IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English (US)

Start > Workstations > HP PW459ET#AK6

xw6600

Brand: HP
Product code: PW459ET#AK6
EAN/UPC code: 0883585838202, 883585838202
Product family: %%family_name%%
Category: Workstations 
Release date: 31 Jan 2008
Info modified on: 30 Jun 2009 11:20:03
PW459ET#AK6 HP
73k

229k
92k
68k
Product demo
xw6600 Demo

Specs
Alternatives
Options
Processor
Processor clock speed 2500 MHz
Processor Intel Xeon Quad Core 5420
Chipset Intel 5400
Number of processors installed 1 pcs
Processor family Intel Xeon Quad-Core
Processor front side bus 1333 MHz
L2 cache 12 MB
Memory
Internal memory 2048 MB
Internal memory type DDR2 SDRAM
Maximum internal memory 32 GB
Memory slots 8 DIMM
ECC
Memory layout 2 x 1024 MB
Memory clock speed 667 MHz
Disk Drive
Hard disk drive capacity 250 GB
Host interface Serial ATA
Hard disk rotational speed 7200 RPM
Video
Graphic adapter
Optical Drive
Optical drive type DVD±RW
Display
Display included
Audio
Audio system High Definition Audio
Networking
Networking features Gigabit Ethernet
Connectivity
Speaker/ headphone/ line-out jack 1
Connectivity
Microphone, line-in jack
USB 2.0 ports quantity 7
PS/2 ports quantity 2
Ethernet LAN (RJ-45) ports quantity 1
Operating System/Software
Operating system provided Windows Vista Business Edition
Environmental Conditions
Non-operating altitude 9100 m
Operating altitude 3000 m
Operating relative humidity range 8-85 %
Operating temperature range (T-T) 5 - 35 °C
Storage temperature range (T-T) -40-60 °C
Storage relative humidity range 8-90 %
Non-operating relative humidity (non-condensing) 8-90 %
Relative humidity 8-85 %
Energy Management
Power supply 650 W
Weight & Dimensions
Weight 18110 g
Depth 440 mm
Height 441 mm
Width 165 mm
Technical Details
Chassis type Mini Tower
Diskette drive
18 offers, from 1169.43