IceCat.biz cool in catalogues.
Arama
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Daha fazla >> Ülke Dil: Türkçe

Başlangıç sayfası > ağ depolama yazılımları > HP 222411-B22

StorageWorks Secure Path v3.0c NetWare Workgroup 1 License

Marka: HP
Ürün kodu: 222411-B22
EAN/UPC kodu: 0613326505298, 613326505298, 4948382263971
Kategori: ağ depolama yazılımları 
Release date: 06 Sep 2005
Info modified on:: 26 Nov 2008 09:29:31
Guarantee: Standart garanti bildirimi: HP warrants only that the Software media will be free of physical defects for a period of ninety (90) days from delivery
HP StorageWorks Secure Path is high availability software that manages continuous data access to HP storage systems enabling no-single-point-of-failure from server to storage.
222411-B22 HP
3k

Secure Path is multi-path, high availability software that manages and maintains continuous data access to HP storage systems enabling no-single-point-of-failure (NSPoF) from server to storage. Secure Path is host-resident software that monitors the data paths between server and storage to increase availability of information. In the event that a path failure is detected, Secure Path fails over to ... Daha fazla>>>

Specs
Alternatives
Seçenekler
Teknik detaylar
Boyutlar (G x D x Y) 20.64 x 3.18 x 23.18 cm
Boyut 8.13 x 1.25 x 9.13 "
Ağırlık 450 g
Sürüm v3.0C
Ağırlık 1 lb
Supported business applications NetWare Cluster Server (up to 6 nodes per cluster)
Teknik detaylar
Supported hardware environment RA8000/ESA12000; MA8000/EMA12000/EMA16000, MA6000, RA4100 and RA4000 solutions; EVA5000, EVA3000, and MSA1000 solutions
Software licensing option 1 host
29 başlangıç teklifi, : En düşük fiyat: 1385.29