IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: Srpski/Српски

Start > flat panel ekrani > HP GM757AA#ABB

w2207h 22 inch LCD Monitor

Brand: HP
Product code: GM757AA#ABB
EAN/UPC code: 0883585267538
Product family: %%family_name%%
Category: flat panel ekrani 
Release date: 28 Sep 2007
Info modified on: 22 Jun 2009 10:30:10
GM757AA#ABB HP
29k

Specs
Alternatives
Options
Displej
vreme pristupa 5 ms
nivo osvetljenja 300 cd/m²
Odnos kontrasta (tipski) 1000:1
Dijagonala monitora 22 "
Displej Thin-Film Transistor, Liquid Crystal Display, Active Matrix
ugao gledanja 160° ↔, 160° ↕
Frekvencija skeniranja ekrana 48 to 76 Hz vertical, 24 to 82 KHz horizontal
Obrada ekrana HP BrightView Technology
Rezolucija displeja
rezolucija slike 0.282 mm
1680 x 1050 pixels
Rezolucija ekrana pri datoj frekvenciji 1680 x 1050 (native recommended)
Audio
zvučnici i mikrofon Integrated Rear Facing active speakers (2 x 2W / channel) with front volume control 2 High-speed 2.0 USB input (1 output to connect to a PC)
Video
Tip konektora za video ulaz ekrana Digital (HDMI with HDCP) and Analog (15-pin D-sub VGA)
Menadžment potrošnje
Potrošnja energije 65 W
Tip napajanja AC
Radni uslovi
Dozvoljeni raspon temperatura za skladištenje –20-60 @ 5-90% RH
Raspon radne temperature (T-T) 5-35 @ 20-80% RH
Težina i dimenzije
Dimenzije pakovanja 523.5 mm x 289 mm x 481.3 mm
Težina 9000 g
pakovanje podataka
Dimenzije paketa 615 mm x 445 mm x 265 mm
Težina paketa 11000 g
Sigurnost
Sigurnosne mogućnosti cabinet provides slot for use with a Kensington lock device (sold separately)
Sertifikati
Plug and Play (podrška za automatsko prepoznavanje uređaja)
Saglasnost sa industrijskim standardima CE Marking, SEMKO, CISPR, VCCI, MIC, CSA, ACA, Energy Star, ISO 13406-2 pixel defect guidelines, MPR-II, FCC approval, Windows certified, UL listed
Ergonomija
Horizontalni i vertikalni ugao pomeranja ekrana Swivel, vertical Tilt range from -5 degrees down to 30 degrees up, height adjustment from 37.1 cm to 48.1 cm (11 cm range), and screen 90% rotation (pivot function); standard 4 hole pattern 100mm x 100mm screw wall-mounting option (removable pedestral)
Tehnički detalji
korisničke kontrole Switch Video Input, Brightness, Contrast, Image Control, Color, Quick View, Language, Management, Information, Factory Reset, Exit
7 offers, from €228.47