| rezolucija slike |
640 x 480 pixels |
| Displej |
TFT LCD |
| Dijagonala monitora |
4 " |
| pokazivač |
Touch Screen and Stylus |
| Interna memorija |
128 MB |
| Fleš memorija |
256 MB |
| Memorijski slotovi |
SDIO, CF |
| Takt procesora |
624 MHz |
| familija procesora |
Marvell PXA310 |
| Procesor |
Marvell PXA310 |
| Funkcija telefona |
 |
| GPS funkcija |
 |
| GPS prijemnik |
No integrated GPS |
| Dodatni softver |
HP iPAQ Help & Support, HP iPAQ QuickStart Tour, HP iPAQ Setup Assistant, Certificate Enroller, Asset Viewer, iPAQ Wireless Manager, HP Photosmart Mobile, Bluetooth® Manager, Today Panel Lite, HP Enterprise Mobility Agent, HP Mobile Print |
| Instalirani operativni sistem |
Windows Mobile 6 Classic |
| Vrsta modema |
 |
| Tehnologija bežičnog umrežavanja |
IEEE 802.11b/g |
| Bluetooth |
 |
| Bluetooth verzija |
2.0+EDR |
| Kamera u uređaju |
No integrated camera |
| Vrsta tastature |
Options: Bluetooth foldable keyboard |
| Ugrađeni mikrofon |
 |
| Zvučnici |
 |
| Zvučni sistem |
Integrated microphone, receiver, 2 speakers and one 3.5 mm 4 pin stereo headphone jack |
| Audio mogućnost postoji |
Integrated microphone, receiver, 2 speakers and one 3.5 mm 4 pin stereo headphone jack |
| rezolucija video modova |
640 x 480, 260K colours, 18-bit 640 x 480, 65K colours, 16-bit |
| Opis menadžmenta sigurnosti |
HP Enterprise Mobility Agent |
| Priključak za zvučnike/slušalice/izlaz |
 |
| I/O portovi |
1 x mini-USB |
| ergonomija |
9-way navigation with press to activate, 4 programmable keys, voice recorder, 1 power button, 1 reset button 5-way navigation with press to activate, 4 programmable keys, voice recorder, 1 power button, 1 reset button |
|
| Dozvoljeni raspon temperatura za skladištenje |
-20-60 °C |
| Radni opseg vlažnosti |
85% RH |
| Raspon radne temperature (T-T) |
5-45 -5 - 45 °C |
| relativna vlažnost |
85 % |
| Trajanje baterije |
2200 mAh |
| tehnologija baterije |
Lithium-Ion |
| upravljanje potrošnjom struje |
Battery: removable/rechargeable 2200 mAh Lithium-Ion (user changeable) |
| Napajanje |
AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 0.5 Aac max, Output Voltage: 5.2 Vdc (typical), Output current: 2 A (typical) |
| Potrošnja struje |
AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 0.5 Aac max, Output Voltage: 5.2 Vdc (typical), Output current: 2 A (typical) Battery: removable/rechargeable 2200 mAh Lithium-Ion (user changeable) |
| Težina |
190 g |
| Dimenzije pakovanja |
76 x 16 x 126 mm |
| širina |
76 mm |
| dubina |
16 mm |
| visina |
126 mm |
| multimedijalne konekcije |
HP Photosmart Mobile Software, Windows Media Player 10 Mobile |
| priključni žljeb za proširenje |
SDIO and CF card slots |
| Alati za sinhronizaciju |
Mini-USB desktop synchronisation cable |
| Multimedija |
HP Photosmart Mobile Software, Windows Media Player 10 Mobile |
|