| rezolucija slike |
240 x 320 pixels |
| Displej |
TFT LCD |
| Broj boja koje se mogu prikazati na monitoru |
0.065000 M |
| Dijagonala monitora |
3.5 " |
| pokazivač |
Touch Screen and Stylus |
| Interna memorija |
64 MB |
| Fleš memorija |
256 MB |
| Memorijski slotovi |
SDIO high-capacity card slot - for memory expansion |
| interna read-only memorija |
256 MB |
| Takt procesora |
624 MHz |
| familija procesora |
Marvell PXA310 |
| Procesor |
Marvell PXA310 |
| Funkcija telefona |
 |
| GPS funkcija |
 |
| GPS prijemnik |
No integrated GPS |
| Dodatni softver |
HP iPAQ QuickStart Tour, HP iPAQ Setup Assistant, Certificate Enroller, Asset viewer, iPAQ Wireless Manager, HP Photosmart Mobile, Bluetooth® Manager, HP Photosmart Mobile Software, Windows Media Player 10 Mobile |
| Instalirani operativni sistem |
Windows Mobile 6 Classic |
| Tehnologija bežičnog umrežavanja |
IEEE 802.11b/g |
| Bluetooth |
 |
| Bluetooth verzija |
2.0+EDR |
| Kamera u uređaju |
No integrated camera |
| Vrsta tastature |
Options: Bluetooth foldable keyboard |
| Ugrađeni mikrofon |
 |
| Zvučni sistem |
Integrated microphone, receiver, speaker and one 3.5 mm 4 pin stereo headphone jack |
| Audio mogućnost postoji |
Integrated microphone, receiver, speaker and one 3.5 mm 4 pin stereo headphone jack |
| rezolucija video modova |
320 x 240, 65K colours, 16-bit |
| Opis menadžmenta sigurnosti |
No security management |
| Priključak za zvučnike/slušalice/izlaz |
1 |
| I/O portovi |
1 mini-USB connector for synchronization and charging |
| ergonomija |
5-way navigation with press to activate, 4 programmable keys, voice recorder, 1 power button, 1 reset button |
| Dozvoljeni raspon temperatura za skladištenje |
-20-60 °C |
| Radni opseg vlažnosti |
85% RH |
|
| Raspon radne temperature (T-T) |
0 - 45 °C |
| relativna vlažnost |
85 % |
| Vrsta baterije |
Removable/rechargeable 1200 mAh Lithium-lon |
| Trajanje baterije |
1200 mAh |
| tehnologija baterije |
Lithium-Ion |
| Tip napajanja |
AC |
| upravljanje potrošnjom struje |
Battery: removable/rechargeable 1200 mAh Lithium-Ion (user changeable) |
| Napajanje |
AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 12-17 VA, Output Voltage: 5Vdc (typical), Output Current: 1A (typical) |
| Potrošnja struje |
AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 12-17 VA, Output Voltage: 5Vdc (typical), Output Current: 1A (typical) Battery: removable/rechargeable 1200 mAh Lithium-Ion (user changeable) |
| Težina |
114.6 g |
| Dimenzije pakovanja |
69 x 13.6 x 116.7 mm |
| širina |
69 mm |
| dubina |
13.6 mm |
| visina |
116.7 mm |
| Veličina |
2.71 x 0.54 x 4.59 " |
| multimedijalne konekcije |
HP Photosmart Mobile Software, Windows Media Player 10 Mobile |
| priključni žljeb za proširenje |
SDIO high-capacity card slot |
| Alati za sinhronizaciju |
Mini-USB desktop synchronisation cable |
| Multimedija |
HP Photosmart Mobile Software, Windows Media Player 10 Mobile |
| Težina |
3.86 oz |
| ROM type |
Flash ROM |
|