| Spreman za umrežavanje |
 |
| Interna memorija |
256 MB |
| Kapacitet hard diska |
40 GB |
| Takt procesora |
480 MHz |
| Poboljšana rezolucija skeniranja |
600 DPI |
| Dodatni softver |
HP DSS 4 |
| paleta boja |
8-bit |
| Kompatibilni operativni sistemi |
Windows 2000 Professional; Windows 2000 Server; Windows 2000 Advanced Server; Windows XP Professional; Windows Server 2003; Windows Server 2003 Enterprise |
| Dimenzije pakovanja |
452 x 724 x 340 with keyboard extended, 452 x 571 x 340 without keyboard extended |
| Rezolucija hardverskog skeniranja |
600x600 DPI |
| Interfejs |
1 Ethernet 10/100 Base-TX port, 1 open EIO slot, 1 USB port |
| Podržane vrste medija |
Paper, labels and cards (via glass), transparencies |
| Minimalna sistemski zahtevi |
Windows 2000 Professional, Windows XP Professional, Windows 2003 |
| Dimenzije proizvoda kada je otvoren (DxŠxV) |
17.8 x 28.5 x 13.4 with keyboard extended |
| brzina skeniranja (automatsko snabdevanje uređaja) |
Up to 55 ipm black-and-white, up to 33 ipm color |
| Tip skeniranja |
Flatbed |
| Veličina |
17.8 x 28.5 x 13.4 with keyboard extended, 17.8 x 22.5 x 13.4 without keyboard extended |
| Standardne veličine medija |
A4, A5, B5 |
| Podržane težine medija |
ADF: 16 to 32 lb |
| Podržani mrežni protokoli |
Via the HP Jetdirect Fast Ethernet embedded print server: TCP/IP (IP Direct mode; may require software from the NOS vendor or third party vendor: LPD, FTP, IPP), IPv4, Auto-IP, Apple Rendezvous compatible, Yrlnry, DLP, IGMP, NooyP / DHCP, INS, SNMP (v 1, v 2c, v3), HTTPHP DSS 4 supported network operating systems er OS requirements Windows 2000 Professional (Server or Advanced) or Windows XP rofessional, Windows 2003 Standard Server or Enterprise |
| Težina |
20.5 kg |
| Kapacitet ležišta sa Auto Feed funkcijom |
Standard, 50 sheets |
| Snaga zvuka |
(55 ipm): 6.7 B(A); idle: 5.0 B(A); sleep: 2.5 B(A) |
| Komunikacije |
Windows SPNEGO Authentication, Kerberos Authentication, LDAP Authentication, LDAP over SSL Authentication Novell Authentication (NDS and Bindery modes), PIN Authentication |
| Control panel |
VGA graphical touch-screen, contrast control dial, numeric keypad, sleep button, reset button, stop button, start button, attention light, data light, ready light |
| prilagodljive veličine medija |
5.8 x 8.2 to 8 x 14 (from the ADF only). Automatic two-sided printing unit, 50-sheet trays |
| Optional features |
DSS 4.0 (Authentication, Send to email, Send to Secure Secondary Email, Send to Folder, Workflow features listed in K71, Send to LanFax, Address Book Manager, Additional email addressing features. |
| Duty cycle letter size (maximum) |
Up to 60,000 pages |
| Formati datoteka |
PDF, TIFF, MTIFF, JPEG |
| File settings |
Black and White, color |
|
| Internet fax providers |
Anny Way Office Edition, AccPac, Biscom FAXCOM, Captaris RightFAX, Castelle FaxPress Premier, Castelle FaxPress, Castelle FaxPress Premiere, Cycos-mrs Unified Communication, Esker Pulse / Fax, Esker LanFax, FAXSys, Intercope FaxPlus / Open, Fenestrae Faxination, GFI FAXmaker, Genifax, Gold Fax, Imecom Integral Fax, Interstar LightningFax, Object Fax, Omtool, RedRock FaxNow!, RTEFax, Tobit DvISE, Topcall, Zetafax, NET SatisFAXtion |
| Maksimalne dimenzije |
452 x 724 x 340 with keyboard extended |
| Media sizes supported (imperial) |
Letter, Executive, Legal (from the ADF only) |
| Media weights by paper path |
ADF: 60 to 120 g/m2 |
| Radni opseg vlažnosti |
15-80 % |
| Opseg operativnih temperatura (T-T) |
32 - 104 °F |
| opcione konekcije |
Fast Ethernet 10/100 Base-TX network port, USB accessibility port (host USB), 1 open EIO slot, device USB |
| Potrošnja energije (PowerSave) |
15.7 watts |
| Potrošnja energije (aktivna) |
98 watts |
| Potrošnja energije |
98W scanning at 55ppm 35 watts |
| Potrošnja struje |
Input voltage: 100 to 240 VAC (± 10 percent), 50/60 Hz (± 2 percent) |
| Product dimensions optional (imperial) |
17.8 x 28.5 x 13.4 in with keyboard extended, 17.8 x 22.5 x 13.4 in without keyboard extended |
| Product dimensions optional (metric) |
452 x 724 x 340 mm with keyboard extended, 452 x 571 x 340 mm without keyboard extended |
| Product weight optional (imperial) |
45 lb |
| Product weight optional (metric) |
20.5 kg |
| Recommended media weight (imperial) |
ADF: 16 to 32 lb |
| Preporučena težina papira |
60 to 120 g/m2 (For Special Media Use Flatbed) |
| vlažnost vazduha skladištenja |
15 to 85% |
| Dozvoljeni raspon temperatura za skladištenje |
-22 - 140ºF |
| Težina |
45 lb |
| Workflow features |
Send to Workflow Folder, Send to FTP (both with OCR capabilities), and Send to Printer. |
| Digital sender features |
Send to E-mail, Send to Folder, LDAP or local address book e-mail addressing, Kerberos and LDAP authentication, Group 1/Group 2 PIN authentication |
|