Brzina kontinualnog transfera podataka (komprimovanih)
48 MB/s
garantovana brzina transfera (izvorno)
24 MB/s
Vreme traženja
64 s
brzina stalnog protoka podataka
Native: 24 MB/s; Compressed: 48 MB/s
Tehnički detalji
Interni
Tip
LTO
Stepen kompresije
2:1
Logički format snimanja
LTO Ultrium 1 (read and write); LTO Ultrium 2 (read and write)
Tip uređaja
LTO-2
Tehnologija snimanja
8-ch. linear serpentine
Rata nedetektovanih grešaka
1 × 10(17) bits read
Oporavljanje od katastrofe na jedno dugme
Podrška za Hot-Plug
Registraciona tehnologija
8-channel linear serpentine
Tehnički detalji
Tehničke osobine
Affordable LTO technology High-capacity drives that store up to 800 GB of data on a single cartridge with 2:1 compression Internal, external, array module and rack-mounted models available Compact half-height form factor HP One-Button Disaster Recovery (OBDR) restores your entire system at the touch of a button Includes HP StorageWorks Data Protector Express Single Server Edition backup/recovery software and the HP StorageWorks Data Protector Express Bare Metal Disaster Recovery option Data rate matching continuously adjusts the speed of the tape drive to that of the server or network environment, which increases performance, reduces mechanical wear on the drive, and extends tape life Fully read-and-write compatible with Ultrium drives and media from other manufacturers Active head cleaning provides automated cleaning that increases head life and reduces the need for using the cleaning cartridge Enterprise-class capacity and reliability
tip unapređenja
HP StorageWorks Library and Tape Tools (L&TT) enables firmware downloads
Povezivanje
I/O portovi
68-pin LVDS
Vrsta serijskog interfejsa
Wide Ultra3 SCSI (LVDS)
tip SCSI kontrolera
Wide Ultra3 SCSI (LVDS)
Težina i dimenzije
Dimenzije pakovanja
145 x 206 x 41 mm
Težina
1450 g
Tip kućišta
5¼ " (half-height)
Boja
boja uređaja
Carbonite
Operativni sistem/Softver
Dodatni softver
HP Data Protector Express Single Server Edition
Radni uslovi
Relativna vlažnost (nekondenzujuće)
10-95 %
Radni opseg vlažnosti
20-80 %
Raspon radne temperature (T-T)
10 - 40 °C
Dozvoljeni raspon temperatura za skladištenje
-40-66 °C
vlažnost vazduha skladištenja
10-95 %
relativna vlažnost
20-80 %
Izdržljivost
Prosečno vreme između dva kvara
250000 h
Sistemski zahtevi
Kompatibilni operativni sistemi
Microsoft® Windows®, Novell NetWare, HP-UX, Red Hat Linux, United Linux, IBM-AIX, Sun Solaris & ~