IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: Srpski/Српски

Start > serveri > HP 460235-425

ProLiant DL160 G5 Special Rack Server

Brand: HP
Product code: 460235-425
EAN/UPC code: 0883585483556, 883585483556
Product family: %%family_name%%
Category: serveri 
Release date: 14 Feb 2008
Info modified on: 03 Jul 2009 13:35:00
460235-425 HP
11k

Product demo
Product demo

Specs
Alternatives
Options
Procesor
Takt procesora 2000 MHz
familija procesora Intel Xeon E5405 Quad Core Processor 2 GHz
Broj procesora 1 pcs
Upgrade procesora Upgradeable to two processors
Procesor Quad-Core Processors
Intel Xeon X5470
Intel Xeon processor X5482
Intel Xeon processor X5460
Intel Xeon processor E5472
Intel Xeon processor X5472
Intel Xeon processor E5462
Intel Xeon processor E5430
Intel Xeon processor L5430
Intel Xeon processor L5420
Intel Xeon processor E5405

Dual-Core Processors
Intel Xeon processor X5272
Intel Xeon processor L5240
Čipset Intel® 5400 Chipset
Magistrala procesora 1333 MHz
Više procesorski osposobljen opis Upgradeable to two processors
interna brzopristupna (cache) memorija 12 MB (2 x 6 MB) (L2)
12 MB (2 x 6 MB) (L2) (5400 sequence); 6 MB (1 x 6 MB) (L2) (5200 sequence)
Hard disk
Brzina obrtaja hard diska 7200 RPM
Kontroler disk podsistema Non-Hot Plug SATA Models: HP Embedded SATA RAID Controller (integrated into the south-bridge) supporting SW RAID 0,1; Hot Plug SATA/SAS Models: HP SC40Ge HBA with RAID 0, 1
Vrsta hard diska 160 GB SATA Non Hot Plug 3.5" Hard Drive
kontroler uređaja za čuvanje podataka
Kontroler hard diska HP Embedded SATA RAID Controller
Memorija
Interna memorija 2000 MB
Maksimalna veličina interne memorije 64 GB
Vrsta interne memorije PC2-5300 Fully Buffered DIMMs (DDR2-667)
PC2-5300 (DDR2-667) and PC2-6400 (DDR2-800)
Memorijski slotovi 8 DIMM slots
Optički uređaj
Vrsta optičkog uređaja DVD-ROM/CD-RW Combo
Video
Maksimalna memorija grafičkog adaptera 32 MB
Grafička karta
rezolucija video modova 1280 x 1024 at 8bpp (bits per pixel) or 2^8 = 256 colors; 1024 x 768 at 16bpp (bits per pixel) or 2^16 = 65536 or 64k colors
1600 x 1200 x 16 M resolution
Video RAM 8 MB SDRAM Video Memory
32 MB SDRAM Video Memory
Mogućnosti grafičke karte Integrated on the system board
Mreža
Mogućnosti mreže Two embedded NC320i PCIe Gigabit Server Adapters
Povezivanje
I/O portovi Parallel - None; Network RJ-45 (Ethernet) - 2 10/100/1000 NIC ports (plus 1 dedicated for the HP ProLiant Lights Out 100i Remote Management); Serial - 1; Pointing Device (Mouse) - 1; Graphics - 1; Keyboard - 1; USB - 5 (two front, one internal, two rear)
priključni žljeb za proširenje Expansion Slots: -Non-Hot Plug Models: Two available PCI Express Generation 2 slots: Slot 1: full-length/full-height PCI-Express Gen2 x16; Slot 2: low-profile/half-height PCI-Express Gen2 x16; -Hot Plug Models: One available PCI-Express slot: Slot 1: full-length/full-height PCI-Express Gen2 x16; Slot 2: low-profile/half-height PCI-X slot populated by the SAS/SATA storage controller
Expansion Slots: Non-Hot Plug Models: Two available PCI Express 2.0 slots: Slot 1: full-length/full-height PCI-Express 2.0 x16; Slot 2: low-profile/half-height PCI-Express 2.0 x16; Hot Plug Models: One available PCI-Express slot: Slot 1: full-length/full-height PCI-Express 2.0 x16; Slot 2: low-profile/half-height PCI-X slot populated by the SAS/SATA storage controller
Menadžment potrošnje
Tip napajanja 650 Watts, auto-switching, PFC (Power Factor Correcting) NOTE: Factory upgradeable to high-efficiency (HE) power supply for lower TCO
Mogućnost napajanja 653.10 W (at 100 VAC), 653.08 W (at 200 VAC)
Potrošnja struje 90 to 140 VAC, 180 to 264 VAC; 47 to 63 Hz
650 Watts, auto-switching, PFC (Power Factor Correcting) NOTE: Factory upgradeable to high-efficiency (HE) power supply for lower TCO
upravljanje potrošnjom struje 650 Watts, auto-switching, PFC (Power Factor Correcting) NOTE: Factory upgradeable to high-efficiency (HE) power supply for lower TCO
Težina i dimenzije
Dimenzije pakovanja 44.80 x 68.20 x 4.32 cm
Težina 16780 g
Radni uslovi
Dozvoljeni raspon temperatura za skladištenje -40-60 °C
Relativna vlažnost (nekondenzujuće) 10-95 %
Radni opseg vlažnosti 10-85 %
Raspon radne temperature (T-T) 10 - 35 °C
relativna vlažnost 10-85 %
vlažnost vazduha skladištenja 10-95 %
Dozvoljena nadmorska visina 3050 m
Sertifikati
Saglasnost sa industrijskim standardima ACPI V2.0 Compliant; PCI 2.2 Compliant; PXE Support; WOL Support; Microsoft® Logo certifications; IPMI 2.0, SMASH CLP compliant
Operativni sistem/Softver
Kompatibilni operativni sistemi Microsoft® Windows® 2003 and Microsoft® Windows® 2003/R2 Standard Edition (32-bit); Microsoft® Windows® 2003 and Microsoft® Windows® 2003/R2 Enterprise Edition (32-bit); Microsoft® Windows® 2003 and Microsoft® Windows® 2003/R2 Web Edition (32-bit); Microsoft® Windows® 2003 and Microsoft® Windows® 2003/R2 for Extended Systems Standard Edition (64-bit); Microsoft® Windows® 2003 and Microsoft® Windows® 2003/R2 for Extended Systems Enterprise Edition (64-bit); Microsoft® Windows® 2008; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; Solaris 10
Microsoft® Windows® Server 2003 R2; Microsoft® Windows® Server 2008; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; Sun Solaris for x64/x86-based Systems
Remote management software Lights-Out 100i
menadžment opcija
mogućnosti upravljanja -HP Lights-Out 100i Standard provides the following OS-independent remote control capabilities:: Virtual power; System event log access; System health; Remote serial console (serial redirection); Browser, Telnet access; SMASH-CLP compliant; IPMI 2.0 compliant ;-HP Lights-Out 100i Select Pack provides license key activated upgrades to the following: Virtual media (Floppy and CD); Secure Socket Layer Encryption; Secure Shell Encryption; -HP Lights-Out 100i Advanced Pack provides license key activated upgrades to the following: Virtual KVM (KVM over IP functionality embedded on the system board) plus all of the LO100i Select Pack features above.
Opis menadžmenta sigurnosti Power-on password; Setup password
Tehnički detalji
Tip kućišta Rack
Interni prostor za skladištenje 2 TB maximum (4 x 500 GB Non-Hot plug 3.5" SATA hard drives)
Standard veličine 1U
Veličina 1.7 x 17.64 x 26.85 "
Nivo pritiska zvuka 52.36 dB(A)
Snaga zvuka 6.86 B(A)
Dozvoljena nadmorska visina - Isključeno 9144 m
mesta za uređaje Up to 4 Non-hot plug SATA 3.5" drives
Disketni uređaj USB
Tehnički detalji
Tehničke osobine Form Factor: 1U rack models
Internal Drive Support: Supports up to four: 3.5" Non-Hot plug serial ATA (SATA) 3.5"hard drives; 3.5" Hot-plug Serial Attached SCSI (SAS) or SATA hard drives; Internal storage capacity of up to 4.0TB (4 x 1 TB Hot Plug 3.5" SATA), 3 TB (4 x 750 Non-Hot Plug SATA) or 1.20TB (4 x300GB Hot Plug 3.5" SAS)
USB Ports: Five USB ports (two front, one internal, two rear); Optical Drive: Support for one (optional): DVD-ROM, DVD/CD RW; Power Supply: 650W Power Supply (Non-Hot Plug, Autoswitching); Optional 1200W high-efficiency model; Additional Features: Support for: NVIDIA Quadro FX3500 256MB PCIe graphics card; NVIDIA Quadro FX1500 256MB PCIe graphics card
Expansion Slots: -Non-Hot Plug Models: Two available PCI Express Generation 2 slots: Slot 1: full-length/full-height PCI-Express Gen2 x16; Slot 2: low-profile/half-height PCI-Express Gen2 x16; -Hot Plug Models: One available PCI-Express slot: Slot 1: full-length/full-height PCI-Express Gen2 x16; Slot 2: low-profile/half-height PCI-X slot populated by the SAS/SATA storage controller
Storage Controllers: HP Embedded SATA RAID Controller on Non-Hot Plug SATA Models; HP SC40Ge 4-Port Internal SAS HBA with RAID 0, 1 on Hot Plug SAS/SATA Models; HP Smart Array E500 Controller; HP Smart Array E200 Controller; HP SC11Xe Host Bus Adapter; HP SC44Ge Host Bus Adapter
Deployment/Serviceability: Tool-less access to all system components for easy in rack serviceability
Memory: Supports up to 32 GB PC2-5300 fully buffered DIMMs (DDR2-667) with Advanced ECC
Storage Controllers: Non-Hot Plug SATA Models: HP Embedded SATA RAID Controller; Hot Plug SAS/SATA Models : HP SC40Ge 4-Port Internal SAS HBA with RAID 0, 1
Network Controller: Two embedded NC105i PCIe Gigabit Server Adapters
Expansion Slots: Non-Hot Plug Models: Two available PCI Express 2.0 slots: Slot 1: full-length/full-height PCI-Express 2.0 x16; Slot 2: low-profile/half-height PCI-Express 2.0 x16; Hot Plug Models: One available PCI-Express slot: Slot 1: full-length/full-height PCI-Express 2.0 x16; Slot 2: low-profile/half-height PCI-X slot populated by the SAS/SATA storage controller
Processors: Supports up to two Intel® quad-core 5400 or dual-core 5200 sequence processors; Quad-Core Intel® Xeon® processors 5400 sequence with 12MB Level 2 cache; Dual-Core Intel® Xeon® processors 5200 sequence with 6MB Level 2 cache; Intel® 5400 Chipset
USB Ports: Five USB ports (two front, one internal, two rear)
Optical Drive: Support for one (optional): DVD-ROM, DVD/CD RW
Management: HP Lights Out 100i Advanced and Select Remote Management with new licensed key activated upgrades for Virtual KVM and virtual media support. LO100i management support for the DL160 G5 includes: IPMI 2.0 & SMASH CLP support; ROM Setup Utility; Improvements to virtual media with the addition of USB 2.0 drives and protocol support for much faster transfer speeds and DVD-ROM support plus simplified virtual media (floppy and CD with no FTTP server requirements).
Memory: Supports up to 64 GB of PC2-5300 (DDR2-667) and PC2-6400 (DDR2-800) fully buffered DIMMs (DDR2-667) with Advanced ECC
Internal Drive Support: Support for up to four 3.5" Non-Hot plug serial ATA (SATA) hard drives or; Support for up to four 3.5" Hot plug Serial Attached SCSI (SAS) or SATA hard drives; Internal storage capacity of up to 4.0TB (4 x 1TB Hot Plug 3.5" SATA), 3.0TB (4 x 750 Non-Hot Plug SATA) or 4.0TB (4 x 1TB Hot Plug 3.5" SAS)
Dostupno procesorsko jezgro Quad
Mogućnosti zaštite podataka Advanced ECC
Težina 37 lb
Half-height bays quantity 1
Standard storage connection Hot plug 3.5-inch SAS; Hot plug 3.5-inch SATA; Non-hot plug 3.5-inch SATA
Tape or Disk Drives (range) Up to 4: Hot plug 3.5-inch SATA/SAS and Non-hot plug 3.5-inch SATA
34 offers, from 623.70