IceCat.biz cool in catalogues.
Catálogo
 Netherlands Germany Spain United States Belgium UnitedKingdom Italy Denmark France Sweden Austria Switzerland China Ukraine India Russian Federation Finland Georgia Poland Romania  Más >> País Idioma: Español

Comenzar > terminales POS > HP GK855AA#ABB

rp5700 Point of Sale System

Fabricante: HP
Número de producto: GK855AA#ABB
Código EAN/UPC: 0883585257454
Categoría: terminales POS 
En el mercado desde: 06 Jun 2007
Info modificado: 28 Dec 2008 20:05:11
GK855AA#ABB HP
16k

Especificaciones
Alternativas
Opciones
Procesador
Velocidad de reloj 1800 MHz
Procesador Intel® Pentium® Dual Core E2160
Bus del sistema 800 MHz
Vídeo
Adaptador gráfico Microsoft® Windows® Vista® and Microsoft® Windows® XP Professional
Características del adaptador de vídeo RAMDAC integrated (400-MHz); Controller Clock Speed: 667 MHz; Overlay Planes: One 16 bit video overlay plane; Max Color Depth: 32-bits/pixel; Multi-display Support: Support for one VGA and one DVI-I, in conjunction with an ADD2 card, clone and extended desktop modes are supported.
Integrated® Intel Graphics Media Accelerator 3000
Maximum Vertical Refresh Rate: 75Hz at 2048x1536
Impulsión óptica
Tipo de unidad óptica DVD+/-RW 16x LightScribe
Red
Características de red Integrated Broadcom NetXtreme Gigabit Ethernet NIC
Controlador LAN Microsoft® Windows® Vista®, Microsoft® Windows® XP, Microsoft® Windows® 2000, FreeDos, WEPOS
Tarjetas de red Broadcom 5755 Gigabit Ethernet integrated on system board with TPM 1.2 support
Audio
Sistema de sonido Integrated High Definition audio with Realtek 2 channel ALC262 codec with internal speaker
Audio incluido Integrated High Definition audio with Realtek 2 channel ALC262 codec with internal speaker
Módem
Tipo de módem
Memoria
Memoria interna, máximo 4 GB
Memoria interna 512 MB
Tipo de memoria DDR2-Synch DRAM PC-5300
Ranuras de memoria 4 DIMMS
Ampliación de memoria 4 GB
Memoria caché externa 1024 (L2)
Accionamiento de disco
Velocidad de rotación del disco duro 7200 RPM
Diskette drive
Tipo de disco duro 80 GB
Conectividad
Puertos de entrada y salida (E/S) Rear: 4 USB 2.0, 2 standard serial port, 1 parallel port, 2 PS/2, 1 RJ-45, 1VGA, audio in/out, on some models: 4 powered USB optional ports, 2 optional powered serial port, Front: 2 USB 2.0
Seguridad
Características físicas Kensington Cable Lock, Smart Card Manager (sold separately), HP Desktop Security Lock Kit (lock and cable) (sold separately), Wall Mount/Security Sleeve (sold separately)
Gestión de seguridad Optional HP ProtectTools with TPM (except for Russia), Smart Card manager, HP BIOS configuration, Credential Manager, Vista® Bit-Locker Ready, HP Stable Platform Program with Product, Change Notification, Business-to-Business Portals, Factory Express Deployment and Lifecycle Services (sold separately)
Reguladores del almacenaje
Controlador de disco duro SMART III SATA 3.0 GB/s
Peso y dimensiones
Peso 8900 g
Dimensiones (Ancho x Alto x Largo) 34.0 x 38.0 x 10.0 cm
Gerencia de la energía
Requisitos de energía Input voltage 90 – 264 VAC, 50/60 Hz, 47 – 63 Hz, active PFC
Active Power Factor Correction (PFC) 90 to 264 VAC operating voltage range; 100 to 240 VAC rated voltage range; 50-60 Hz rated line frequency; 47-63 Hz operating line frequency range; 80-mm power supply fan - variable speed for optimum acoustics; Power Consumption in ES Mode - Suspend to RAM (S3) (Instantly Available PC)
Fuente de alimentación Input voltage 90 – 264 VAC, 50/60 Hz, 47 – 63 Hz, active PFC
Consumo energético 240 W
Gerencia de la energía
Gestión de energía Active Power Factor Correction (PFC) 90 to 264 VAC operating voltage range; 100 to 240 VAC rated voltage range; 50-60 Hz rated line frequency; 47-63 Hz operating line frequency range; 80-mm power supply fan - variable speed for optimum acoustics; Power Consumption in ES Mode - Suspend to RAM (S3) (Instantly Available PC)
Condiciones ambientales
Humedad relativa 5-90 %
Humedad relativa 20-85 %
Alcance de temperatura operativa 10 - 40 °C
Temperatura -30-60 °C
Húmedad relativa 20-85 %
Húmedad (en almacenaje) 5-90 %
Emisión de sonidos
Poder acústico de sonido IDLE (Fixed disk drive spinning): LWAd = 3.6 Bels; FIXED DISK (Random write): LWAd = 3.8 Bels; OPTICAL DRIVE (Sequential Reads): LWAd = 4.9 Bels
Emisiones de presión acústica IDLE (Sound pressure) : LpAm = 28.2 dBA; FIXED DISK (Random write): LpAm = 30.2 dBA; OPTICAL DRIVE (Sequential Reads): LpAm = 44.3dBA
Detalles técnicos
Adaptador de memoria gráfica 256 MB
Software incluido Roxio Easy Media Creator (included with DVD Writer drives), Intervideo WinDVD (supplied with DVD drive), HP Backup and Recovery Manager, HP Insight Diagnostics
HP Client Management Solutions, HP Backup and Recovery Manager, Symantec AntiVirus with 60 day Live Update, PDF complete, Microsoft® Internet Explorer, Altiris Deployment Solution Agent (Preloaded), HP Open View Radia Management Agent, Intel(R) Matrix Storage Manager(with RAID)
Chipset Intel® Q963 Express
Sistema operativo suministrado FreeDOS
Altitud operacional 3048 m
Altitud no operativa 9144 m
Pointing device
Controlador de subsistema de disco SMART III SATA 3.0 GB/s
Unidad de bahía 1 external 5.25 inch optical drive bay
2 internal 3.5 inch ATA Hard Drive
Ranuras de expansión 2 full-height PCI, 1 low-profile PCI Express x1 and 1 SDVO/ADD2 connector
Tipo de teclado
Controlador del adaptador de vídeo Microsoft® Windows® Vista® and Microsoft® Windows® XP Professional
Resolución de la tarjeta de vídeo del subsistema gráfico Maximum Vertical Refresh Rate: 75Hz at 2048x1536
Adaptador de video, bus SDVO (Serial Digital Video Output) connector on system board
15 ofertas, desde 779.42