IceCat.biz cool in catalogues.
Catálogo
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Más >> País Idioma: Español

Comenzar > PDA's > HP FA296A#ABB

iPAQ hx2110 Pocket PC (FA296A)

Fabricante: HP
Número de producto: FA296A#ABB
Código EAN/UPC: 829160448725
Categoría: PDA's 
En el mercado desde: 15 Jul 2005
Info modificado: 03 Dec 2008 09:30:05
FA296A#ABB HP
11k

Especificaciones
Alternativas
Opciones
Exhibición
Pantalla LCD QVGA TFT, Transflective TFT QVGA, 64K color (65,536 colors) 16-bit with LED backlight with power save mode; Resolution (W x H): 240 x 320
Tamaño de pantalla en diagonal 3.5 "
Pointing device Touch Screen and Stylus
Memoria
Memoria interna 128 MB
Ranuras de memoria SD Slot: supports 1-bit SDIO and 4-bit SD/MMC type memory standard
Tipo de memoria interna 128 MB total memory (64 MB ROM and 64 MB SDRAM), up to 65 MB user available memory including 31 MB iPAQ File Store
Procesador
Velocidad de reloj 312 MHz
Familia de procesador Intel PXA 270
Procesador Intel® PXA270 Processor 312 MHz
Sistema operativo/software
Software incluido HP exclusive applications: HP ProtectTools secured by CREDANT Technologies, iPAQ Wireless, HP Profiles, HP Mobile Printing, Bluetooth Manager, iPAQ File Store, iPAQ Backup, HP Photosmart Premiere for Pocket PC Operating system applications: Calendar, Contacts, Tasks, Voice Recorder, Notes, Pocket Word, Pocket Excel, Pocket Internet Explorer, Windows Media Player 9, Inbox, File Explorer, Infrared Beaming Microsoft Windows Mobile 2003 Second Edition Software
Red
Tipo de módem
Wireless LAN features
Tecnología inalámbrica Serial IR, Integrated Bluetooth® wireless technology
Teclado
Tipo de teclado BT Foldable
Audio
Sistema de sonido Integrated microphone, receiver, speaker and one 3.5 mm stereo headphone jack, MP3 stereo (through headphone jack)
Audio incluido Integrated microphone, receiver, speaker and one 3.5 mm stereo headphone jack, MP3 stereo (through headphone jack)
Vídeo
Vídeo, modo de resolución 240 x 320 (W x H), 64K colour (65,536 colours) 16-bit
Seguridad
Gestión de seguridad HP ProtectTools secured by CREDANT Technologies; (Note: Requires Bluetooth enabled mobile, separately purchased wireless carrier/Internet service plan(s) and supporting IT infrastructure)
Conectividad
Puertos de entrada y salida (E/S) USB synchronization cable
Ergonómica
Ergonómicos 4 programmable application quick-launch buttons, 5-way navigation button, rechargeable/removable battery, touch-sensitive display for stylus or fingertip, voice record button, microphone and speaker; rubber sides for comfortable grip
Condiciones ambientales
Temperatura -20-60 °C
Humedad relativa < 90 %
Alcance de temperatura operativa 0 - 40 °C
Gerencia de la energía
Tipo de fuente de alimentación AC Input: 100~240V, 50/60Hz, 0.3A max; Output DC: 5V, 2A
Fuente de alimentación AC Power AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 0.3 A max; Output Voltage: 5Vdc (typical), Output Current: 2A (typical)
Requisitos de energía Battery: removable/rechargeable 920 mAh Lithium-Ion (user changeable), optional extended 1440 mAh AC PowerAC Input: 100~240 Vac, 50/60 Hz, AC Input current: 0.3 A max; Output Voltage: 5Vdc (typical), Output Current: 2A (typical)
Peso y dimensiones
Peso 164.4 g
Dimensiones (Ancho x Alto x Largo) 7.7 x 1.6 x 11.9 cm
Detalles técnicos
Ranuras de expansión SD Slot: supports 1-bit SDIO and 4-bit SD/MMC type memory standard, CF Slot: integrated Compact Flash Type II
 

Comentarios de producto

Comentario del usuario
Para preguntas sobre productos contácte a nuestro servicio de atención al cliente.
Su correo electrónico
Responder
Por favor escriba los números grandes mostrados en el recuadro