| Velocidad de reloj |
2000 MHz |
| Familia de procesador |
Intel Xeon X5335 Quad Core 2 GHz |
| Número de procesadores instalados |
1 piezas |
|
Actualización del procesador
|
|
Up to 2 processors supported
|
|
Chipset
|
|
Intel® 5000P chipset
|
| Bus del sistema |
1333 MHz |
|
Procesador múltiple
|
|
Upgradeable to quad or dual processing; Future upgradeable to Xeon® Series 5300 Quad-Core, or 5100 Dual-Core processors
|
| Memoria caché interna |
8 MB (2 x 4 MB) (L2) |
| Controlador de subsistema de disco |
Performance Models: HP Smart Array P400i/256MB BBWC Controller (RAID 0/1/1+0/5/6) Available upgrades: 512MB memory battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6; Base Models: HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) Available upgrades: 512MB memory battery for battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6, or battery-backed write cache for RAID 0/1/1+0/5/6; Entry Models: HP Smart Array E200i/64MB Controller (RAID 0/1/1+0) Available upgrades: 128MB memory battery for battery-backed write cache (BBWC) module for RAID 0/1/1+0/5. |
| Tipo de disco duro |
No drives included; (4) drive bays active.; (6) bays supported with optional storage cable (PN 399546-B21) |
|
Controlador de disco duro
|
|
HP Smart Array P400i/256MB BBWC Controller
|
|
Memoria interna
|
|
2048 MB
|
| Memoria interna, máximo |
32 GB |
| Tipo de memoria interna |
PC2-5300 Fully Buffered DIMMs (DDR2-667); 4:1 interleaving; memory mirroring; online spare |
|
Ranuras de memoria
|
|
8 DIMM slots
|
| Ampliación de memoria |
32 (8 x 4) |
|
Tipo de unidad óptica
|
|
DVD-ROM/CD-RW Combo
|
|
Adaptador de memoria gráfica
|
|
32 MB
|
| Adaptador gráfico |
ATI ES1000 |
| Resolución de la tarjeta de vídeo del subsistema gráfico |
1280 x 1024 x 16 M colors |
|
RAM de vídeo
|
|
32 MB video standard
|
| Vídeo, modo de resolución |
1280 x 1024 x 16M colors |
| Características de red |
Two Embedded NC373i Multifunction Gigabit Server Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI and RDMA through optional ProLiant Essentials Licensing Kits |
| Puertos de entrada y salida (E/S) |
Keyboard: 1; Mouse: 1; Serial: 1; Video: 1; USB 2.0 Ports: 2 rear, 1 front, 1 internal; Network RJ-45: 2; iLO 2 remote management port: 1 |
| Ranuras de expansión |
Two PCI-Express expansion slots: (1) full-length, full-height slot; (1) low-profile slot; Front or rear accessible video port |
|
Tipo de fuente de alimentación
|
|
700 W, Optional (1+ 1 redundant) power supply
|
|
Potencia disponible
|
|
Rated Steady-State Power: 700 W
|
| Requisitos de energía |
Input voltage 100 to 240 VAC, 50/60 Hz |
| Gestión de energía |
700 W, Optional (1+ 1 redundant) power supply |
| Dimensiones (Ancho x Alto x Largo) |
42.62 x 70.49 x 4.32 cm |
| Peso |
12470 g |
| Temperatura |
-40-70 °C |
| Humedad relativa |
5-95 % |
| Humedad relativa |
10-90 % |
| Alcance de temperatura operativa |
10 - 35 °C |
| Húmedad relativa |
10-90 % |
| Húmedad (en almacenaje) |
5-95 % |
| Cumplimiento de estándares del mercado |
ACPI 1.0b Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; PXE Support; USB 1.1 and 2.0 Compliant |
| Sistemas operativos compatibles |
Microsoft® Windows® 2000 Server; Microsoft® Windows® Server 2003; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; Solaris 10 32/64-bit; VMware Virtualization Software |
| Software de gestión remota |
Integrated Lights-Out (iLO 2) Management 2 |
|
Características de capacidad de gestión
|
|
HP Systems Insight Manager; SmartStart, ROM-Based Setup Utility (RBSU); Remote-Flash Redundant ROM; Integrated Management Log (IML); Server Health logging; Automatic Server Recovery-2 (ASR-2); System Insight Display (SID); Dynamic sector repairing and drive parameter tracking (with Smart Array controllers); Hot Spare Boot; Power Down Utility; Pre-Failure Warranty (covers processors, as well as SAS hard drives and memory)
|
|
Gestión de seguridad
|
|
Power-on password; Keyboard password; Diskette drive control; Diskette boot control; QuickLock, Network Server Mode; Removable CD and Diskette Drive Assembly; Serial interface control; Administrator's password; Disk configuration lock; Integrated Lights-Out has 12 customizable user accounts and SSL encryption; Integrated Lights-Out can be disabled via a Global Setting; iLO Advance Pack supports directory services integration and two-factor authentication
|
|
Tipo de chasis
|
|
Estante (1U)
|
| Posibilidades de almacenamiento interno |
Hot Plug Serial Attached SCSI (SAS): 876 GB SAS (6 x 146 GB SAS); Hot Plug Serial ATA (SATA): 720 GB SATA (6 x 120 GB SATA) |