IceCat.biz cool in catalogues.
Catálogo
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Más >> País Idioma: Español

Comenzar > servidores > HP 440912-425

ProLiant DL360 G5 Special Rack Server

Fabricante: HP
Código de producto: 440912-425
Código EAN/UPC: 0808736818063
Product family: %%family_name%%
Categoría: servidores 
En el mercado desde: 27 Jan 2007
Información modificada el: 30 Jun 2009 11:20:03
440912-425 HP
14k

Especificaciones
Alternativas
Opciones
Procesador
Velocidad de reloj 2000 MHz
Familia de procesador Intel Xeon X5335 Quad Core 2 GHz
Número de procesadores instalados 1 piezas
Actualización del procesador
Description of processor upgrades available for this product; including manufacturer; coined name; method where applicable; and optional phrase regarding future support
Up to 2 processors supported
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 5000P chipset
Bus del sistema 1333 MHz
Procesador múltiple
Description of the multi-processor capabilities of the product; including dual or quad support and relevant supporting technologies
Upgradeable to quad or dual processing; Future upgradeable to Xeon® Series 5300 Quad-Core, or 5100 Dual-Core processors
Memoria caché interna 8 MB (2 x 4 MB) (L2)
Accionamiento de disco
Controlador de subsistema de disco Performance Models: HP Smart Array P400i/256MB BBWC Controller (RAID 0/1/1+0/5/6) Available upgrades: 512MB memory battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6; Base Models: HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) Available upgrades: 512MB memory battery for battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6, or battery-backed write cache for RAID 0/1/1+0/5/6; Entry Models: HP Smart Array E200i/64MB Controller (RAID 0/1/1+0) Available upgrades: 128MB memory battery for battery-backed write cache (BBWC) module for RAID 0/1/1+0/5.
Tipo de disco duro No drives included; (4) drive bays active.; (6) bays supported with optional storage cable (PN 399546-B21)
Reguladores del almacenaje
Controlador de disco duro
Hard drive controller characteristics including type
HP Smart Array P400i/256MB BBWC Controller
Memoria
Memoria interna
Cantidad de memoria medida en Megabytes instalados en el sistema hardware
2048 MB
Memoria interna, máximo 32 GB
Tipo de memoria interna PC2-5300 Fully Buffered DIMMs (DDR2-667); 4:1 interleaving; memory mirroring; online spare
Ranuras de memoria
Number and type of memory expansion slots; including connector and memory module descriptions
8 DIMM slots
Ampliación de memoria 32 (8 x 4)
Impulsión óptica
Tipo de unidad óptica
Type of the optical drive
DVD-ROM/CD-RW Combo
Vídeo
Adaptador de memoria gráfica
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
32 MB
Adaptador gráfico ATI ES1000
Resolución de la tarjeta de vídeo del subsistema gráfico 1280 x 1024 x 16 M colors
RAM de vídeo
Video RAM installed in this configuration; expressed in bytes and type of memory
32 MB video standard
Vídeo, modo de resolución 1280 x 1024 x 16M colors
Red
Características de red Two Embedded NC373i Multifunction Gigabit Server Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI and RDMA through optional ProLiant Essentials Licensing Kits
Conectividad
Puertos de entrada y salida (E/S) Keyboard: 1; Mouse: 1; Serial: 1; Video: 1; USB 2.0 Ports: 2 rear, 1 front, 1 internal; Network RJ-45: 2; iLO 2 remote management port: 1
Ranuras de expansión Two PCI-Express expansion slots: (1) full-length, full-height slot; (1) low-profile slot; Front or rear accessible video port
Gerencia de la energía
Tipo de fuente de alimentación
State power supply (internal/external) type with which the product works
700 W, Optional (1+ 1 redundant) power supply
Potencia disponible
Power availability of the system; expressed in watts and type of current
Rated Steady-State Power: 700 W
Requisitos de energía Input voltage 100 to 240 VAC, 50/60 Hz
Gestión de energía 700 W, Optional (1+ 1 redundant) power supply
Peso y dimensiones
Dimensiones (Ancho x Alto x Largo) 42.62 x 70.49 x 4.32 cm
Peso 12470 g
Condiciones ambientales
Temperatura -40-70 °C
Humedad relativa 5-95 %
Humedad relativa 10-90 %
Alcance de temperatura operativa 10 - 35 °C
Húmedad relativa 10-90 %
Húmedad (en almacenaje) 5-95 %
Aprobaciones reguladoras
Cumplimiento de estándares del mercado ACPI 1.0b Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; PXE Support; USB 1.1 and 2.0 Compliant
Sistema operativo/software
Sistemas operativos compatibles Microsoft® Windows® 2000 Server; Microsoft® Windows® Server 2003; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; Solaris 10 32/64-bit; VMware Virtualization Software
Software de gestión remota Integrated Lights-Out (iLO 2) Management 2
Características de la gerencia
Características de capacidad de gestión
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version"
HP Systems Insight Manager; SmartStart, ROM-Based Setup Utility (RBSU); Remote-Flash Redundant ROM; Integrated Management Log (IML); Server Health logging; Automatic Server Recovery-2 (ASR-2); System Insight Display (SID); Dynamic sector repairing and drive parameter tracking (with Smart Array controllers); Hot Spare Boot; Power Down Utility; Pre-Failure Warranty (covers processors, as well as SAS hard drives and memory)
Gestión de seguridad
Description of security management characteristics of the product
Power-on password; Keyboard password; Diskette drive control; Diskette boot control; QuickLock, Network Server Mode; Removable CD and Diskette Drive Assembly; Serial interface control; Administrator's password; Disk configuration lock; Integrated Lights-Out has 12 customizable user accounts and SSL encryption; Integrated Lights-Out can be disabled via a Global Setting; iLO Advance Pack supports directory services integration and two-factor authentication
Detalles técnicos
Tipo de chasis
List of types of chassis available and their expandability if applicable.
Estante (1U)
Posibilidades de almacenamiento interno Hot Plug Serial Attached SCSI (SAS): 876 GB SAS (6 x 146 GB SAS); Hot Plug Serial ATA (SATA): 720 GB SATA (6 x 120 GB SATA)
Detalles técnicos
Montaje en bastidor
Description of racks mounting characteristics of the product; including by type; and descriptive phrase for each
The HP ProLiant DL360 quick deploy rail system provides tool-free support for racks with square or round mounting holes (including Compaq/HP 7000*, 9000, 10000 and HP series) with an adjustment range to fit a rack depth of 21.25" to 37.75".
Factor de forma
Description of characteristics; and/or size of the product; included by type.
1U
Tamaño 1.7 x 16.78 x 27.75 "
Emisiones de presión acústica
Level of sound pressure per ISO 9614-1; expressed in decibels
50 dB
Poder acústico de sonido
Level of sound power per ISO 9296; expressed in bels
6.6 B/A
Unidad de bahía 4 SFF HDD bays, optionally upgradeable to 6
Diskette drive
Características técnicas Processors: Up to (2) Quad-Core or Dual-Core Intel® Xeon® processor 5000 sequence; Up to (2) Quad-Core Intel Xeon processor 5300 sequence; Intel 5000P chipset supporting up to a 1333MHz front-side bus
Management: New Integrated Lights-Out 2 featuring Integrated Remote Console with KVM over IP performance over shared network access; HP Power Meter and Power Regulator for ProLiant, delivering integrated power monitoring and server level, policy based power management with industry leading energy efficiency and savings on system power and cooling costs; Convenient slide-out Systems Insight Display for quick and easy front view server diagnostics
Storage Controller: Performance Models: HP Smart Array P400i/256MB BBWC Controller (RAID 0/1/1+0/5/6) (512MB BBWC optional); Base Models: HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) (512MB BBWC optional); Entry Models: HP Smart Array E200i/64MB Controller (RAID 0/1/1+0) (128MB BBWC optional)
Internal Drive Support: Up to (6) small form factor (SFF) hot-plug drive bays; Slimline media bay supporting DVD, CD or Floppy drive
Redundancy: Multiple layers of fault tolerance through critical component redundancy (power supply and fan redundancy), mirrored memory, embedded RAID capability, and full-featured remote Lights-Out management
Expansion Slots: Two PCI-Express expansion slots: (1) full-length, full-height slot; (1) low-profile slot; Front or rear accessible video port
Network Controller: Two Embedded NC373i Multifunction Gigabit Server Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI and RDMA through optional ProLiant Essentials Licensing Kits
USB 2.0 Ports: 4 Total: (1) front, (1) internal and (2) rear accessible ports.
Form Factor: 1U Rack form factor (1.75"), less than 28 inches (70.5 cm) deep
Memory: Up to 32 GB of memory, supported by (8) slots of PC2-5300 Fully Buffered DIMMs (DDR2-667); 4:1 interleaving; memory mirroring; and online spare.
Altitud no operativa 9144 m
Funciones de protección de datos Advanced ECC; Mirrored Memory; Online Spare
Peso 37 lb
Maximum (all hard drives, power supplies, and processors installed)
Half-height bays quantity 1
Standard storage connection Hot plug SFF SAS; Hot plug SFF SATA
9 ofertas, desde 1108.93