IceCat.biz cool in catalogues.
Sök
 Netherlands Germany Spain United States Belgium UnitedKingdom Italy Denmark France Sweden Austria Switzerland China Ukraine India Russian Federation Finland Georgia Poland Czech Republic  Visa fler >> Land Språk: Svenska

Start > bärbara > HP FM593EA

Pavilion dv5-1020ea Entertainment Notebook PC

Märke: HP
Produktnummer: FM593EA
EAN/UPC kod: 0884420183211
Kategori: bärbara 
På marknaden sedan: 23 Okt 2008
Info uppdaterad: 06 Jan 2009 09:29:29
FM593EA HP
41k

Specifikationen
Alternatives
Option
Processor
Hastighet processorklockan 2000 MHz
Processorfamilj Intel® Core™2 Duo Processor P7350
Processorteknik Intel® Centrino® 2 processor technology
Intern cache (L2) 3 MB
Lagring
Total lagringskapacitet 250 GB
Hårddisk rotationshastighet 5400 RPM
Hårddiskkontroller SATA Hard Disk Drive
Display
Storlek (tum) 15.4 "
Upplösning 1280 x 800 pixels
Minne
Internminne 2048 MB
Minneslayout 2 x 1024 MB
Maximalt internminne < 8 GB DDR2
Lagringsmedia
Typ av minneskort 5-in-1 integrated Digital Media Reader for Secure Digital cards, MultiMedia cards, Memory Stick, Memory Stick Pro, or xD Picture cards
Grafikstyrenhet
Videokort egenskaper NVIDIA GeForce 9200M GS
Grafikminne
Video RAM Up to 1023 MB Total Available Graphics Memory with 256 MB dedicated
Optisk lagring
Optisk enhetstyp Lightscribe Super Multi DVD Writer (+/-R +/-RW) with Double Layer support
Lightscribe Create silkscreen-quality disc labels direct from your PC with LightScribe: Just burn, flip, burn.
Audio
Ljudsystem 3D Sound Blaster Pro compatible sound 16 bit integrated
Högtalartillverkare Altec Lansing
TV tuner
Fjärrkontroll
Tangentbord
Tangentbordstyp 101 key compatible
Nätverk
Nätverksegenskaper Integrated 10/100/1000 Gigabit Ethernet LAN
Trådlös kommunikation, teknologi Intel® PRO/Wireless 4965AGN Network Connection
Modemtyp 56K
Operativsystem/programvara
Rekommenderat operativsystem Genuine Windows Vista® Home Premium with Service Pack 1 (32-bit)
Medföljande programvara Recovery partition (including possibility to recover system, applications and drivers separately); Optional re-allocation of recovery partition; Recovery CD/DVD creation tool; Symantec™ Norton Internet Security™ 2008 (60 days live update); Notebook Help & Support
Microsoft® Internet Explorer; Windows Mail; Adobe® Reader
Operativsystem/programvara
Programvara för optisk enhet Windows Media Player ; Windows Photo Gallery ; DVD Play ; Windows Movie Maker, Windows DVD Maker ; Cyberlink DVD Suite ; Windows Media center, QuickPlay for Windows ; HP Total Care Advisor
Programvara - produktion Microsoft® Works and Microsoft® Office Home and Student 2007 60-Day Trial Version
Strömtillförsel
Batterityp 6-cell Lithium-Ion (Li-Ion) battery
Nätaggregatstyp 90W AC
Anslutningar
Video IN IEEE 1394 FireWire® Interface
Externa anslutningar 4 USB 2.0, 1 HDMI connector, 1 eSata connector, 1 VGA port, 1 RJ45 ethernet connector, 1 RJ11 modem connector, 2 headphones-out, 1 mic-in, 1 IEEE 1394, remote control infrared port , cable docking connector
Vikt & dimension
Vikt 2.65kg
Produktstorlek (B x D x H) 35.7 cm x 25.9 cm x 3.49 cm (min H) / 4.19 cm (max H)
Förpackningsstorlek 415 x 160 x345 mm
Vikt inkl. förpackning 4.65 kg
Tekniska data
Chassityp Max 1.0
Kontrolltyp SATA optical Drive
Pointing device Touch Pad with On/Off button and dedicated vertical and horizontal Scroll Up/Down pad, volume control, mute buttons, 1 Quick Launch Button
Expansionsplatser One ExpressCard/54 slot (also supports ExpressCard/34)
Hårddiskpartition up to 9 GB partition for system recovery