IceCat.biz cool in catalogues.
Sök
 Netherlands Germany Spain United States Belgium UnitedKingdom Italy Denmark France Sweden Austria Switzerland China Ukraine India Russian Federation Finland Georgia Poland Czech Republic  Visa fler >> Land Språk: Svenska

Start > tape arrays > HP AG724AM

StorageWorks 1/8 G2 Ultrium 920 Tape Autoloader

Märke: HP
Produktnummer: AG724AM
EAN/UPC kod: 0883585059904, 4948382482846
Kategori: tape arrays 
På marknaden sedan: 29 Mar 2007
Info uppdaterad: 06 Jan 2009 09:29:29
Guarantee: Standardgarantivillkor: 3 years next day hardware support
Designed for basic data protection, the HP StorageWorks 1/8 G2 Tape Autoloader provides cost-effective, easy-to-install unattended backup. In a rack or on a desktop, it provides up to 6.4TB of compressed storage capacity in a compact 1U form factor.
AG724AM HP
12k

Designed for basic data protection, the HP StorageWorks 1/8 G2 Tape Autoloader is the ideal entry-level automated backup solution that combines exceptional storage density and tape library features into the compact form of a tape autoloader. With compressed capacity (2:1) of up to 6.4TB using HP StorageWorks Ultrium 920 Tape Drive technology, the 1/8 G2 Tape Autoloader will provide cost-effective, ... Visa fler>>>

Specifikationen
Alternatives
Option
Tekniska data
Produktstorlek (B x D x H) 57.99 x 99.01 x 24.99 cm
Kapacitet vid datakomprimering 6400 GB
Vikt 15300 g
Chassityp 1U
Storlek 22.83 x 38.98 x 9.84 "
Patronhållare 8
Tekniska data
Kompression 800 - 6400 GB
Godkänd dataöverförings hastighet (komprimerad) 432 GB/hr
SCSI Controller Ultra320 LVD SCSI
Vikt 33.73 lb
Bandstation anslutning LTO-3 Ultrium 920
Diskenhet 1
62 erbjudanden, från 2513.79