IceCat.biz cool in catalogues.
Sök
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Visa fler >> Land Språk: Svenska

Start > disk arrays > HP AA986A

StorageWorks MSA 1500 Controller Shelf

Märke: HP
Produktnummer: AA986A
EAN/UPC kod: 829160184647, 4948382342263, 0808736751490, 0829160184647
Kategori: disk arrays 
På marknaden sedan: 02 Sep 2005
Info uppdaterad: 10 Nov 2008 13:29:47
Guarantee: Standardgarantivillkor: 3 years Limited Warranty for MSA1500cs, Fibre Channel Cables and SFP Transceivers; 3 years parts exchange; 1 year labor; 1 year on-site; next business day response
The HP StorageWorks 1500cs Modular Smart Array (MSA1500) is a 2 Gb Fibre Channel SAN attached 2U controller shelf that supports both SCSI and/or SATA disk enclosures.
AA986A HP
11k

The HP StorageWorks 1500cs Modular Smart Array (MSA1500) is a Fibre Channel storage area network (SAN) 2U controller shelf that connects to HP StorageWorks SCSI and/or Serial ATA (SATA) disk enclosures. Together they provide customers with a flexible low-cost, high capacity storage solution. The MSA1500cs has been designed as a hardware foundation for future solutions to ensure maximum investment ... Visa fler>>>

Specifikationen
Alternatives
Option
Lagring
Högsta kapacitet Up to 64 TB
Tekniska data
Medföljande programvara Array Configuration Utility; Selective Storage Presentation (SSP); Insight Manager (Not all operating systems allow use of all of these tools)
Kompatibla operativsystem Microsoft® Windows® Enterprise Edition 2003 (32 & 64-bit) R2; Microsoft® Windows® Standard Edition 2003 (32 & 64-bit) R2; Microsoft® Windows® 2000 Server Edition (32 & 64-bit); Microsoft® Windows® 2000 Advanced Server (sp4) (32 & 64-bit); HP-UX 11.11 and 11.23 (single controller in homogeneous environments only); Red Hat Linux Enterprise Advanced Server 2.1 and Enterprise Linux 3.0 (32 & 64-bit) & 4.0 (32-bit & 64-bit )SuSE Linux SLES8 and SLES9 (32 & 64-bit )Netware v5.1 and 6.5; SCO OpenServer 6.0.0, SCO UnixWare 7.1.3 and UnixWare 7.1.4 (single controller in 2-node homogeneous environments only).
Värdgränssnitt 2Gb/1Gb FC
Chassityp Rack (2U)
Överensstämmelse mot energiklassen English content not available to this product
Storlek 19.06 x 24.32 x 3.46 "
Lagringskapacitet 64 TB
Stödd HDD gränssnitt SCSI/SATA
Fuktighet (förvaring) 0-95 %
Intervall för relativ luftfuktighet 10-90 %
Antal enheter 56 SCSI drives, 96 SATA or mixed drives
Relativ fuktighet 10-90 %
Tekniska data
Tekniska egenskaper Ability to mix primary (SCSI) and near-online (SATA) storage behind the same SAN controller for easy to install tiered storage solutions.
RAID 6 with HP's Advanced Data Guarding technology (RAID ADG)) - Highest level of fault tolerance, allocates two sets of parity data across drives and allows simultaneous write operations, this level of fault tolerance can withstand two simultaneous drive failures without downtime or data loss.
Capability of building an enterprise-class SAN with SCSI reliability by attaching up to four MSA30 SCSI-drive enclosures for a native capacity of 16.8 TB (using 56 - 300 GB SCSI disks)
2 Gb/1 Gb Fibre connection to host - Supports both 1Gb, 2Gb and 4Gb Fibre Channel fabrics to ensure your investment in 1 Gb infrastructure is protected. Also works with the new 4Gb switches and HBAs at 2Gb speed.
High performance controller(s) built on DAS to SAN (DtS) architecture.
Scalable to eight SATA enclosures for a maximum of 64 TB or four SCSI enclosures for 16.8 TB of storage capacity with fou
Temperaturintervall (förvaring) -30-50 °C
Vikt inkl. förpackning 30840 g
Omgivningstemperatur vid drift 10 - 35 °C
Intern cache 256 MB, upgradeable to 512 MB
Vikt 55 lb
Klusterstöd Yes
Expansion beskrivning MSA30; MSA20
Stöd för Insight Manager Yes
Stöd för SAN-säkerhetskopiering Yes
Stöd för spegling Yes
Diskformat som stöds 3.5 in
Diskenhet 0 - 96
SCSI Controller 2Gb/1Gb Fibre Channel
Miljökrav
Non-operating relative humidity (non-condensing) 10-95 %
Vikt & dimension
Produktstorlek (B x D x H) 48.41 x 61.77 x 8.78 cm
Vikt 24940 g
Förpackningsstorlek 285.7 x 865.1 x 825.5 mm
53 erbjudanden, från 2219.00