IceCat.biz cool in catalogues.
Sök
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Visa fler >> Land Språk: Svenska

Start > servrar > HP 470064-612

ProLiant DL380 G5 Special Rack Server

Märke: HP
Produktnummer: 470064-612
EAN/UPC kod: 0883585716999, 883585716999
Product family: %%family_name%%
Kategori: servrar 
På marknaden sedan: 01 Feb 2008
Info uppdaterad: 27 Jun 2009 01:48:18
Guarantee: Service och supportalternativ: HP Care Pack services include coverage for the HP branded hardware options qualified for the server, purchased at the same time or afterward, internal to the enclosure, as well as 22" and smaller external monitors and tower UPS options up to 3kVA; these items will be covered at the same service level and for the same coverage period as the server. Coverage of UPS Battery is not included, standard warranty terms & conditions apply. For servers or storage systems installed within a rack, service also covers all HP qualified rack options installed within the same rack; - Enhanced Care: 4-Hour On-site Service, 7-Day x 24-Hour Coverage, 3 Years; -Continuance Care: 6-Hour Call to Repair, On-site Service, 7-Day x 24-Hour Coverage, 3 Years; -Total Care: Support Plus 24 - Onsite HW support 24x7, 4hr response and Microsoft O/S SW Tech support offsite, onsite at HP's discretion, 24x7 2hr response time incl. HP holidays; -Deployment Services: Installation & Start-Up of a ProLiant server and Microsoft or Linux O/S per the Customer Description and/or Data Sheet. To be delivered on a scheduled basis 8am-5pm, M-F, excl. HP holidays
Garanti: 3 year Parts, 3 year Labor, 3-year on-site support
HP ProLiant DL380 G5 Special Rack Server
470064-612 HP
92k

Specifikationen
Alternatives
Option
Processor
Hastighet processorklockan 2500 MHz
Processorfamilj Intel® Xeon® E5420 Quad Core Processor 2.50 GHz
Number of processors installed 1 styck
Processoruppgradering Upgradeable to 2 processors (8 cores)
Processor Intel Xeon Quad Core E5420
Processor busshastighet 1333 MHz
Kretsar Intel® 5000P
L2 cache 12 MB
Intern cache 12 MB (2 x 6 MB) Level 2 cache (5400 series); 8 MB (2 x 4 MB) Level 2 cache (5300 series); 6 MB (1 x 6 MB) Level 2 cache (5200 series)
12 MB (2 x 6 MB) Level 2 cache
Flera processorer Upgradeable to 2 processors (8 cores)
Lagring
Total lagringskapacitet 0 GB
Hot Swap (HS) hårddisk
Hårddisk gränssnitt Serial Attached SCSI (SAS)
Hårddisk typ No hard disk drive in standard configuration
Lagringskontroll
RAID nivåer 0, 1, 1+0, 5
Hårddiskkontroller HP Smart Array P400/256MB Controller (RAID 0/1/1+0/5)
RAID kontrollertyp Smart Array P400
Minne
Internminne 2 GB (2 x 1 GB) Standard Memory
Maximalt internminne 64 GB
Typ av internminne PC2-5300 Fully Buffered DIMMs (DDR2-667) with 4:1 and 2:1 interleaving available (interleaving requires identical DIMMs)
Minnesplatser 8 DIMM slots
Minnesuppgradering 32 (8 x 4)
Optisk lagring
Optisk enhetstyp DVD-RW
Grafikstyrenhet
Maximalt minne på grafikkort 32 MB
Video adapter ATI ES1000
Videokort egenskaper Integrated ATI ES1000
1280 x 1024 x 16 M color
Video RAM 32 MB SDRAM Video Memory
Upplösning videomode 16 bit color: maximum resolution of 1600 x 1200; 32 bit color: maximum resolution of 1280 x 1024 pixels
Nätverk
Nätverksegenskaper Two embedded NC373i Multifunction Gigabit Network Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI through an optional Licensing Kit
Anslutningar
Antal PS/2 portar 2
Kvalitet på VGA (D-Sub) porten 2
Antalet Ethernet (RJ-45) anslutningar 2
Seriella portar 1
Antalet USB 2.0 anslutningar 4
Externa anslutningar Serial - 1; Pointing Device (Mouse) - 1; Graphics - 1; Keyboard - 1; VGA - 2 (1 front, 1 back); Network RJ-45 - 2; iLO 2 remote management port - 1; USB 2.0 ports - 5 (2 front, 2 back, 1 internal)
Expansionsplatser 4x PCI-Express, optional mixed PCI-X / PCI-Express configurations available
Strömtillförsel
Redundant power supply (RPS) support
Nätaggregatstyp 800 Watt, CE Mark Compliant; Optional Hot Plug AC Redundant Power Supply; Optional 48 Volt DC Power Supply Kit (Factory integration not available)
Tillgänglig effekt 800/850/1000 W
Strömförsörjning 800 Watt, CE Mark Compliant; Optional Hot Plug AC Redundant Power Supply; Optional 48 Volt DC Power Supply Kit (Factory integration not available)
100 to 132 VAC, 200 to 240 VAC; 50/60 Hz
Strömförsörjning 800 W
Vikt & dimension
Produktstorlek (B x D x H) 44.54 x 66.07 x 8.59 cm
Vikt 20410 g
Djup 660.7 mm
Höjd 85.9 mm
Produktbredd 445.4 mm
Miljökrav
Temperaturintervall (förvaring) -30-60 °C
Intervall för relativ luftfuktighet 10-90 %
Omgivningstemperatur vid drift 10 - 35 °C
Fuktighet (förvaring) 5-95 %
Altitud vid drift 3050 m
Certifikat
Kompatibelt med ACPI 2.0 Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; USB 2.0 Support
Operativsystem/programvara
Kompatibla operativsystem Microsoft® Windows® Server 2000; Microsoft® Windows® Small Business Server 2003 R2; Microsoft® Windows® Server 2003; Microsoft® Windows® Server 2008; Microsoft® Windows® Server 2008 Hyper-V; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; SCO OpenServer; SCO UnixWare; VMware; Citrix XenServer
Management features
Funktioner för hanterbarhet HP Systems Insight Manager; SmartStart; Management Agent; Redundant ROM; Remote Flash ROM; ROM-Based Setup Utility (RBSU); Integrated Management Log; Automatic Server Recovery (ASR); Dynamic Sector Repairing (with Smart Array controller); Drive Parameter Tracking (with Smart Array controller); Hot Spare Boot; Pre-Failure Warranty (covers processors, SAS hard drives and memory)
Management features
Säkerhetshantering Power-on password; Keyboard password; Diskette drive control; Diskette boot control; QuickLock, Network Server Mode; Parallel and serial interface control; Administrator's password
Tekniska data
Chassityp Rack (2U)
Intern masslagringsenhet 2.0 TB SATA; 1.168 TB SAS (with optional hard drives)
Rackmontering The HP ProLiant DL380 quick deploy rail system provides tool-free support for racks with square or round mounting holes (including Compaq/HP 7000, 9000, 10000 and HP series), with an adjustment range of 24" - 36". The ambidextrous cable management arm can be mounted on either the left or right side for improved cable management.
Ljudtryck 44 dB
Ljudeffekt 6.1 B(A)
Non-operating altitude 9144 m
Diskette drive type None Standard
Tillgänglig processorkärna Quad
Styrgränssnitt 8 small form factor (SFF) hot-plug drive bays to support Serial-attached SCSI (SAS) and Serial ATA (SATA) drives
Tekniska egenskaper Memory: up to 64 GB PC2-5300 Fully Buffered DIMMs (DDR2-667) with 4:1 and 2:1 interleaving available, online spare and mirrored memory capabilities.
Integrated Hypervisors (Optional): VMware 3i virtualization technology; Citrix XenServer virtualization technology
Internal Drive Support: (8) small form factor (SFF) hot-plug drive bays to support Serial-attached SCSI (SAS) and Serial ATA (SATA) drives; Slimline media bay supporting DVD, CD or Floppy drive
Redundancy: Fully redundant hot plug fans (N+1); Hot plug power supply with optional redundancy (Included in Performance models); Management: HP Insight Control Environment server management software; Integrated Lights-Out 2 featuring Integrated Remote Console with KVM over IP performance over shared network access
Storage Controller: Performance Models: HP Smart Array P400/512MB BBWC Controller (RAID 0/1/1+0/5/6); High Efficiency and Base Models: HP Smart Array P400/256MB Controller (RAID 0/1/1+0/5); Entry Models: HP Smart Array E200/64MB Controller (RAID 0/1/1+0)
Processors: -Dual-Core and Quad-Core Intel® Xeon® processors for blazing performance; systems support up to 2 processors (2 processors standard on all Performance models); -Preconfigured Performance models save valuable deployment time at a discounted bundle price; -Intel® 5000P chipset
Expansion Slots: Four available PCI-Express slots, optional mixed PCI-X / PCI-Express configurations available
USB Ports: -USB 2.0 support; -5 total ports: (2) ports up front; (2) ports in back; (1) port internal
Network Controller: Two embedded NC373i Multifunction Gigabit Network Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI through an optional Licensing Kit
61 erbjudanden, från 1298.00