IceCat.biz cool in catalogues.
Sök
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Visa fler >> Land Språk: Svenska

Start > servrar > HP 459586-425

ProLiant DL380 G5 Intel® Xeon® E5405 Quad Core Processor 2 GHz 12MB 2GB 1P SAP400 DVD-RW Rack Server

Märke: HP
Produktnummer: 459586-425
EAN/UPC kod: 0883585462506
Kategori: servrar 
På marknaden sedan: 29 Nov 2007
Info uppdaterad: 20 Nov 2008 21:29:38
Guarantee: Standardgarantivillkor: 3 year Parts, 3 year Labor, 3-year on-site support
Introducing the latest Dual-Core Intel Xeon processors on the HP ProLiant DL380 G5 server, for improved flexibility, enhanced multi-tasking capabilities and improved performance for your most demanding applications and virtualization projects.
459586-425 HP
22k

The HP ProLiant DL380, the world's largest selling server, delivers on its history of design excellence with enterprise-class uptime and manageability, proven 2-socket Intel Xeon performance, and 2U density for a variety of rack deployments and applications.

Specifikationen
Alternatives
Option
Processor
Hastighet processorklockan 2000 MHz
Processorfamilj Intel® Xeon® E5405 Quad Core Processor 2 GHz
Number of processors installed 1 pcs
Processoruppgradering Upgradeable to 2 processors (8 cores)
Processor Quad-Core Intel® Xeon® Processor X5470 (3.33 GHz, 1333MHz FSB, 120W)
Quad-Core Intel® Xeon® Processor X5460 (3.16 GHz, 1333MHz FSB, 120W)
Quad-Core Intel® Xeon® Processor X5450 (3.00 GHz, 1333MHz FSB, 120W)
Quad-Core Intel® Xeon® Processor E5450 (3.00 GHz, 1333MHz FSB, 80W)
Quad-Core Intel® Xeon® Processor E5440 (2.83 GHz, 1333MHz FSB, 80W)
Quad-Core Intel® Xeon® Processor E5430 (2.66 GHz, 1333MHz FSB, 80W)
Quad-Core Intel® Xeon® Processor L5430 (2.66 GHz, 1333MHz FSB, 50W)
Quad-Core Intel® Xeon® Processor E5420 (2.50 GHz, 1333MHz FSB, 80W)
Quad-Core Intel® Xeon® Processor L5420 (2.50 GHz, 1333MHz FSB, 50W)
Quad-Core Intel® Xeon® Processor E5410 (2.33 GHz, 1333MHz FSB, 80W)
Quad-Core Intel® Xeon® Processor L5410 (2.33 GHz, 1333MHz FSB, 50W)
Quad-Core Intel® Xeon® Processor E5405 (2.00 GHz, 1333MHz FSB, 80W)
Quad-Core Intel® Xeon® Processor X5365 (3.00 GHz, 1333MHz FSB, 120W)
Quad-Core Intel® Xeon® Processor X5355 (2.66 GHz, 1333MHz FSB, 120W)
Quad-Core Intel® Xeon® Processor E534
Kretsar Intel® 5000P
Processor busshastighet 1333 MHz
Flera processorer Upgradeable to 2 processors (8 cores)
Intern cache 12 MB (2 x 6 MB) Level 2 cache
Lagring
Disk subsystem controller Performance Models: HP Smart Array P400/512MB BBWC Controller (RAID 0/1/1+0/5/6); Base Models: HP Smart Array P400/256MB Controller (RAID 0/1/1+0/5) Available upgrades: 512MB battery-backed write cache (BBWC) or standalone battery for RAID 0/1/1+0/5/6; Entry Models: HP Smart Array E200/64MB Controller (RAID 0/1/1+0) Available upgrades: 128MB battery-backed write cache (BBWC) for RAID 0/1/1+0/5
Hårddisk typ No hard disk drive in standard configuration
Lagringskontroll
Hårddiskkontroller HP Smart Array P400/256MB BBWC Controller (RAID 0/1/1+0/5)
Minne
Internminne 2 GB (2 x 1 GB) Standard Memory
Maximalt internminne 64 GB
Typ av internminne PC2-5300 Fully Buffered DIMMs (DDR2-667) with 4:1 and 2:1 interleaving available (interleaving requires identical DIMMs)
Minnesplatser 8 DIMM slots
Minnesuppgradering 32 (8 x 4)
Optisk lagring
Optisk enhetstyp DVD-RW
Grafikstyrenhet
Maximalt minne på grafikkort 32 MB
Video adapter ATI ES1000
Grafikkort upplösning 1280 x 1024 x 16 M color
Video RAM 32 MB SDRAM Video Memory
Upplösning videomode 16 bit color: maximum resolution of 1600 x 1200; 32 bit color: maximum resolution of 1280 x 1024 pixels
Nätverk
Nätverksegenskaper Two embedded NC373i Multifunction Gigabit Network Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI through an optional Licensing Kit
Anslutningar
Externa anslutningar Serial - 1; Pointing Device (Mouse) - 1; Graphics - 1; Keyboard - 1; VGA - 2 (1 front, 1 back); Network RJ-45 - 2; iLO 2 remote management port - 1; USB 2.0 ports - 5 (2 front, 2 back, 1 internal)
Expansionsplatser 4x PCI-Express, optional mixed PCI-X / PCI-Express configurations available
Strömtillförsel
Nätaggregatstyp 800 Watt, CE Mark Compliant (Hot Plug AC Redundant Power Supply)
Tillgänglig effekt 800/850/1000 W
Strömförsörjning 100 to 132 VAC, 200 to 240 VAC; 50/60 Hz
Energistandard 800 Watt, CE Mark Compliant (Hot Plug AC Redundant Power Supply)
Vikt & dimension
Produktstorlek (B x D x H) 44.54 x 66.07 x 8.59 cm
Vikt 20410 g
Miljökrav
Temperaturintervall (förvaring) -30-60 °C
Non-operating relative humidity (non-condensing) 5-95 %
Intervall för relativ luftfuktighet 10-90 %
Omgivningstemperatur vid drift 10 - 35 °C
Relativ fuktighet 10-90 %
Fuktighet (förvaring) 5-95 %
Altitud vid drift 3050 m
Certifikat
Kompatibelt med ACPI 2.0 Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; USB 2.0 Support
Operativsystem/programvara
Kompatibla operativsystem Microsoft® Windows® Server 2000; Microsoft® Windows® Server 2003; Microsoft® Windows® Small Business Server 2003, R2; Microsoft® Windows® Server 2008; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; SCO UnixWare, OpenServer; Citrix XenServer virtualization software; VMware Virtualization Software; Solaris 10 32/64-bit
Programvara för fjärradministration Integrated Lights-Out 2
Management features
Funktioner för hanterbarhet HP Systems Insight Manager; SmartStart; Management Agent; Redundant ROM; Remote Flash ROM; ROM-Based Setup Utility (RBSU); Integrated Management Log; Automatic Server Recovery (ASR); Dynamic Sector Repairing (with Smart Array controller); Drive Parameter Tracking (with Smart Array controller); Hot Spare Boot; Pre-Failure Warranty (covers processors, SAS hard drives and memory)
Säkerhetshantering Power-on password; Keyboard password; Diskette drive control; Diskette boot control; QuickLock, Network Server Mode; Parallel and serial interface control; Administrator's password
Tekniska data
Chassityp Rack (2U)
Intern masslagringsenhet Hot Plug SAS: 1.168 TB (8 x 146 GB) with standard internal hot plug SFF SAS drive cage
Rackmontering The HP ProLiant DL380 quick deploy rail system provides tool-free support for racks with square or round mounting holes (including Compaq/HP 7000, 9000, 10000 and HP series), with an adjustment range of 24" - 36". The ambidextrous cable management arm can be mounted on either the left or right side for improved cable management.
Formfaktor 2U
Storlek 3.38 x 17.54 x 26.01 "
Ljudtryck 44 dB
Ljudeffekt 6.1 B(A)
Styrgränssnitt 8 small form factor (SFF) hot-plug drive bays to support Serial-attached SCSI (SAS) and Serial ATA (SATA) drives
Diskette drive type None Standard
Tekniska egenskaper Storage Controller: Performance Models: HP Smart Array P400/512MB BBWC Controller (RAID 0/1/1+0/5/6); High Efficiency and Base Models: HP Smart Array P400/256MB Controller (RAID 0/1/1+0/5); Entry Models: HP Smart Array E200/64MB Controller (RAID 0/1/1+0)
Storage Controller: -Performance Models: Smart Array P400 Controller with 512MB battery-backed write cache (RAID 0/1/1+0/5/6); -Base Models: Smart Array P400 Controller with 256MB cache (RAID 0/1/1+0/5); -Entry Models: Smart Array E200 Controller with 64MB cache (RAID 0/1/1+0)
Network Controller: Two embedded NC373i Multifunction Gigabit Network Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI through an optional Licensing Kit
Expansion Slots: Four available PCI-Express slots, optional mixed PCI-X / PCI-Express configurations available
Memory: up to 64 GB PC2-5300 Fully Buffered DIMMs (DDR2-667) with 4:1 and 2:1 interleaving available, online spare and mirrored memory capabilities.
Internal Drive Support: (8) small form factor (SFF
Non-operating altitude 9144 m
Tillgänglig processorkärna Quad
UNSPSC Kod 43211501
Dataskyddsfunktioner Advanced ECC; Mirrored Memory; Online Spare
Vikt 60 lb
Maximum (all hard drives, power supply, and processor installed)
Half-height bays quantity 1
Standard storage connection Hot plug 2.5-inch SAS; Hot plug 2.5-inch SATA
Diskenhet 8
46 erbjudanden, från 810.85