IceCat.biz cool in catalogues.
Sök
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Visa fler >> Land Språk: Svenska

Start > servrar > HP 458236-425

ProLiant DL360 G5 Intel® Xeon® E5405 Quad Core Processor 2 GHz 12MB 2GB 1P SAP400 CD-RW/DVD-ROM Combo Rack Server

Märke: HP
Produktnummer: 458236-425
EAN/UPC kod: 0883585421954
Kategori: servrar 
På marknaden sedan: 29 Nov 2007
Info uppdaterad: 29 Nov 2008 06:59:32
Guarantee: Standardgarantivillkor: 3 year Parts, 3 year Labor, 3-year on-site support
Combining concentrated 1U compute power, integrated Lights-Out management, and essential fault tolerance, the DL360 is optimized for space constrained data center installations.
458236-425 HP
3k

Combining concentrated 1U compute power, integrated Lights-Out management, and essential fault tolerance, the DL360 is optimized for space constrained installations. Quad-core and Dual-core Xeon processors, DDR2 Fully Buffered DIMMs, Serial Attached SCSI (SAS) and PCI Express technology provide a high performance system ideal for the full range of scale out applications. What's more, the DL360 G5 ... Visa fler>>>

Specifikationen
Alternatives
Option
Processor
Hastighet processorklockan 2000 MHz
Processorfamilj Intel® Xeon® E5405 Quad Core Processor 2 GHz
Number of processors installed 1 pcs
Processoruppgradering Up to 2 processors supported
Processor Intel® Xeon®
Kretsar Intel® 5000P chipset
Processor busshastighet 1333
1066/1333 MHz Front Side Bus
Kompatibla processorer Quad-Core Intel® Xeon® Processor X5460 (3.16 GHz, 120 Watts, 1333 Front Side Bus (FSB)); Quad-Core Intel® Xeon® Processor X5450 (3.0 GHz, 120 Watts, 1333 FSB); Quad-Core Intel® Xeon® Processor E5450 (3.00 GHz, 80 Watts, 1333 FSB); Quad-Core Intel® Xeon®
L2 cache 12 MB
Intern cache 12 MB (2 x 6 MB) Level 2 cache
12MB (2 x 6MB) Level 2 cache (5400 sequence); 8MB (2 x 4MB) Level 2 cache (5300 sequence); 6MB (1x 6MB) Level 2 cache (5200 sequence); 4MB (1 x 4MB) Level 2 cache (5100 sequence); 4MB (2 x 2MB) Level 2 cache (5000 sequence)
Flera processorer Upgradeable to quad or dual processing; Future upgradeable to Xeon® Series 5400/5300 Quad-Core, or 5200/5100 Dual-Core processors
Lagring
Disk subsystem controller Performance Models: HP Smart Array P400i/256MB BBWC Controller (RAID 0/1/1+0/5/6) Available upgrades: 512MB memory battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6; Base Models: HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) Available
Hårddisk typ No hard disk drive in standard configuration
Lagringskontroll
Hårddiskkontroller HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) 512MB BBWC or BBWC optional upgrades
RAID nivåer 0, 1, 1+0, 5
Minne
Internminne 2 GB (2 x 1 GB) Standard Memory
Typ av internminne PC2-5300 Fully Buffered DIMMs (DDR2-667); 4:1 interleaving; memory mirroring; online spare
Maximalt internminne 32 GB
Minnesplatser 8 DIMM slots
Minneslayout 2 x 1024 MB
Minnesuppgradering 32 (8 x 4)
Optisk lagring
Optisk enhetstyp CD-RW/DVD-ROM Combo
Optional DVD-ROM, DVD/CD-RW Combo (standard in performance models), DVD-RW, or Slimline floppy drive
Grafikstyrenhet
Maximalt minne på grafikkort 32 MB
Video adapter ATI ES1000
Grafikkort upplösning 1280 x 1024 x 16 M colors
Video RAM 32 MB video standard
Upplösning videomode 16 bit color: maximum resolution of 1600 x 1200; 32 bit color: maximum resolution of 1280 x 1024 pixels
Videokort egenskaper Integrated ATI ES1000
1280 x 1024 x 16 M colors
Nätverk
Nätverksegenskaper Two embedded NC373i Multifunction Gigabit Network Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI through an optional Licensing Kit
Anslutningar
Antal PS/2 portar 2
Kvalitet på VGA (D-Sub) porten 1
Antalet Ethernet (RJ-45) anslutningar 2
Seriella portar 1
Antalet USB 2.0 anslutningar 3
Externa anslutningar Keyboard: 1; Mouse: 1; Serial: 1; Video: 1; USB 2.0 Ports:4 total - 2 rear, 1 front, 1 internal; Network RJ-45: 2; iLO 2 remote management port: 1
Keyboard: 1; Mouse: 1; Serial: 1; Video: 1; USB 2.0 Ports: 2 rear, 1 front, 1 internal; Network RJ-45: 2; iL
Expansionsplatser Two PCI-Express expansion slots: (1) full-length, full-height slot; (1) low-profile slot; Front or rear accessible video port
Strömtillförsel
Nätaggregatstyp 700 W, Optional (1+ 1 redundant) power supply
Tillgänglig effekt Rated Steady-State Power: 700 W
Strömförsörjning 90 - 132 VAC, 180 - 264 VAC; 47 to 63 Hz
Energistandard 700 W, Optional (1+ 1 redundant) power supply
Strömförsörjning 700 W
Vikt & dimension
Produktstorlek (B x D x H) 42.62 x 70.49 x 4.32 cm
Vikt 12470 g
Miljökrav
Temperaturintervall (förvaring) -30-60 °C
Non-operating relative humidity (non-condensing) 5-95 %
Intervall för relativ luftfuktighet 10-90 %
Omgivningstemperatur vid drift 10-35 °C
Relativ fuktighet 10-90 %
Fuktighet (förvaring) 5-95 %
Miljökrav
Altitud vid drift 3,050 m
Certifikat
Kompatibelt med ACPI 1.0b Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; PXE Support; USB 1.1 and 2.0 Compliant
Operativsystem/programvara
Kompatibla operativsystem Microsoft® Windows® 2000 Server; Microsoft® Windows® 2003 Server; Microsoft® Windows® Small Business Server 2003/R2; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; SCO UnixWare, OpenServer; VMware Virtualization Software; Solaris
Programvara för fjärradministration Integrated Lights-Out (iLO 2) Management 2
Management features
Funktioner för hanterbarhet HP Systems Insight Manager; SmartStart, ROM-Based Setup Utility (RBSU); Remote-Flash Redundant ROM; Integrated Management Log (IML); Server Health logging; Automatic Server Recovery-2 (ASR-2); System Insight Display (SID); Dynamic sector repairing and dri
Säkerhetshantering Power-on password; Keyboard password; Diskette drive control; Diskette boot control; QuickLock, Network Server Mode; Removable CD and Diskette Drive Assembly; Serial interface control; Administrator's password; Disk configuration lock; Integrated Lights-O
Tekniska data
Chassityp Rack (1U)
Intern masslagringsenhet Hot Plug Serial Attached SCSI (SAS): 876 GB SAS (6 x 146 GB SAS); Hot Plug Serial ATA (SATA): 720 GB SATA (6 x 120 GB SATA)
Rackmontering The HP ProLiant DL360 quick deploy rail system provides tool-free support for racks with square or round mounting holes (including Compaq/HP 7000*, 9000, 10000 and HP series) with an adjustment range to fit a rack depth of 21.25" to 37.75".
Formfaktor 1U
Storlek 1.7 x 16.78 x 27.75 "
Ljudtryck 50 dB(A)
Ljudeffekt 6.6 B/A
Styrgränssnitt Up to 6 SAS/SATA hot plug drive bays
Diskette drive type
Tekniska egenskaper Storage Controller: Performance Models: HP Smart Array P400i/256MB BBWC Controller (RAID 0/1/1+0/5/6) (512MB BBWC optional); Base Models: HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) (512MB BBWC optional); Entry Models: HP Smart Array E200i/64MB
Non-operating altitude 9144 m
Tillgänglig processorkärna Quad
Dual or Quad
UNSPSC Kod 43211501
Half-height bays quantity 1
Dataskyddsfunktioner Advanced ECC; Mirrored Memory; Online Spare
Vikt 37 lb
Maximum (all hard drives, power supplies, and processors installed)
Standard storage connection Hot plug SFF SAS; Hot plug SFF SATA
Diskenhet 6
27 erbjudanden, från 977.53