| Hastighet processorklockan |
2330 MHz |
| Processorfamilj |
Intel® Xeon® 3065 Dual Core Processor 2.33 GHz |
| Number of processors installed |
1 processor |
| Processor |
Intel® Xeon®; Intel® Pentium®; Intel® Celeron® |
| Kretsar |
Intel® 3200 Chipset |
| Processor busshastighet |
1333 1333/1066/800 MHz Front Side Bus |
| Kompatibla processorer |
Quad-Core Intel® Xeon® 3220 (2.40 GHz, 1066 FSB,8M); Quad-Core Intel® Xeon® 3210 (2.13 GHz, 1066 FSB,8M); Dual-Core Intel® Xeon® 3075 (2.66 GHz, 1333 FSB, 4M); Dual-Core Intel® Xeon® 3065 (2.33 GHz, 1333 FSB, 4M); Dual-Core Intel® Core 2 E4400 (1.80 GHz, |
| L2 cache |
4 MB |
| Intern cache |
1 x 4 MB Level 2 cache 1 x 8 MB Level 2 cache (Xeon 3200 sequence); 1 x 4 MB Level 2 cache (Xeon 3000 sequence); 1 x 2 MB Level 2 cache (Core 2 4000 sequence); 1 x 1 MB Level 2 cache (Pentium 2100 sequence); 512 KB Level 2 cache (Celeron D) |
| Antalet installerade hårddiskar |
1 |
| Hårddisk rotationshastighet |
7200 7,200 rpm Drive (SATA models); 15,000 rpm Drive (SAS models) |
| Hårddiskkapacitet |
250 GB |
| Hårddisk gränssnitt |
Serial ATA |
| Hårddisk storlek |
3.5 " |
| Disk subsystem controller |
SATA Models: Integrated 6 port SATA controller with embedded RAID (4 available for Hard Disks); SAS Models: HP SC40Ge Host Bus Adapter with RAID 0, 1, 1+0 support |
| Hårddisk typ |
250 GB SATA Non Hot Plug 3.5" Hard Drive |
| Hårddiskkontroller |
HP Embedded 6 Port SATA Controller with embedded RAID (4 ports for HDD) |
| Internminne |
1 GB (1 x 1 GB) Standard Memory |
| Typ av internminne |
PC2-6400 unbuffered DDR2 ECC 800MHz |
| Maximalt internminne |
8 GB |
| Minnesplatser |
4 DIMM slots |
| ECC |
 |
| Minneslayout |
1 x 1024 MB |
| Optisk enhetstyp |
DVD-RW SATA DVD-ROM Drive |
| Maximalt minne på grafikkort |
8 MB |
| Video adapter |
Integrated Graphics Controller |
| Video RAM |
8 MB SDRAM Video Memory |
| Upplösning videomode |
1600 x 1200 x 16 Bit Colors |
| Videokort egenskaper |
Integrated Graphics Controller |
| Nätverksegenskaper |
Embedded NC105i PCIe Gigabit Server Adapter |
| Antal PS/2 portar |
2 |
| Kvalitet på VGA (D-Sub) porten |
1 |
| Antalet Ethernet (RJ-45) anslutningar |
1 |
| Seriella portar |
1 |
| Antalet USB 2.0 anslutningar |
6 |
| Externa anslutningar |
Parallel - 0; Serial - 1; Pointing Device (Mouse, PS2) - 1; Graphics - 1; Keyboard (PS2) - 1; USB - 8 total (4 rear, 2 front panel, 2 internal (one for USB Tape connectivity)); Network RJ-45 (Ethernet) - 1; Management: Optional Lights-Out 100c Remote Mana |
| Expansionsplatser |
Expansion Slots: Slot 1: 32-bit/33MHz PCI at 3.3V slot; Slot 2, 3: PCI-Express x8 connector with x1 link; Slot 4: PCI-Express X8 connector with x8 link |
| Nätaggregatstyp |
365 Watts Power Supply |
| Tillgänglig effekt |
365 Watts (at 100 VAC), 365 Watts (at 200 VAC) |
| Strömförsörjning |
90 to 132 VAC, 180 to 264 VAC; 47 to 63 Hz |
| Energistandard |
365 Watts Power Supply |
| Strömförsörjning |
365 W |
| Produktstorlek (B x D x H) |
17.5 x 42.6 x 36.7 cm |
| Vikt |
10.8 kg |
| Djup |
426 mm |
| Höjd |
367 mm |
| Produktbredd |
175 mm |