IceCat.biz cool in catalogues.
Sök
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Visa fler >> Land Språk: Svenska

Start > servrar > HP 445433-421

ProLiant DL320 G5p 3075 2.66GHz Dual Core 1GB Rack Server

Märke: HP
Produktnummer: 445433-421
EAN/UPC kod: 0883585032068, 883585032068
Product family: %%family_name%%
Kategori: servrar 
På marknaden sedan: 17 Nov 2007
Info uppdaterad: 30 Jun 2009 11:20:03
Guarantee: Service och supportalternativ: Recommended Service - simplify ProLiant solution implementation, maintenance, and management: Support - 3 Year 9x5 Next Business Day coverage, excluding HP holidays only; Deployment Service - HW Installation only; Enhanced Service - optimize service level to increase IT performance and availability: Support - 3 Year 13x5 Same Business Day, 4-Hour response coverage only; Deployment Service - Installation and Start up only
Garanti: 3 year Parts, 1 year Labor, 1-year on-site support
HP ProLiant DL320 G5p Intel Xeon 3075 2.66GHz Dual Core 20Watts 1333FSB Processor 1GB Memory Rack Server
445433-421 HP
11k

Specifikationen
Alternatives
Option
Processor
Hastighet processorklockan 2660 MHz
Processorfamilj Intel® Xeon® 3075 Dual Core Processor 2.66 GHz
Number of processors installed 1 styck
Processor Intel® Xeon® 3075
Processor busshastighet 1333 MHz
Kretsar Intel® 3210 Chipset
L2 cache 4 MB
Multi core type Dual
Intern cache 12 MB L2 Cache (X3370, X3360 and X3350 series); 8 MB L2 Cache (X3220 and X3210 series); 6 MB L2 Cache (X3330, X3320, E3120 and E3110 series); 4 MB Level 2 cache (3075 and 3065 series); 2 MB Level 2 cache (E4600 and E4400 series); 1 MB Level 2 cache (E2160 series); 512 KB Level 2 cache (440 and 420 series)
4 MB Level 2 cache
Lagring
Total lagringskapacitet 0 GB
Hot Swap (HS) hårddisk
Hårddisk gränssnitt SAS & SATA
Hårddisk typ No hard drive in standard configuration
Lagringskontroll
Disk Array Controller Intel® 82801IR
Hårddiskkontroller Intel® 82801IR Integrated Serial ATA Host Controller
Minne
Internminne 1024 MB
Maximalt internminne 8 GB
Typ av internminne PC2-6400 (800MHz) Unbuffered ECC DDR2 SDRAM Interleaving optional (Enabled when DIMMs populated in pairs)
Minnesplatser 4 DIMM slots
Optisk lagring
Optisk enhetstyp Optional
Grafikstyrenhet
Maximalt minne på grafikkort 32 MB
Video adapter ATI ES1000
Video RAM 32 MB SDRAM Video Memory
Upplösning videomode 16 bit color: maximum resolution of 1600 x 1200; 32 bit color: maximum resolution of 1280 x 1024 pixels
Videokort egenskaper Integrated ATI ES1000
Nätverk
Nätverksegenskaper Embedded NC326i Dual Port Gigabit Server Adapter
Anslutningar
Antal PS/2 portar 2
Kvalitet på VGA (D-Sub) porten 1
Antalet Ethernet (RJ-45) anslutningar 2
Seriella portar 1
Antalet USB 2.0 anslutningar 5
Externa anslutningar Serial - 1; USB 2.0 - 5 (2 front, 1 internal, 2 rear); Graphics - 1 (rear); Keyboard - 1; Mouse - 1; Network RJ-45 - 2 (NIC 1 shared iLO 2 port); iLO 2 remote management port - 1 (optional)
Expansionsplatser Two total slots: (1) Full length PCI Express x8 slot (x8 connector); Can be replaced with a full-length 64-bit /133MHz PCI-X slot; (1) Half-length, low-profile PCI Express x1 slot (x8 connector)
Expansionsplatser
PCI Express x8 slots 2
Strömtillförsel
Redundant power supply (RPS) support
Nätaggregatstyp Auto-sensing 400-Watt PFC Power Supply, CE Mark Compliant
Tillgänglig effekt 400 Watts (at 100 VAC), 400 Watts (at 200 VAC)
Strömförsörjning Auto-sensing 400-Watt PFC Power Supply, CE Mark Compliant
90 - 132 VAC, 180 - 264 VAC; 47 to 63 Hz
Vikt & dimension
Produktstorlek (B x D x H) 44.80 x 68.19 x 4.32 cm
Vikt 11790 g
Djup 681.9 mm
Höjd 43.2 mm
Produktbredd 448 mm
Miljökrav
Temperaturintervall (förvaring) -30-60 °C
Non-operating relative humidity (non-condensing) 5 - 95 %
Intervall för relativ luftfuktighet 10-90 %
Omgivningstemperatur vid drift 10 - 35 °C
Fuktighet (förvaring) 5-95 %
Relativ fuktighet 10 - 90 %
Altitud vid drift 3050 m
Certifikat
Kompatibelt med ACPI 2.0; PCI 3.0 Compliant; PXE Support; WOL Support; Microsoft® Logo certifications; USB 2.0; IPMI 2.0
Operativsystem/programvara
Kompatibla operativsystem Microsoft® Windows® Server 2003 (web, standard, and enterprise editions; standard and enterprise editions for 64-bit extensions); Microsoft® Windows® Small Business Server 2003, R2; Microsoft® Windows® Server 2008; Red Hat Enterprise Linux; SUSE Linux Enterprise Server
Management features
Funktioner för hanterbarhet Automatic Server Recovery (ASR); iLO 2 Advanced Pack (optional); HP Systems Insight Manager; Integrated Management Log; Drive Parameter Tracking (with Smart Array Controllers); Dynamic Sector Repairing (with Smart Array Controllers); Pre-Failure Warranty (covers processors, SAS hard drives, and memory); BIOS Serial Console; Front and Rear Unit ID (UID) button/LED
Management features
Säkerhetshantering Power-on password; Keyboard password; USB Port control; Removable optical drive assembly (optional); Removable DVD-ROM Drive Assembly (optional); Dedicated iLO2 port (optional); Administrator's password
Tekniska data
Chassityp Rack (1U)
Intern masslagringsenhet SAS: 4.0 TB maximum; SATA: 4.0 TB maximum
Ljudtryck 52.07 dB(A)
Ljudeffekt 6.30 B(A)
Styrgränssnitt Up to 4 3.5" LFF SATA (with Optional 4 HDD cage upgrade kit)
Tekniska egenskaper Memory: Supports up to 8 GB of PC2-6400 (800 MHz) Unbuffered DDR2 ECC SDRAM Memory; 4 DIMM sockets
Deployment/Serviceability: Customer Self Repair (CSR): HP products are designed with many CSR parts to minimize repair time and allow for greater flexibility in performing defective parts replacement; Fixed, mounting rails included with all models
Internal Drive Support: Up to four 3.5" (Large Form Factor) SATA or SAS hard drives; Two drive cage standard. Optional 4 HDD cage upgrade kit; SAS drives require optional SAS Host Bus Adapter (HBA); Optional hot plug hard drive configuration; oInternal storage capacity of up to 4TB (4 x 1TB SATA hard drives) with optional 4HDD cage; Optional DVD, DVD Combo or DVD-RW drive (depending on 2 or 4 HDD model)
Form Factor: 1U (1.70" / 4.32 cm) Rack Mount Chassis; 26.85" (68.20 cm) Deep
Storage Controller: 4 Port SATA Controller with RAID 0/1 support
Processor: Quad-Core Intel® Xeon® 3300 processor sequence; Quad-Core Intel® Xeon® 3200 processor sequence; Dual-Core Intel® Xeon® 3100 processor sequence; Dual-Core Intel® Xeon® 3000 processor sequence; Dual-Core Intel® Core™2 E4600 processor; Dual-Core Intel® Pentium® E2160 processor; Single-Core Intel® Celeron® 440 and 420 processors; Intel® 3210 Chipset with up to 1333MHz Front Side Bus (FSB)
Expansion Slots: Two total slots: (1) Full length PCI Express x8 slot (x8 connector); Can be replaced with a full-length 64-bit /133MHz PCI-X slot; (1) Half-length, low-profile PCI Express x1 slot (x8 connector); USB 2.0 Ports: Up to 5 Total: (2) front; (1) internal (optional); (2) rear accessible ports; Internal USB port (optional) for flexible storage, security, or USB drive key deployment
Management: HP Insight Control Environment server management software; Integrated Lights-Out 2 featuring Integrated Remote Console with KVM over IP performance over shared network access; HP ProLiant Essentials Foundation Pack, including HP Systems Insight Manager and SmartStart; Front Panel status LEDs including system health and UID
Network Controller: Embedded NC326i Dual Port Gigabit Server Adapter
Non-operating altitude 9144 m
Tillgänglig processorkärna Dual
80 erbjudanden, från €658.10