| Prosessorhastighet |
2000 MHz |
| Prosessorfamilie |
Intel Xeon X5335 Quad Core 2 GHz |
| Antall installerte prosessorer |
1 pcs |
| Prosessoroppdatering |
Up to 2 processors supported |
| Brikkesett |
Intel® 5000P chipset |
| Prosessor forsidebuss |
1333 MHz |
| Flere prosessorer |
Upgradeable to quad or dual processing; Future upgradeable to Xeon® Series 5300 Quad-Core, or 5100 Dual-Core processors |
| Intern cache |
8 (2 4) (L2) |
| Disksystemkontroller |
Performance Models: HP Smart Array P400i/256MB BBWC Controller (RAID 0/1/1+0/5/6) Available upgrades: 512MB memory battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6; Base Models: HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) Available upgrades: 512MB memory battery for battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6, or battery-backed write cache for RAID 0/1/1+0/5/6; Entry Models: HP Smart Array E200i/64MB Controller (RAID 0/1/1+0) Available upgrades: 128MB memory battery for battery-backed write cache (BBWC) module for RAID 0/1/1+0/5. |
| Intern harddisk |
No drives included; (4) drive bays active.; (6) bays supported with optional storage cable (PN 399546-B21) |
| Harddiskkontroller |
HP Smart Array P400i/256MB BBWC Controller |
| Internminne |
2048 MB |
| Maksimalt minne |
32 GB |
| Intern minnetype |
PC2-5300 Fully Buffered DIMMs (DDR2-667); 4:1 interleaving; memory mirroring; online spare |
| Minnespor |
8 DIMM slots |
| Minneoppgradering |
32 (8 x 4) |
| Optisk stasjonstype |
DVD-ROM/CD-RW Combo |
| Grafikksystemets skjermkortminne |
32 MB |
| Videokontakter |
ATI ES1000 |
| Grafisk skjermkort |
1280 x 1024 x 16 M colors |
| Skjermminne |
32 MB video standard |
| Beskrivelse av skjermoppløsninger |
1280 x 1024 x 16M colors |
| Nettverksgrensesnitt |
Two Embedded NC373i Multifunction Gigabit Server Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI and RDMA through optional ProLiant Essentials Licensing Kits |
| Eksterne I/O-porter |
Keyboard: 1; Mouse: 1; Serial: 1; Video: 1; USB 2.0 Ports: 2 rear, 1 front, 1 internal; Network RJ-45: 2; iLO 2 remote management port: 1 |
| Utvidelsesspor |
Two PCI-Express expansion slots: (1) full-length, full-height slot; (1) low-profile slot; Front or rear accessible video port |
| Type strømforsyning |
700 W, Optional (1+ 1 redundant) power supply |
| Strømtilgjengelighet |
Rated Steady-State Power: 700 W |
| Krav til strømforsyning |
Input voltage 100 to 240 VAC, 50/60 Hz |
| Strømfunksjoner |
700 W, Optional (1+ 1 redundant) power supply |
| Fysiske mål (B x D x H) |
42.62 x 70.49 x 4.32 cm |
| Vekt |
12470 g |
| Oppbevaringstemperaturomåde (Celsius) |
-40-70 °C |
| Luftfuktighet, uvirksom |
5-95 % |
| Luftfuktighetsområde ved drift |
10-90 % |
| Driftstemperaturområde |
10 - 35 °C |
| Luftfuktighetsområde ved drift |
10-90 % |
| Luftfuktighet, uvirksom |
5-95 % |
| Samsvar med industristandarder |
ACPI 1.0b Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; PXE Support; USB 1.1 and 2.0 Compliant |
| Kompatible operativsystemer |
Microsoft® Windows® 2000 Server; Microsoft® Windows® Server 2003; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; Solaris 10 32/64-bit; VMware Virtualization Software |
| Fjernadministrasjonsprogramvare |
Integrated Lights-Out (iLO 2) Management 2 |
| Administrasjonsfunksjoner |
HP Systems Insight Manager; SmartStart, ROM-Based Setup Utility (RBSU); Remote-Flash Redundant ROM; Integrated Management Log (IML); Server Health logging; Automatic Server Recovery-2 (ASR-2); System Insight Display (SID); Dynamic sector repairing and drive parameter tracking (with Smart Array controllers); Hot Spare Boot; Power Down Utility; Pre-Failure Warranty (covers processors, as well as SAS hard drives and memory) |