IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Norway  Meer >> Land Taal: Nederlands

Start > tape drives > HP AE374AT

StorageWorks DAT 72 Internal Tape Drive

Merk: HP
Artikelcode: AE374AT
EAN/UPC-nummer: 0882780365384, 2001160804000
Categorie: tape drives 
Release date: 01 Dec 2005
Info aangepast op: 21 Nov 2008 09:04:29
Garantie: Standaard garantieverklaring: 3-year, next-day, parts exchange, limited warranty
The industry leading HP StorageWorks DAT 72 SCSI Tape Drive provides an optimum balance of dependable backup capacity and low cost of ownership for small and medium businesses, remote offices, and workgroups.
AE374AT HP
3k

The industry leading HP StorageWorks DAT 72 SCSI Tape Drive provides an optimum balance of dependable backup capacity and low cost of ownership for small and medium businesses, remote offices, and workgroups. The DAT 72 delivers a capacity of 72 GB on a single data cartridge and a transfer rate of 23 GB/hr (assuming a 2:1 compression ratio). This drive reads and writes DAT 72, DDS-4, and DDS-3 formats, ... Meer>>>

Specs
Alternatieven
Opties
Opslagmedia
Standaardcapaciteit 36 GB
Capaciteit met compressie 72 GB
Standaardcapaciteit 36 GB
Geheugen
Drive, omvang buffer 8 MB
Data-uitwisseling
Overdrachtssnelheid (burst) 6.4 MB/s asynchronous; 40 MB/s synchronous; 160 MB/s synchronous (SCSI-3 only)
Dataoverdrachtssnelheid (sustained met compressie) 6.4 MB/s
Sustained data transfer rate (native) 3.2 MB/s
Zoektijd 68 seconds
Data-overdrachtssnelheid Native: 3.2 MB/s; Compressed: 6.4 MB/s
Technische details
Intern
Soort DDS
Compressieratio 2:1
Data-opslagformaten Partial response maximum likelihood (PRML)
Soort apparaat DDS format DAT Gen-5
Montage External and Internal for rack-mount solutions
Registratietechnologie DAT 72, DDS-4, DDS-3 (ANSI/ISO/ECMA); 4 mm Helical Scan
Hot-plug ondersteuning Yes
Niet-gedetecteerd foutpercentage 1 x 10(17) bits read
Registratietechnologie DAT 72, DDS-4, DDS-3 (ANSI/ISO/ECMA); 4 mm Helical Scan
Eén druk op de knop herstelfunctie Yes
Upgrademogelijkheden HP StorageWorks Library and Tape Tools (L&TT) enables firmware downloads
Technische details
Technische details Reliable: Long track record of proven reliability so customers can rest assured that their data is protected Cost effective: Inexpensive media contributes to an exceptionally low-cost backup solution and low cost of ongoing ownership Plug-and-play: Available with native USB 2.0 interface, allowing the hardware to go from box to backup in less than 60 seconds; Connecting a tape drive has never been easier Easy-to-use: Supports HP StorageWorks One-Button Disaster Recovery (OBDR), enabling complete system recovery at the touch of a button. It's simply the easiest way to restore data in the event of a disaster Low-maintenance: Automatic head cleaning system reduces the need for cleaning Well-connected: Compatible with all leading operating systems, backup software and servers Manageable: Includes HP StorageWorks Library and Tape Tools, which provide superior management capabilities that make the drives easy to install, use and support Future-proof: Investment protection from the tape technology with an illustrious past and a solid road map for future development Open standard: Based on industry-standard DDS technology, which delivers the competitive benefits of an open format Complete-solution: Comes complete with media, and a fully functional in-box backup solution that includes disaster recovery capabilities
Verbindingsmogelijkheden
Aansluitingen 68-pin wide HD LVD
Soort serieële aansluiting SCSI-2: Wide Ultra2 SCSI (LVD); SCSI-3: SCSI-3 Ultra 160
Soort SCSI controller SCSI-2: Wide Ultra2 SCSI (LVD); SCSI-3: SCSI-3 Ultra 160
Gewicht en omvang
Afmetingen B x D x H 15.0 x 15.8 x 4.1 cm
Gewicht 1000 g
Type behuizing Half-height 5¼ inches
Kleur
Kleur Carbon
Besturingssysteem/software
Gebundelde software HP StorageWorks Library and Tape Tools
Eisen aan de omgeving
Temperatuur bij opslag -40 - 70 °C
Relatieve luchtvochtigheid bij opslag (geen condensering) 5% to 95%
Temperatuur, in bedrijf 5° to 40° C
Relatieve luchtvochtigheid, in bedrijf 20 to 80 %
Relatieve luchtvochtigheid 20% to 80%
Luchtvochtigheid bij opslag 5-95 %
Duurzaamheid
Gemiddelde levensduur 125,000 hours at 100% duty cycle
Minimale systeemeisen
Compatibele besturingssystemen Microsoft® Windows®, Novell NetWare, HP-UX, Linux (various distributions), HP Tru64, HP OVMS, IBM AIX, Sun Solaris, and other operating systems
Verpakking
Afmetingen verpakking (B x D x H) 24.1 x 24.1 x 22.9 cm
Gewicht pakket 2.7 kg
82 aanbiedingen, vanaf 301.43