| Velocità processore |
3000 MHz |
| Processor front side bus |
1333 MHz |
| Numero di processori installati |
1 pcs |
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Intel® X38 Express
|
| Famiglia processore |
Intel® Core™2 Duo E8400 processor |
|
Capacità memoria incorporata
|
|
The amount of memory measured in megabytes installed in the system's hardware
2 x 1024 DDR2 MB
|
| Massima memoria interna |
8 GB |
| Tipo memoria |
DDR-2 667 or 800 MHz ECC unbuffered |
|
Slot memoria
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
4 DIMM slots
|
| Aggiornamento memoria |
8 GB |
| Velocità di rotazione hard disk |
7200 RPM |
|
Controller hard disk
|
|
Hard drive controller characteristics including type
SATA 3GB/s NCQ
|
| Tipo hard disk |
250 GB |
| Adattatore grafico |
Professional 2D: NVIDIA Quadro NVS 290 (256 MB, up to two cards), NVIDIA Quadro NVS 440; Entry 3D: NVIDIA Quadro FX 370 (256 MB, up to two cards), NVIDIA Quadro FX 570 (256 MB, up to two cards); Mid-range 3D: NVIDIA Quadro FX 1700 (512 MB,up to two cards), ATI FireGL V5600 (512 MB, up to two cards); High-end 3D: NVIDIA Quadro FX 3500 (256 MB); NVIDIA Quadro FX 4600 (768 MB). All cards are optional and are all PCI Express. |
|
Tipo drive ottico
|
|
Type of the optical drive
DVD±RW
|
| Sistema audio |
Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music |
| Audio incluso |
Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music |
| Particolarità networking |
Integrated Broadcom 5755 Netxtreme Gigabit PCIe LAN, optional Broadcom 5751 Netxtreme Gigabit PCIe |
| Sistema operativo incluso |
Genuine Windows Vista® Business with downgrade to Windows XP Professional custom installed |
| Altitudine di non-funzionamento |
9100 m |
| Altitudine di funzionamento |
3000 m |
| Range di umidità di funzionamento |
8-85 % |
|
| Intervallo di temperatura di funzionamento |
5 - 35 °C |
| Intervallo di temperatura |
-40-60 °C |
| Umidità |
8-90 % |
|
Conformità classe di efficienza
|
|
A list of regulatory agency standards with which the product complies; pertaining to energy efficiency
80% efficient power supply
|
| Alimentazione |
475 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient |
| Peso |
19000 g |
| Dimensioni (LxPxA) |
16.8 x 45.6 x 45.0 cm |
|
Tipi di chassis
|
|
List of types of chassis available and their expandability if applicable.
Convertible minitower, rack-mountable
|
| Lettore dischetti |
 |
| Cache external |
6 MB L2 |
| Dispositivo di puntatura |
HP USB Laser Mouse |
| Porte I/O |
Front: headphone, microphone, 2 USB 2.0 and 1 optional IEEE 1394A; Rear: 7 USB 2.0, 1 external SATA, 1 standard serial port, 1 parallel port, 2 PS/2 keyboard and mouse, 1 RJ-45 to integrated Gigabit LAN, audio In, audio Out, microphone; 2 USB 2.0 (internal) |
| Drive bay |
3 external 5.25" bays and 1 external 3.5" bay for optional floppy drive 2 internal 3.5" bays |
| Slot espansione |
7 slots: 2 PCI Express (x16) Graphics slots, 1 PCI Express (x16 mechanically, x4 electrically), 1 PCI Express (x1) and 3 full-length legacy PCI slots |
|
Descrizione gestione di sicurezza
|
|
Description of security management characteristics of the product
HP Solenoid Hood Lock/Sensor Kit, Kensington Security Cable & Lock
|
| Tipo tastiera |
HP PS/2 Standard Keyboard |
|