Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Celeron M 560
Processor front side bus
533 MHz
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Mobile Intel GL960
L2 cache
1 MB
Disk drive
Capacità hard disk
120 GB
Velocità di rotazione hard disk
5400 RPM
Display
Dim. diagonale schermo (pollici)
15.4 "
Schermo
WXGA TFT LCD
Risoluzione
Resolution of the display for the system
1280 x 800 Pixels
Memoria
Capacità memoria incorporata
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Slot memoria
Number and type of memory expansion slots; including connector and memory module descriptions
2 SODIMM
Tipo memoria interna
DDR2 SDRAM
Struttura memoria
Describe how memory is plugged on the motherboard
1 x 1024 MB
Massima memoria interna
4 GB
Aggiornamento memoria
4 GB
Supporti media
Tipi schede di memoria
SD
Lettore di schede intetgrato
Video
Adattatore grafico
Intel GMA X3100
Massima memorio adattatore grafico
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
384 MB
Drive ottico
Tipo drive ottico
Type of the optical drive
DVD±RW DL
Lightscribe
Create silkscreen-quality disc labels direct from your PC with LightScribe: Just burn, flip, burn.
Audio
Microfono incorporato
Sistema audio
High Definition Audio
Macchina fotografica
Fotocamera integrata
Networking
Modem interno
Particolarità networking
Ethernet/Fast Ethernet
Networking
Tecnologia wireless
IEEE 802.11b/g
Velocità modem
56 Kbit/s
Versione Bluetooth
2.0+EDR
Bluetooth
Sistema operativo/software
Sistema operativo incluso
Windows Vista Home Basic Edition
Gestione energetica
Tecnologia batteria
Lithium-Ion
Connettività
Slot ExpressCard
Quantità porte VGA (D-Sub)
1
Quantità porte Ethernet LAN (RJ-45)
1
Porta uscita TV
Description of TV Out port
Quantità porte USB 2.0
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.