| Schermo |
QVGA TFT, Transflective TFT QVGA, 64K color (65,536 colors) 16-bit with LED backlight with power save mode; Resolution (W x H): 240 x 320 |
| Dim. diagonale schermo (pollici) |
3.5 " |
| Dispositivo di puntatura |
Touch Screen and Stylus |
|
Capacità memoria incorporata
|
|
The amount of memory measured in megabytes installed in the system's hardware
128 MB
|
|
Slot memoria
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
SD Slot: supports 1-bit SDIO and 4-bit SD/MMC type memory standard
|
| Tipo memoria interna |
128 MB total memory (64 MB ROM and 64 MB SDRAM), up to 65 MB user available memory including 31 MB iPAQ File Store |
| Velocità processore |
312 MHz |
| Famiglia processore |
Intel PXA 270 |
|
Processore
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel® PXA270 Processor 312 MHz
|
| Ahead Nero Suite 6 |
HP exclusive applications: HP ProtectTools secured by CREDANT Technologies, iPAQ Wireless, HP Profiles, HP Mobile Printing, Bluetooth Manager, iPAQ File Store, iPAQ Backup, HP Photosmart Premiere for Pocket PC Operating system applications: Calendar, Contacts, Tasks, Voice Recorder, Notes, Pocket Word, Pocket Excel, Pocket Internet Explorer, Windows Media Player 9, Inbox, File Explorer, Infrared Beaming Microsoft Windows Mobile 2003 Second Edition Software |
| Tipo modem |
 |
| Tecnologia wireless |
Serial IR, Integrated Bluetooth® wireless technology |
| Tipo tastiera |
BT Foldable |
| Sistema audio |
Integrated microphone, receiver, speaker and one 3.5 mm stereo headphone jack, MP3 stereo (through headphone jack) |
| Audio incluso |
Integrated microphone, receiver, speaker and one 3.5 mm stereo headphone jack, MP3 stereo (through headphone jack) |
| Risoluzione modalità video |
240 x 320 (W x H), 64K colour (65,536 colours) 16-bit |
|
Descrizione gestione di sicurezza
|
|
Description of security management characteristics of the product
HP ProtectTools secured by CREDANT Technologies; (Note: Requires Bluetooth enabled mobile, separately purchased wireless carrier/Internet service plan(s) and supporting IT infrastructure)
|
| Porte I/O |
USB synchronization cable |
|
| Ergonomica |
4 programmable application quick-launch buttons, 5-way navigation button, rechargeable/removable battery, touch-sensitive display for stylus or fingertip, voice record button, microphone and speaker; rubber sides for comfortable grip |
| Intervallo di temperatura |
-20-60 °C |
| Range di umidità di funzionamento |
< 90 % |
| Intervallo di temperatura di funzionamento |
0 - 40 °C |
| Tipo alimentazione |
AC Input: 100~240V, 50/60Hz, 0.3A max; Output DC: 5V, 2A |
| Alimentazione |
AC Power AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 0.3 A max; Output Voltage: 5Vdc (typical), Output Current: 2A (typical) |
| Alimentazione |
Battery: removable/rechargeable 920 mAh Lithium-Ion (user changeable), optional extended 1440 mAh AC PowerAC Input: 100~240 Vac, 50/60 Hz, AC Input current: 0.3 A max; Output Voltage: 5Vdc (typical), Output Current: 2A (typical) |
| Peso |
164.4 g |
| Dimensioni (LxPxA) |
7.7 x 1.6 x 11.9 cm |
| Slot espansione |
SD Slot: supports 1-bit SDIO and 4-bit SD/MMC type memory standard, CF Slot: integrated Compact Flash Type II |
|