IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > multifunctionals > HP Q8330B#BFA

Photosmart C5280 All-in-One Printer, Scanner, Copier

Brand: HP
Product code: Q8330B#BFA
EAN/UPC code:
Product family: %%family_name%%
Category: multifunctionals 
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a facsimile function. So effectively it's copier, but one that has the scanning and printing functions available seperately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Release date: 16 May 2007
Info modified on: 23 Jun 2009 13:31:57
Warranty: Warranty: Standard one-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Print lab-quality photos, laser-quality documents, web pages, even directly onto CD/DVD discs[p1]. Get photos without a PC using the memory card slots and 6.1cm display. Make beautiful photo reprints with one-touch copying or easy scanning.
Q8330B#BFA HP
19k

Product demo
HP Photosmart C5280

Enjoy real flexibility with an all-in-one that does just about everything. Print lab-quality photos and laser-quality documents, even directly onto CD/DVD[p1]. Get perfect web pages too – no cut-off edges – with HP Smart Web Printing[p2]. Print without a PC – just pop in your camera’s memory card, choose your photos on the 6.1 cm colour display and print. Remove red-eye and get quick copies ... More>>>

Specs
Alternatives
Options
Print quality
Print quality (colour, best quality)
The best print quality for color printing in dots per inch. Manufacturers are optimizing often with software the print quality.
4800 x 1200 DPI
Print quality (black, best quality)
Best print quality with black inkt cartridges. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
1200 DPI
Print quality (black, draft quality) 300 x 300 DPI
Print quality (black, normal quality) 600 x 600 DPI
Print speed
Print speed (black, normal quality, A4)
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
8.2 ppm
Print speed (colour, normal quality, A4) 5.4 ppm
Print speed (colour, draft quality, A4) 24 ppm
Print speed (black, best quality, A4) Up to 2.1 ppm
Print speed (black, draft quality, A4) Up to 32 ppm
Print speed (colour photo, best quality)
Rate of 4 x 6-inch color photograph output at the best-quality setting, expressed in pages per minute or seconds
As fast as 27 sec
Print speed (colour photo, draft quality)
Rate of 4 x 6-inch colour photograph output at the draft-quality (also called 'Econofast' or 'Fast draft') setting, expressed in minutes or seconds
As fast as 26 sec
Print speed (colour photo, normal quality)
Rate of 4 x 6-inch colour photograph output at the normal setting, expressed in pages per minutes or seconds
As fast as 27 sec
Print speed (black, fast normal quality, A4) 11 ppm
Print speed (colour, fast normal quality, A4) 7.2 ppm
Print speed (colour photo, draft quality) on photo paper 27s
Print technology
Print technology
Indicates the method used to print by this product
Inkjet
Number of print cartridges 4 (1 each black, tri-color, optional photo, optional gray photo)
Printing colours
6
Black, cyan, magenta, yellow (optional: light cyan, light magenta, light gray, dark gray)
Print head 4 (1 each black, tri-color, optional photo, optional gray photo)
Compatible ink types, supplies Dye-based (colour), pigment-based (black)
Duplex print options
Description of available duplex options
None (not supported)
Standard printer languages
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is even a complete programming language.
HP PCL 3 GUI
Scanning
Maximum scan size 215 x 297 mm
Colour scanning
Indicates whether this product scans in colour
Yes
Colour depth 48-bit
Scan speed
Description of the speed at which this product can accomplish a specific scanning task including rate, media type, and target application
10 x 15 cm colour photo into Microsoft® Word: less than 21 sec; OCR a full page of text into Microsoft® Word: less than 16 sec; preview: less than 12 sec (Scan speeds vary according to complexity of the document)
Scan type
Indicates the type of scanner this product is
Flatbed
Gray scale levels 256 levels of grey
Enhanced scan resolution 19200 DPI
Optical scanning resolution 4800 DPI
Hardware scan resolution Up to 4800 x 4800 dpi
Scan technology
Indicates the technology used to scan by this product
CIS
Scan speed (4x6, colour photo) < 21 sec
Copying
Copy resolution (black text) 1200 x 1200 DPI
Copy speed (normal quality, black, A4) Up to 7.0 cpm
Colour copy capability Yes
Copy speed (normal quality, colour, A4) Up to 5.4 cpm
Maximum copy speed (black, A4) 32 cpm
Copy resolution (colour text and graphics)
Output resolution for colour text and/or graphics, expressed in dots per inch
Up to 4800 x 1200 optimised dpi
Copy speed (best quality, black, A4) Up to 0.9 cpm
Copy speed (best quality, colour, A4) Up to 0.9 cpm
Maximum number of copies 50 copies
Maximum copy speed (colour, A4) 24 cpm
Copier resize 50 to 400%
Copy resolution (black graphics) Up to 4800 x 1200 dpi
Copier settings
List of settings available for the copier function on All-in-One products; do not include the percentage range for reduction/enlargement
Stand-alone copying: Actual size, Fit to page, Custom
Paper handling
Media types supported Paper (plain, inkjet, photo), envelopes, labels, cards (index, greeting), CD/DVDs
Maximum input capacity for cards 25
Paper handling standard/input
List of the standard input paper handling options available with this product
125-sheet input tray, 20-sheet photo tray
Paper handling standard/output
List of the standard output paper handling options available with this product
50-sheet output tray
Envelope feeder
Indicates whether this feature is available on this product and its capacity
No
Recommended media weight 60 to 90 g/m2 g/m²
Media handling Sheetfed
Maximum paper trays 2
Output capacity
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays
Up to 50 sheets
Standard output capacity 50 sheets
Standard output capacity for transparancies Up to 25 sheets
Standard output capacity for envelopes 15 sheets
Standard output capacity for cards 25
Input capacity
Maximum input capacity Up to 125 (standard input tray), up to 20 (photo tray)
Standard input trays 2
Auto document feeder capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
Standard input capacity 125 sheets
Maximum input capacity for envelopes Up to 15
Maximum input capacity for transparencies 25 sheets
Maximum input capacity for 10 x 15 cm photographs 20 sheets
Input capacity for envelopes (primary tray) Up to 15 envelopes
Maximum input capacity for labels Up to 25 sheets
Standard input capacity for cards Up to 25 cards
Standard input capacity for transparencies Up to 25 sheets
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
6.1 cm LCD (color graphics)
Memory
Maximum internal memory Integrated memory
Media formats
Standard media sizes A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), DL (110 x 220 mm), C6 (114 x 162 mm), A6 (105 x 148 mm), 300 x 100 mm, 130 x 180 mm, 100 x 150 mm (with or without tear-off/cut-off tab), CD/DVD
Custom media sizes Tray 1: 76 x 127 to 215 x 610 mm, Tray 2: 130 x 180 mm
Tray 1: 76 x 127 to 215 x 610 mm; Tray 2: 130 x 180 mm
System requirements
Minimum system requirements Windows® 2000 (SP3 or higher) or Windows XP Home and Windows XP Professional: Microsoft® Internet Explorer 6, Intel Pentium II, Celeron or compatible processor, 233 MHZ or higher, 128 MB RAM, 1 GB hard disk space, CD-ROM, USB port; Windows Vista® Ready: Microsoft® Internet Explorer, 800 MHZ 32 or 64-bit processor, 512 MB RAM, 1 GB hard disk space, CD-ROM, USB Port. With Windows 2000, some features may not be available
Windows® 2000 (SP3 or higher) or Windows XP Home and Windows XP Professional: Microsoft® Internet Explorer 6, Intel Pentium II, Celeron or compatible processor, 233 MHZ or higher, 128 MB RAM, 1 GB hard disk space, CD-ROM, USB port; Windows Vista™ Ready: Microsoft® Internet Explorer, 800 MHZ 32 or 64-bit processor, 512 MB RAM, 1 GB hard disk space, CD-ROM, USB Port. With Windows 2000, some features may not be available.
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows® 2000 (SP3), Windows® XP Home, Windows® XP Professional, Windows Vista™ Ready; Mac OS X v10.3.9, Mac OS X v10.4. With Windows 2000, some features may not be available.
Minimum system requirements for Macintosh Mac OS X v 10.3.9, 10.4, 10.5; Power PC G3, G4, G5 or Intel® Core™ processor; 128 MB RAM, 200 MB available hard disk space, CD ROM; USB port
Networking
Network ready
Indicates whether the product is network ready out of the box
Wireless technology Not applicable
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes (memory cards)
PictBridge No
I/O ports
An interface on a device to which you can connect another device.
1 Hi-Speed USB - compatible with USB 2.0 specifications, 4 memory card slots
Energy management
Acoustic power emissions
Level of sound power per ISO 9296; expressed in bels
7 B(A) (printing at 18.1 ppm/copying at 15.9 ppm)
Energy Star certified No
Power requirements Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
28.3 watts maximum, 11.7 watts maximum (active/printing), 3.8 watts maximum (ready), 2.9 watts maximum (sleep), 0.8 watts maximum (off)
3.8 watts (ready)
Power consumption (PowerSave) 2.9 watts
Power consumption (off) 0.8 watts
Power consumption (standby) 11.7 watts
Environmental conditions
Operating relative humidity range 20-80 %
Recommended humidity operating range
Recommended range of relative humidity; non-condensing; within which the product can operate
25 to 75% RH
Recommended operating temperature range (T-T) 15-35 °C
Storage temperature range (T-T) -40 - 60 °C
Storage relative humidity range 10-90 %
Operating temperature range (T-T) 5 - 40 °C
Environmental conditions
Operating temperature range (T-T) 59 - 95
41 - 104 °F
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
452 x 387 x 237 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
7130 g
Media weights by paper path Tray 1: A4 (60 to 90 g/m²), HP envelopes (60 to 90 g/m²), HP cards (up to 200 g/m²), HP photo paper (up to 280 g/m²), Tray 2: HP 13 x 18 cm photo paper (up to 280 g/m²)
Tray 1: A4 (60 to 90 g/m²), HP envelopes (60 to 90 g/m²), HP cards (up to 200 g/m²), HP photo paper (up to 280 g/m²); Tray 2: HP 13 x 18 cm photo paper (up to 280 g/m²)
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeter
452 x 546 x 446 mm
Storage media
Compatible memory cards CompactFlash, xD, Secure Digital/MultimediaCard, SDHC, HDMMC, MMCPlus, Memory Stick, Memory Stick Pro, Memory Stick Duo, Memory Stick Pro Duo, Mini SD (with adapter), SDmicro (with adapter), MMCMobile (with adapter), MS micro (with adapter)
Packaging data
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
494 x 283 x 441 mm
Package weight 8870 g
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeter.
1219 x 1016 x 2332 mm
Pallet weight
The load (weight) a pallet can take. Sometimes the value for a Euro pallet (EU) is added, or a country-specific pallet.
376 kg
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet
40 pcs
Security
Electromagnetic compatibility
List of countries and their respective regulatory agency standards with which the product complies
CISPR 22:1997 + A1:2000 + A2:2002 / EN 55022:1998 + A1:2000 + A2:2003,CISPR 24:1997 + A1:2001 + A2:2002 / EN 55024:1998 + A1:2001 + A2:2003, IEC 61000-3-2:2000 + A1:2001 + A2:2004 / EN 61000-3-2:2000 + A2:2005, IEC 61000-3-3:1994 + A1:2001 / EN 61000-3-3:1995 + A1:2001, FCC CFR 47 Part 15 / ICES-003, Issue 4, GB9254-1998, GB17625.1-2003
Safety
List of regulatory standards for all countries in which this product has been certified
IEC 60950-1:2001 / EN 60950-1:2001, IEC 60825-1:Ed. 1.2:2001 / EN 60825-1:1994 + A1:2002 + A2:2001 (LED), AS/NZS 60950.1:2003, GB4943:2001
Technical details
Bundled software Microsoft® Windows®: HP Photosmart Essential Software, Roxio Express Labeler; Mac OS X: HP Photosmart Studio Software
TWAIN version TWAIN 1.9
Borderless printing
Indicates whether this product is capable of printing borderless photos, and what size
215 x 610 mm
Package dimensions (W x D x H) 19.45 x 11.14 x 17.36 "
Supported media weight(s) Tray 1: 60 to 90 g/m2 (A4), 60 to 90 g/m2 (HP envelopes), up to 200 g/m2 (HP cards), up to 280 g/m2 (HP photo paper); Tray 2: up to 280 g/m2 (HP 13 x 18-cm photo paper)
Product dimensions when open (LxWxD) 17.8 x 21.5 x 17.5 "
Size 17.8 x 15.24 x 8.03 "
Copy speed (US Letter, colour, normal) Up to 7 cpm
Print quality, vertical alignment accuracy +/- 0.006 mm
+/- 0.006 in
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1; expressed in decibels
57 dB(A) (printing at 18.1 ppm)
Duty cycle (maximum) Up to 3000 pages
3000 pages per month
Image scaling/enlargement range 50 to 400%
Technical features Fast all-in-one printing, scanning and copying with direct CD/DVD printing.Fast all-in-one printing, scanning and copying for photos, documents and web pages – plus direct CD/DVD printing.
Print with or without borders in any size up to large panorama (215 x 610 mm).Print with or without borders in any size up to large panorama (215 x 610 mm).
HP Vivera 4-ink colour; optional high-capacity cartridges, optional 6-ink (not included).HP Vivera 4-ink colour with up to 4800-optimised dpi; more affordable printing with optional high-capacity cartridges (not included); lab-quality photos with optional 6-ink colour (not included).
Scan at up to 4800 x 4800 dpi optical resolution, 48-bit colour.Flatbed scanning at up to 4800 x 4800 dpi optical resolution, 48-bit colour (maximum resolution may be affected by PC system factors).
Clear, bright 6.1 cm colour display and memory card slots for direct printing.Clear, bright 6.1 cm colour display and memory card slots for direct printing.
HP Smart Web Printing (requires IE 6.0), automatic paper sensor, automatic photo tray.Make cut-off edges a thing of the past with HP Smart Web Printing (requires IE 6.0); save time, paper and ink with automatic paper sensor; automatic photo tray engages when needed; Photosmart Essential software.
Print/copy at up to 32 ppm black, 24 ppm colour.Print/copy at speeds of up to 32 pages per minute in black, up to 24 pages per minute in colour.
Automatic paper sensor
Indicates whether or not this product has the automatic paper type selection feature.
Yes
All In One multitasking Yes
Duty cycle letter size (maximum) Up to 3000 pages
Functions Print, copy, scan, CD/DVD print
Maximum scan area 8.5 x 11.75 "
Pallet dimensions (W x D x H) 48 x 40 x 91.8 "
Pallet weight 828 lb
Weight 15.71 lb
Acoustic power emissions (active, print, copy or scan) 7 B(A) (copying at 15.9 cpm)
Blue angel compliant
Indicates whether this product is Blue Angel compliant
No
Camera phone No
Copy speed (black, draft, letter) Up to 32 cpm
Copy speed (colour ,draft, letter) Up to 24 cpm
Exifprint supported Yes, Version 2.2
Export file formats JPEG, TIFF
Maximum input capacity (photo paper) Up to 25 sheets
Maximum output capacity (photo paper) Up to 25 sheets
Maximum output capacity for cards Up to 25 cards
Maximum output capacity for envelopes Up to 15 envelopes
Maximum output capacity for labels Up to 25 sheets
Maximum output capacity for transparencies Up to 25 sheets
Maximum print length (imperial) 14 in
Media sizes supported (imperial) Letter, legal, executive, cards, No. 10 envelopes, borderless photo (4 x 6 in, 5 x 7 in, 8 x 10 in), borderless panorama (4 x 10 in, 4 x 11 in, 4 x 12 in)
Number of cartons per pallet 8
Number of layers per pallet 5
Package weight 19.56 lb
Page yield identifier PSC5200
Photo proofsheets supported Yes
Print speed (colour, draft quality, letter) < 24 ppm
Recommended media weight (imperial) 16 to 24 lb
Scan speed (OCR, A4) < 16 sec
Scan speed (OCR, letter) < 16 sec
Scan speed in preview mode Up to 12 sec
Standard input capacity for legal Up to 125 sheets
Standard output capacity for labels Up to 25 sheets
Standard output capacity for legal Up to 50 sheets
SureSupply connection type Direct
SureSupply software driver Yes
SureSupply supported Yes
Video action printing supported Yes
Vivera inks supported Yes
Print speed (black, draft quality, US letter) < 32 ppm
10 offers, from €80.66