IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > laser printers > HP Q6455A#405

Color LaserJet 2600n Printer

Brand: HP
Product code: Q6455A#405
EAN/UPC code: 0829160809236
Category: laser printers 
Release date: 07 Jul 2005
Info modified on: 07 Aug 2008 20:17:22
Warranty: One-year, return to bench, limited warranty
Colour LaserJet 2600n
Q6455A#405 HP
5k

Affordable, simple, quiet, network-ready colour

Design and share impressive colour and black and white documents without stretching your budget with this affordable, easy-to-use, ultra-quiet, network-ready printer. Brilliant colour is now within your reach, creating hundreds of new possibilities.

Features

- Print your own promotional materials in brilliant, high ... More>>>

Specs
Alternatives
Options
Print quality
Colour
Maximum resolution 600 x 600 DPI
Economical printing Manual duplexing and N-up printing (multiple pages per sheet) features save paper.
Print quality (black, draft quality) Up to 600 x 600 dpi
Print quality (black, normal quality) Up to 600 x 600 dpi
Print quality (colour, best quality) Up to 600 x 600 dpi
Print quality (black, best quality) Up to 600 x 600 dpi
Print quality (colour, draft uality) Up to 600 x 600 dpi
Print speed
Print speed (black, normal quality, A4) 8 ppm
Warm-up time Instant-on Technology with virtually no warm-up time.
Print speed (colour, normal quality, A4) 8 ppm
Time to first page (colour, normal) 20 sec
Time to first page (black, normal) 20 s
Print speed (black, draft quality, A4) Up to 8 ppm
Time to first page (footnote) Instant-on Technology for virtually no warm-up time
Time to first page (colour, A4/letter) 20 sec
Print speed (colour, normal quality, A4, transparency) 8 ppm
Print speed (colour, full page colour, normal quality, A4) Up to 8 ppm
Print speed (colour, best quality, A4) Up to 8 ppm
Print speed (black, best quality, A4) Up to 8 ppm
Print speed (colour, draft quality, A4) 8 ppm
Processor
Processor Motorola® CFV4e
Processor clock speed 264 MHz
Processor family Motorola CFV4e
Memory
Internal memory 16 MB
Maximum internal memory 16 MB
Memory upgrade Not expandable
Memory technology Memory Enhancement technology (MEt)
Consumables
Number of print cartridges 4 pcs
Input capacity
Maximum input capacity Up to 500 1-sheet priority tray; paper (plain, letterhead, prepunched, bond, color, rough, preprinted, recycled), HP Glossy Media, HP Cover Paper, HP Colour LaserJet Transparencies, labels, envelopes, cardstock
Standard input capacity Up to 250 sheets
Input capacity (tray 2) 250 sheets
Standard paper trays 2
Additional paper trays Optional 250-sheet paper tray
Standard input capacity for transparencies 50
Envelope feeder No
Output capacity
Maximum output capacity Up to 125 sheets
Standard output capacity Up to 125 sheets
Standard output capacity for transparancies Up to 50 sheets
Duty cycle (maximum) 35000 pages per month
Standard output capacity for envelopes Up to 10 sheets
Duty cycle letter size (maximum) Up to 35000 pages
Media formats
Standard media sizes A4, A5, B5 (ISO, JIS)
Media size (tray 1) A4, A5, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm
ISO A-series sizes (A0...A9) A4, A5
Letter
ISO B-series sizes (B0...B9) B5
Custom media sizes Tray 1, 2, 3: 76 x 127 to 216 x 356 mm
Duplex supported media size A4, A5, B5 (ISO, JIS)
Media size (tray 2) A4, A5, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm
Media size (tray 3) A4, A5, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm
Media handling Sheetfed
Media types
Media types supported Paper (plain, letterhead, prepunched, bond, colour, rough, preprinted, recycled), HP Glossy Media, HP Cover Paper, HP Colour LaserJet Transparencies, labels, envelopes, cardstock
Card stock
Transparencies
Recycled paper
Envelopes
Labels
Plain paper
Bond paper
Media type and capacity (tray 2) 250-sheet multipurpose tray; paper (plain, letterhead, prepunched, bond, color, rough, preprinted, recycled), HP Glossy Media, HP Cover Paper, HP Colour LaserJet Transparencies, labels, envelopes, cardstock
Media type and capacity (tray 3) 250-sheet multipurpose tray; Paper (plain, letterhead, prepunched, bond, color, rough, preprinted, recycled), HP Glossy Media
Paper handling
Maximum print size 208 x 348 mm
Paper handling 1-sheet multipurpose tray 1, 250-sheet multipurpose tray 2, optional 250-sheet input tray tray 3, 125-sheet face-down output bin
Maximum paper trays 3
Paper handling optional/input 250-sheet input Tray 3
Paper handling standard/input 1-sheet multipurpose Tray 1, 250-sheet multipurpose Tray 2
Paper handling standard/output 125-sheet face-down bin
Media weight
Media weight (tray 1) 60 to 176 g/m²; up to 220 g/m² with HP Photo Laser Paper
Recommended media weight Tray 1, 2: 60 to 176 g/m2; Tray 3: 60 to 163 g/m2 g/m²
Media weight (tray 2) 60 to 176 g/m²; up to 220 g/m² with HP Photo Laser Paper
Media weight (tray 3) 60 to 163 g/m²
Duplex supported media weight 60 to 105 g/m2
Print technology
Print technology Laser
Printer drivers included Host-based
Print margin bottom (A4) 3.5 mm
Print margin left (A4) 3.5 mm
Print margin right (A4) 3.5 mm
Print margin top (A4) 3.5 mm
Typefaces Based on installed typefaces on host computer; print engine has fonts for internal pages and ASCII only
Standard printer languages Host-based
Printer management Toolbox, embedded Web server
Duplex print options Manual (driver support provided)
Colour printing technology HP Imageret 2400
Print technology resolution HP ImageREt 2400 DPI
Connectivity
Interface 1 Hi-Speed USB (compatible with USB 2.0 specifications) port, 1 built-in Fast Ethernet Print Server (10/100Base-TX, RJ-45)
I/O ports 1 Hi-Speed USB (compatible with USB 2.0 specifications) port, 1 built-in Fast Ethernet Print Server (10/100Base-TX, RJ-45)
Optional connectivity HP Jetdirect External USB Print Servers
Networking
Network ready Standard
Networking features Fast Ethernet Print Server (10/100Base-TX Ethernet/Fast Ethernet, RJ-45) Via built-in print server or separately purchased HP Jetdirect External Print Server
Supported network protocols TCP/IP (Macintosh networking via Rendezvous)
System requirements
Mac compatibility Hi-Speed USB (compatible with USB 2.0 specifications), networking via built-in print server (10/100Base-TX, RJ45)
Minimum system requirements Microsoft® Windows® 98 SE and Me (driver only), 2000, XP 32-Bit, 233 MHz processor with 64 MB RAM, 150 MB hard disk space, CD-ROM drive, USB or network port
Compatible operating systems Microsoft® Windows® 98 SE and Me (driver only); Microsoft® Windows® 2000, XP 32-Bit, Server 2003; Apple Mac OS X v 10.2 and later
Minimum system requirements for Macintosh G3 processor (G4 recommended), Mac OS X v 10.2 and later, 150 MB hard disk space, CD-ROM drive, USB or network port
Weight & dimensions
Dimensions W x D x H 407 x 453 x 370 mm
Weight 18.4 kg
Maximum dimensions (W x D x H) 407 x 453 x 370 mm
Package weight 23 kg
Package dimensions (W x D x H) 598 x 523 x 498 mm
Pallet dimensions (W x D x H) 1200 x 1000 x 2250 mm
Pallet weight 388 kg
Sound emission
Operating audio emission 47 dB
Acoustic power emissions 6.0 B(A)
Acoustic pressure emissions 47 dB(A)
Energy management
Energy Star certified Yes
Power requirements Input voltage 110 to 127 VAC (+/- 10%), 60 Hz (+/- 3 Hz); 220 to 240 VAC (+/- 10%), 50 Hz (+/- 3 Hz)
Energy management
Power supply Input voltage 110 to 127 VAC (+/- 10%), 60 Hz (+/- 3 Hz); 220 to 240 VAC (+/- 10%), 50 Hz (+/- 3 Hz)
Power consumption (PowerSave) 12 W
Power consumption (active) 190 W
Power consumption (off) 0 watt
Power consumption (standby) 13 watts
Power consumption footnote Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Power consumption 0 watt (off), 12 watts (powersave), 13 watts (standby), 190 watts (active)
Environmental conditions
Operating altitude 3048 m
Recommended humidity operating range 20 to 70% RH
Non-operating relative humidity (non-condensing) 0 to 90% RH
Operating humidity range 10 to 80 %
Recommended operating temperature range (T-T) 20 to 27 °C
Storage temperature range (T-T) -20 - 40 °C
Operating temperature range (T-T) 15 - 32.5 °C
Storage humidity 0-90 %
Operating temperature range (T-T) 59 to 90.5º F
68 to 81º F
Colour
Printing colours CMYB
4
Packaging data
Quantity per pallet 16 pcs
Security
Safety IEC 60950 compliant; safety UL listed; EU LVD & EN60950 compliant; countries: Argentina (TÜV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No. 60950-00), China (GB 4943), Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TÜV- EN60950-IEC 60825-1), Hungary (MEEI- IEC 60950-IEC 60825-1), Lithuania (LS- IEC 60950-IEC 60825-1), Mexico (NOM NYCE-NOM 019 SCFI), Poland (B Mark- IEC 60950-IEC60825-1), (Russia (GOST- R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI- IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1), USA (UL-UL 60950; FDA-21 CFR Chapter 1 Subchapter J for lasers); Class 1 laser/LED product
Security management description Password protected network embedded Web server
Certificates
Blue angel compliant Yes
Technical details
Bundled software Toolbox configuration software and status application
Package dimensions (W x D x H) 23.5 x 20.6 x 19.6 "
Product dimensions when open (LxWxD) 16.02 x 17.83 x 14.6 "
Supported media weight(s) Tray 1, 2: 16 to 47 lb (53 lb HP Cover, 59 lb HP Color Laser Photo Paper, Glossy); Tray 3: 16 to 43 lb
Electromagnetic compatibility CISPR 22: 1997/EN 55022: 1998 Class B; EN 61000-3-2: 1995/A14; EN 61000-3-3: 1995; EN 55024: 1998; FCC Title 47 CFR, Part 15 Class B; ICES-003, Issue 3; GB9254-1998; EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries the CE-Marking accordingly; list of countries: Australia (C Tick-AS/NZS 3548), Canada (Industry Canada ICES 003-CISPR 22), China (CISPR 22), EU (EMC Directive 89/336/EEC), ISE Countries (CISPR 22), Korea (MIC No. 1996-18), Poland (B-Mark-CISPR 22), Russia (GOST-CISPR 22), Taiwan (BSMI Certified-CNS 13438), USA (FCC Title 47 CFR Part 15 Class B); CISPR 22 Class B
Driver updates Latest drivers for Windows® and Mac are available at www.hp.com
Control panel 2-line, 16-character front-panel LCD display (for printer and print cartridge supplies status), 4 buttons (Cancel job, Select, Right arrow, Left arrow), 2 LEDs (Ready, Attention)
Service & support HP Websites, HP Customer Support Centre, HP Care Pack
Technical features Achieve superior print quality with HP Imageret 2400 technology and reliable HP printing supplies. Why wait? Instant-on Technology delivers a first color page in as fast as 20 seconds. Accomplish more with enhanced-function Microsoft® Windows® and Apple Macintosh drivers. Perfectly priced for home officesyet powerful enough for small offices and work teams. Remarkably simple designwith an intuitive control panel and only four easy-to-use HP supplies. Rely on built-in networking, 16 MB base memory, and a 264 MHz processor. Easily manage the printer and supplies with a two-line, 16-character, front-panel LCD display.
UNSPSC-code 43212105
Pallet dimensions (W x D x H) 48 x 40 x 89 "
Pallet weight 853.6 lb
Print speed (black, normal quality, US letter) Up to 8 ppm
Print speed (colour, normal quality, US letter) Up to 8 ppm
Weight 40.5 lb
Acoustic pressure emissions bystander (active, print, copy or scan) 47 dB(A)
Duplex binding Yes
First page out (black&white, A4, ready) As fast as 20 sec
First page out (black&white, letter, ready) As fast as 20 sec
First page out (colour, A4, ready) As fast as 20 sec
First page out (colour, letter, ready) As fast as 20 sec
Maximum printable area 208 x 348 mm
Media sizes supported (imperial) Letter, legal, executive, envelopes (No. 10, Monarch)
Operating altitude (imperial) 10000 ft
Package weight 50.6 lb
Print speed (black, best quality, letter) Up to 8 ppm
Print speed (colour, best quality, letter) Up to 8 ppm
Print speed (grayscale, normal quality, A4 transparency) Up to 8 ppm
Size 16.02 x 17.83 x 14.6 "
Standard input capacity for envelopes Up to 10 envelopes
Acoustic power emissions (ready) Inaudible
Acoustic pressure emissions bystander (ready) Inaudible
Maximum input capacity (tray 1) Sheets: 250, transparencies: 50, envelopes: 10 sheets
Maximum input capacity (tray 3) Sheets: 250 sheets
Recommended media weight (duplex, imperial) 16 to 28 lb
Standard media sizes (duplex, imperial) Letter, legal, executive
Standard media sizes (duplex, metric) A4, A5, B5 (ISO), B5 (JIS)
Print speed (black, draft quality, US letter) Up to 8 ppm
18 offers, from €185.00