This statistic is based on the
6819
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
24 Apr 2008.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6328
free Open ICEcat users .
Warranty: Warranty: 3-year worldwide parts, labour and next business day onsite service ; Terms and conditions may vary, restrictions apply
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2660 MHz
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core 2 Quad Q9450
Number of processors installed
Number of processors and support for multi-processing available with the product
1 pcs
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1333 MHz
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel® X38 Express
Processor family
The processor serie to which the processor belongs.
Intel® Core™2 Quad Q9450 processor
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
4096 MB
Internal memory type
DDR2 SDRAM
Maximum internal memory
8 GB
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
4 DIMM slots
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Memory type
ECC memory for this configuration; including size expressed in bytes; followed by speed expressed in megahertz; followed by memory type
DDR-2 667 or 800 MHz ECC unbuffered
Memory upgrade
Memory upgrades for the product; including size; type; and expansion method
8 GB
Disk drive
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
500 GB
Hard disk interface
Serial ATA
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard disk controller
Hard drive controller characteristics including type
SATA 3GB/s NCQ
Hard disk drive type
500 GB
Video
Graphic adapter
Professional 2D: NVIDIA Quadro NVS 290 (256 MB, up to two cards), NVIDIA Quadro NVS 440; Entry 3D: NVIDIA Quadro FX 370 (256 MB, up to two cards), NVIDIA Quadro FX 570 (256 MB, up to two cards); Mid-range 3D: NVIDIA Quadro FX 1700 (512 MB,up to two cards), ATI FireGL V5600 (512 MB, up to two cards); High-end 3D: NVIDIA Quadro FX 3500 (256 MB); NVIDIA Quadro FX 4600 (768 MB). All cards are optional and are all PCI Express.
Optical drive
Optical drive type
Type of the optical drive
DVD±RW
Display
Display included
Audio
Audio system
Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
Audio included
Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
9
Serial ports quantity
1
Parallel ports quantity
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Ethernet LAN (RJ-45) ports quantity
1
Operating system/software
Operating system provided
Windows Vista Business Edition
Environmental conditions
Non-operating altitude
9100 m
Operating altitude
3000 m
Environmental conditions
Operating relative humidity range
8-85 %
Operating temperature range (T-T)
5 - 35 °C
Storage temperature range (T-T)
-40-60 °C
Storage relative humidity range
8-90 %
Energy management
Energy efficiency compliance
A list of regulatory agency standards with which the product complies; pertaining to energy efficiency
80% efficient power supply
Power supply
475 W
Power requirements
475 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
19000 g
Depth
450 mm
Height
Height of the product
456 mm
Width
168 mm
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
16.8 x 45.6 x 45.0 cm
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Convertible minitower, rack-mountable
Diskette drive
Cache external
External (L2) cache size available for this product; expressed in bytes
12 MB L2 cache
Pointing device
HP USB Laser Mouse
I/O ports
An interface on a device to which you can connect another device.
Front: headphone, microphone, 2 USB 2.0 and 1 optional IEEE 1394A; Rear: 7 USB 2.0, 1 external SATA, 1 standard serial port, 1 parallel port, 2 PS/2 keyboard and mouse, 1 RJ-45 to integrated Gigabit LAN, audio In, audio Out, microphone; 2 USB 2.0 (internal)
Drive bays
3 external 5.25" bays and 1 external 3.5" bay for optional floppy drive 2 internal 3.5" bays
Expansion slots
List of I/O expansion card slots; including quantity of each