IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > workstations > HP PW478ET

xw4600 Workstation

Brand: HP
Product code: PW478ET
EAN/UPC code:
Category: workstations 
Release date: 16 Apr 2008
Info modified on: 17 Aug 2008 13:21:29
Warranty: Warranty standard statement: 3-year worldwide parts, labour and next business day onsite service ; Terms and conditions may vary, restrictions apply
Combining next-generation performance technologies into a powerful, flexible and reliable single processor socket workstation, the HP xw4600 Workstation is designed and engineered to give you and your business an low cost professional edge.
PW478ET HP

Combining next-generation performance technologies into a powerful, flexible and reliable single processor socket workstation, the HP xw4600 Workstation is designed and engineered to give you and your business a professional edge.

Specs
Alternatives
Options
Processor
Processor clock speed 3000 MHz
Chipset Intel® X38 Express
Number of processors installed 1 pcs
Processor family Intel® Core™2 Duo E8400 processor
Processor front side bus 1333 MHz
Memory
Internal memory 2 x 1024MB DDR2 MB
Memory type DDR-2 667 or 800 MHz ECC unbuffered
Memory slots 4 DIMM slots
Maximum internal memory 8 GB
Memory upgrade 8 GB
Disk drive
Hard disk rotational speed 7200 RPM
Hard disk controller SATA 3GB/s NCQ
Hard disk drive type 250 GB
Optical drive
Optical drive type DVD±RW
Audio
Audio system Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
Audio included Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
Networking
Networking features Integrated Broadcom 5755 Netxtreme Gigabit PCIe LAN, optional Broadcom 5751 Netxtreme Gigabit PCIe
Operating system/software
Operating system provided Genuine Windows Vista® Business 32-bit downgrade to Genuine Windows XP Professional 32-bit
Environmental conditions
Operating humidity range 8-85 %
Operating temperature range (T-T) 5 - 35 °C
Non-operating relative humidity (non-condensing) 8-90 %
Storage temperature range (T-T) -40-60 °C
Non-operating altitude 9100 m
Operating altitude 3000 m
Relative humidity 8-85 %
Storage humidity 8-90 %
Energy management
Energy efficiency compliance 80% efficient power supply
Power requirements 475 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient
Power supply 475 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient
Weight & dimensions
Dimensions W x D x H 16.8 x 45.6 x 45.0 cm
Weight 19000 g
Technical details
Chassis type Convertible minitower, rack-mountable
Diskette drive
Cache external 6 MB L2 cache
Disk subsystem controller Integrated 6 channel SATA 3 Gb/s NCQ controller with RAID capability, optional 4 channel SAS controller with RAID capability
Pointing device HP USB Laser Mouse
I/O ports Front: headphone, microphone, 2 USB 2.0 and 1 optional IEEE 1394A; Rear: 7 USB 2.0, 1 external SATA, 1 standard serial port, 1 parallel port, 2 PS/2 keyboard and mouse, 1 RJ-45 to integrated Gigabit LAN, audio In, audio Out, microphone; 2 USB 2.0 (internal)
Drive bays 3 external 5.25" bays and 1 external 3.5" bay for optional floppy drive
2 internal 3.5" bays
Expansion slots 7 slots: 2 PCI Express (x16) Graphics slots, 1 PCI Express (x16 mechanically, x4 electrically), 1 PCI Express (x1) and 3 full-length legacy PCI slots
Security management description HP Solenoid Hood Lock/Sensor Kit, Kensington Security Cable & Lock
UNSPSC-code 43211507
Keyboard
Keyboard type HP PS/2 Standard Keyboard
€837.05