IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > workstations > HP PW478ET#ABH

xw4600 Workstation

Brand: HP
Product code: PW478ET#ABH
EAN/UPC code: 0884420018889
Product family: %%family_name%%
Category: workstations 
Release date: 29 Mar 2008
Info modified on: 27 Jun 2009 01:48:18
Warranty: Warranty: 3-year worldwide parts, labour and next business day onsite service ; Terms and conditions may vary, restrictions apply
 PDF specs

HP XW4600 CMT CORE2DUO E8400 (3.0GHZ)2GB 250GB 7200 S-ATA DVDRW VISTA BUS32 XPP
PW478ET#ABH HP
71k

85k
293k
87k

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
3000 MHz
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core 2 Duo E8400
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1333 MHz
Number of processors installed
Number of processors and support for multi-processing available with the product
1 pcs
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel® X38 Express
Processor family
The processor serie to which the processor belongs.
Intel® Core™2 Duo E8400 processor
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
6 MB
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
2 x 1024MB DDR2 MB
Internal memory type DDR2 SDRAM
Maximum internal memory 8 GB
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
4 DIMM slots
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Memory layout
Describe how memory is plugged on the motherboard
2 x 1024 MB
Memory clock speed 800 MHz
Memory type
ECC memory for this configuration; including size expressed in bytes; followed by speed expressed in megahertz; followed by memory type
DDR-2 667 or 800 MHz ECC unbuffered
Memory upgrade
Memory upgrades for the product; including size; type; and expansion method
8 GB
Disk drive
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
250 GB
Hard disk interface Serial ATA
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard disk controller
Hard drive controller characteristics including type
SATA 3GB/s NCQ
Hard disk drive type 250 GB
Video
Graphic adapter Professional 2D: NVIDIA Quadro NVS 290 (256 MB, up to two cards), NVIDIA Quadro NVS 440; Entry 3D: NVIDIA Quadro FX 370 (256 MB, up to two cards), NVIDIA Quadro FX 570 (256 MB, up to two cards); Mid-range 3D: NVIDIA Quadro FX 1700 (512 MB,up to two cards), ATI FireGL V5600 (512 MB, up to two cards); High-end 3D: NVIDIA Quadro FX 3500 (256 MB); NVIDIA Quadro FX 4600 (768 MB). All cards are optional and are all PCI Express.
Optical drive
Optical drive type
Type of the optical drive
DVD±RW
Display
Display included
Audio
Audio system Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
Audio included Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
Networking
Networking features Integrated Broadcom 5755 Netxtreme Gigabit PCIe LAN, optional Broadcom 5751 Netxtreme Gigabit PCIe
Connectivity
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
9
Serial ports quantity 1
Parallel ports quantity 1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Ethernet LAN (RJ-45) ports quantity 1
VGA (D-Sub) ports quantity 1
Operating system/software
Operating system provided Windows Vista Business Edition
Environmental conditions
Non-operating altitude 9100 m
Operating altitude 3000 m
Operating relative humidity range 8-85 %
Operating temperature range (T-T) 5 - 35 °C
Storage temperature range (T-T) -40-60 °C
Storage relative humidity range 8-90 %
Energy management
Energy efficiency compliance
A list of regulatory agency standards with which the product complies; pertaining to energy efficiency
80% efficient power supply
Power supply 475 W
Power requirements 475 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
19000 g
Depth 456 mm
Height
Height of the product
450 mm
Width 168 mm
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
16.8 x 45.6 x 45.0 cm
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Convertible minitower, rack-mountable
Diskette drive
Cache external
External (L2) cache size available for this product; expressed in bytes
6 MB L2 cache
Pointing device HP USB Laser Mouse
I/O ports
An interface on a device to which you can connect another device.
Front: headphone, microphone, 2 USB 2.0 and 1 optional IEEE 1394A; Rear: 7 USB 2.0, 1 external SATA, 1 standard serial port, 1 parallel port, 2 PS/2 keyboard and mouse, 1 RJ-45 to integrated Gigabit LAN, audio In, audio Out, microphone; 2 USB 2.0 (internal)
Drive bays 3 external 5.25" bays and 1 external 3.5" bay for optional floppy drive
2 internal 3.5" bays
Expansion slots
List of I/O expansion card slots; including quantity of each
7 slots: 2 PCI Express (x16) Graphics slots, 1 PCI Express (x16 mechanically, x4 electrically), 1 PCI Express (x1) and 3 full-length legacy PCI slots
Security management description
Description of security management characteristics of the product
HP Solenoid Hood Lock/Sensor Kit, Kensington Security Cable & Lock
Keyboard
Keyboard type HP PS/2 Standard Keyboard
8 offers, from €732.72