|
Processor clock speed
|
|
2500 MHz
|
|
Processor
|
|
Intel Xeon Quad Core 5420
|
|
Chipset
|
|
Intel® 5400
|
|
Number of processors installed
|
|
1 pcs
|
|
Processor family
|
|
Intel® Xeon® Quad Core 5420 processor
|
|
Processor front side bus
|
|
1333 MHz
|
|
L2 cache
|
|
12 MB
|
|
Internal memory
|
|
2048 MB
|
| Internal memory type |
DDR2 SDRAM |
| Maximum internal memory |
32 GB |
|
Memory slots
|
|
8 DIMM slots
|
|
ECC
|
|
|
|
Memory layout
|
|
2 x 1024 MB
|
| Memory clock speed |
667 MHz |
|
Memory type
|
|
DDR-2 667 MHz ECC fully buffered
|
|
Hard disk drive capacity
|
|
250 GB
|
| Hard disk interface |
Serial ATA |
|
Hard disk rotational speed
|
|
7200 RPM
|
|
Hard disk controller
|
|
SATA 3GB/s NCQ
|
| Hard disk drive type |
250 GB |
| Graphic adapter |
Professional 2D: NVIDIA Quadro NVS 290 (256 MB, up to two cards), NVIDIA Quadro NVS 440 (256 MB, up to two cards); Entry 3D: NVIDIA Quadro FX 370 (256 MB, up to two cards), NVIDIA Quadro FX 570 (256 MB, up to two cards); Mid-range 3D: NVIDIA Quadro FX 1700 (512 MB, up to two cards), ATI FireGL V5600 (512 MB, up to two cards); High-end 3D: NVIDIA Quadro FX 4600 (768 MB). All cards are optional and are all PCI Express. |
|
Video card features
|
|
|
|
Optical drive type
|
|
DVD±RW
|
| Display included |
 |
|
Display
|
|
HP LP3065 30in Flat Panel Monitor, HP LP2465 24in Flat Panel Monitor, HP LP2065 20.1in Flat Panel Monitor, HP LP1965 19in Flat Panel Monitor (all sold separately)
|
| Audio system |
High Definition Integrated Realtek ALC262 Audio. Optional Sound Blaster X-Fi XtremeGamer Audio Card |
| Audio included |
High Definition Integrated Realtek ALC262 Audio. Optional Sound Blaster X-Fi XtremeGamer Audio Card |
| Networking features |
Integrated Broadcom 5755 Netxtreme Gigabit PCIe LAN, optional Broadcom 5751 Netxtreme Gigabit PCIe, optional Intel Pro 1000 PT Gigabit Ethernet Controller PCIe |
| Speaker/ headphone/ line-out jack |
1 |
| Microphone, line-in jack |
 |
|
USB 2.0 ports quantity
|
|
7
|
|
PS/2 ports quantity
|
|
2
|
| Ethernet LAN (RJ-45) ports quantity |
1 |
| Operating system provided |
Genuine Windows Vista® 32-bit downgrade to Genuine Microsoft® Windows® XP Professional 32-bit Windows Vista Business Edition |