Start
> workstations
> HP PW459ET#AK6
|
 |
xw6600 Workstation |
|
Brand: HP
Product code: PW459ET#AK6
EAN/UPC code: 0883585838202
|
Category: workstations
|
|
|
|
|
Release date: 31 Jan 2008
Info modified on: 19 Aug 2008 17:22:07
Warranty: Warranty standard statement: 3-year worldwide parts, labour and next business day onsite service ; Terms and conditions may vary, restrictions apply
Our smallest dual processor socket workstation, the HP xw6600 combines very quiet operation and energy-efficiency in an unobtrusive, powerful and reliable mid-range system designed and engineered for the high performance your business needs.
|
|
|
|
The HP xw6600 Workstation is designed and engineered for environments where space is at a premium and noise must be minimized. Delivering an intriguing mix of high performance and design, the HP xw6600 offers maximum computing horsepower in an optimally-sized form factor with the flexibility to meet the needs of the professional.
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2500 MHz
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 5400
|
|
Number of processors installed
|
|
Number of processors and support for multi-processing available with the product
1 pcs
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel® Xeon® Quad Core 5420 processor
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1333 MHz
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
2 x 1024MB DDR2 MB
|
| Maximum internal memory |
32 GB |
|
Memory type
|
|
ECC memory for this configuration; including size expressed in bytes; followed by speed expressed in megahertz; followed by memory type
DDR-2 667 MHz ECC fully buffered
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
8 DIMM slots
|
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
|
|
Hard disk controller
|
|
Hard drive controller characteristics including type
SATA 3GB/s NCQ
|
| Hard disk drive type |
250 GB |
|
Video card features
|
|
Video graphic features of the graphic solution
|
|
Optical drive type
|
|
Type of the optical drive
DVD±RW
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
HP LP3065 30in Flat Panel Monitor, HP LP2465 24in Flat Panel Monitor, HP LP2065 20.1in Flat Panel Monitor, HP LP1965 19in Flat Panel Monitor (all sold separately)
|
| Audio system |
High Definition Integrated Realtek ALC262 Audio. Optional Sound Blaster X-Fi XtremeGamer Audio Card |
| Audio included |
High Definition Integrated Realtek ALC262 Audio. Optional Sound Blaster X-Fi XtremeGamer Audio Card |
| Networking features |
Integrated Broadcom 5755 Netxtreme Gigabit PCIe LAN, optional Broadcom 5751 Netxtreme Gigabit PCIe, optional Intel Pro 1000 PT Gigabit Ethernet Controller PCIe |
| Operating system provided |
Genuine Windows Vista® 32-bit downgrade to Genuine Microsoft® Windows® XP Professional 32-bit |
| Operating humidity range |
8-85 % |
| Operating temperature range (T-T) |
5 - 35 °C |
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
8-90 %
|
| Storage temperature range (T-T) |
-40-60 °C |
| Non-operating altitude |
9100 m |
| Operating altitude |
3000 m |
| Relative humidity |
8-85 % |
| Storage humidity |
8-90 % |
|
Energy efficiency compliance
|
|
A list of regulatory agency standards with which the product complies; pertaining to energy efficiency
80% efficient power supply
|
|
| Power requirements |
650 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient |
| Power supply |
650 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
16.5 x 44.0 x 44.1 cm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
18110 g
|
|
Chassis type
|
|
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Mini Tower
|
| Diskette drive |
 |
|
Cache external
|
|
External (L2) cache size available for this product; expressed in bytes
12 MB L2 cache
|
| Disk subsystem controller |
Integrated SATA 3 Gb/s controller with RAID (0, 1,5) capability |
| Pointing device |
HP USB Optical Scroll Mouse |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Front: headphone, microphone, 2 USB 2.0 and 1 optional IEEE 1394A; Rear: 5 USB 2.0, 1 optional serial port, 2 PS/2 keyboard and mouse, 1 RJ-45 to integrated Gigabit LAN, audio In, audio Out, microphone; 1 USB 2.0 (internal)
|
| Drive bays |
2 external 5.25" bays and 1 external 3.5" bay for optional floppy drive 2 internal 3.5” bays or 3 internal 2.5" bays |
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
6 full length slots: 2 PCI Express (x16) Gen2 Graphics slots, 2 PCI Express (x8 mechanically, x4 electrically) slots, 2 legacy PCI slots
|
| UNSPSC-code |
43211507 |
| Keyboard type |
HP Standard (USB, PS/2) |
|
|
|
|
|
| components |
 |
 |
EA327AA |
IEEE 1394b FireWire 3-port PCI Card |
|
 |
|
KU004AA |
NC360T PCIe Dual Port Gigabit NIC |
|
 |
|
EW222UT |
160GB WD RAPTOR SATA 10000 RPM NCQ HDD |
|
 |
|
GN502UT |
NVIDIA QUADRO NVS 290 PCIE 256MB CARD |
|
 |
|
RH201UT |
750GB SATA 7200 RPM 3GB/S NCQ HDD |
|
 |
|
KF893AA |
INTEL Xeon L5240 3,00GHz DualCore Prozessor mit 6MB Cache und 1333 |
|
 |
|
GE257UT |
SOUNDBLASTER X-FI XTREMEGAMER AUDIO CARD |
|
 |
|
EM174UT |
300GB SAS 15000 RPM 3GB/S |
|
 |
|
GP528UT |
NVIDIA QUADRO FX370 PCIE 256MB CARD |
|
| Show all components >> | | warranty & support |
 |
 |
GN036AA |
Remote Graphics v5 Workstation 3 yr SW Assurance |
|
| warranty & support extensions |
 |
 |
UE379E |
3y NextBusDay Onsite DT / WS HW Supp |
|
 |
 |
U8303E |
4-Hour, 13x5 Onsite, HW Support, 3 year |
|
 |
 |
U4873E |
4-Hour, 9x5 Onsite, excl. external Monitor, HW Support, 3 year |
|
 |
 |
U7943E |
Next Business Day Onsite, HW Support, 5 year |
|
 |
 |
UE343E |
4y NBD/Disk Retention WS Only SVC |
|
 |
 |
UE342E |
DMR, Next Business Day Onsite, Excl Ext Mon, HW Support, 3 year |
|
 |
 |
U7941E |
4y NextBusDay Onsite WS HW Support |
|
 |
 |
U7938E |
4-Hour, 13x5 Onsite, HW Support, 4 year |
|
 |
 |
UE344E |
5y NBD/Disk Retention WS Only SVC |
|
 |
 |
U6581PE |
Post Warranty Service, 4-Hour, 24x7 Onsite, HW Support, 1 year |
|
 |
 |
U4868PE |
Post Warranty Service, Next Business Day Onsite, HW Support, 1 year |
|
 |
 |
U7951E |
5y 4h 24x7 IA32 Wrkstn HW Support |
|
 |
 |
U7949E |
4y 4h 24x7 IA32 Wrkstn HW Supp |
|
 |
 |
U4878PE |
Post Warranty Service, 4-Hour, 9x5 Onsite, HW Support, 1 year |
|
 |
 |
H7574E |
3y 4h 24x7 Onsite Workstation HW Supp |
|
| Show all warranty & support extensions >> | | memory modules |
 |
 |
EM161AA |
2 GB PC2-5300F ECC Registered DDR2 667 MHz FB-DIMM |
|
 |
 |
EM162AA |
4 GB 667 MHz ECC FBD DDR2 SDRAM DIMM |
|
 |
 |
EM160AA |
1 GB PC2-5300F ECC Registered DDR2 667 MHz FB-DIMM |
|
 |
 |
EM159AA |
512MB PC2-5300F ECC Registered DDR2 667 MHz FB-DIMM |
|
 |
 |
KY113AA |
2 GB 800 MHz ECC FBD DDR2 SDRAM DIMM |
|
 |
 |
EM160AA#ABB |
1 GB PC2-5300F ECC Registered DDR2 667 MHz FB-DIMM |
|
 |
 |
KY112AA |
1 GB 800 MHz ECC FBD DDR2 SDRAM DIMM |
|
 |
 |
EM159AA#ABB |
512MB PC2-5300F ECC Registered DDR2 667 MHz FB-DIMM |
|
 |
 |
GM112AA |
8 GB 667 MHz ECC FBD DDR2 SDRAM DIMM |
|
| Show all memory modules >> | | hard disk drives |
 |
 |
PV943A |
500 GB SATA 3.0Gb/s NCQ 7200 rpm Hard Drive |
|
 |
 |
SPE3040CC/00 |
External Hard Disk, 400GB |
|
 |
 |
GE262AA |
1 TB SATA 3.0Gb/s NCQ 7200 rpm Hard Drive |
|
 |
 |
EA788AA |
250 GB SATA 3Gb/s NCQ 7200 rpm HDD |
|
 |
 |
PV944A |
160 GB SATA 3.0Gb/s NCQ 7200 rpm Hard Drive |
|
 |
 |
EA330AA |
146GB SAS 3GB/s 15K HDD |
|
 |
 |
RH201AA |
| | | | |