IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > workstations > HP PW440ET#ABH

xw4600 Intel® Core™2 Quad Q6600 2.40GHz 4GB/500GB No Graphics DVD+/-RW WVST Bus Workstation

Brand: HP
Product code: PW440ET#ABH
EAN/UPC code: 0883585624607
Product family: %%family_name%%
Category: workstations 
Release date: 01 Nov 2007
Info modified on: 30 Jun 2009 11:20:03
Warranty: Warranty standard statement: 3-year worldwide parts, labour and next business day onsite service ; Terms and conditions may vary, restrictions apply
Combining next-generation performance technologies into a powerful, flexible and reliable single processor socket workstation, the HP xw4600 Workstation is designed and engineered to give you and your business an low cost professional edge.
PW440ET#ABH HP
6k

Combining next-generation performance technologies into a powerful, flexible and reliable single processor socket workstation, the HP xw4600 Workstation is designed and engineered to give you and your business a professional edge.

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2400 MHz
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core2 Quad Q6600
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel® X38 Express
Processor family
The processor serie to which the processor belongs.
Intel® Core™2 Quad Q6600 processor
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
8 MB
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
Up to 1333 MHz Front Side Bus
1066 MHz
Number of processors installed
Number of processors and support for multi-processing available with the product
1 pcs
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
4 x 1024MB DDR2 MB
Internal memory type DDR-2
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
4 DIMM slots
Maximum internal memory 8
Up to 8 GB
Memory type
ECC memory for this configuration; including size expressed in bytes; followed by speed expressed in megahertz; followed by memory type
DDR-2 667 or 800 MHz ECC unbuffered
Memory upgrade
Memory upgrades for the product; including size; type; and expansion method
8 GB
Disk drive
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
500 GB
Hard disk interface Serial ATA
Drive device, transfer rate 3072 MB/s
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200
From 7200 to 15000 rpm
Hard disk controller
Hard drive controller characteristics including type
SATA 3GB/s NCQ
Hard disk drive type 500 GB
Optical drive
Optical drive type
Type of the optical drive
SATA 16X DVD-ROM, SATA CD-RW/DVD Combo, SATA 16X DVD+/-RW Supermulti with Lightscribe; 16 in 1 Media Card Reader (Occupies lowest Optical Bay)
DVD±RW
Display
Display included
Audio
Audio system Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
Audio included Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
Networking
Networking features Integrated Broadcom 5755 Netxtreme Gigabit PCIe LAN, optional Broadcom 5751 Netxtreme Gigabit PCIe
Connectivity
Speaker/ headphone/ line-out jack 2
Microphone, line-in jack
Parallel ports quantity 1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Ethernet LAN (RJ-45) ports quantity 1
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
8
Serial ports quantity 1
Operating system/software
Operating system provided Red Hat Enterprise Linux WS 4
Environmental conditions
Relative humidity 8-85 %
Operating altitude 3000 m
Operating temperature range (T-T) 5-35 °C
Non-operating altitude 9100 m
Operating relative humidity range 8-85 %
Non-operating relative humidity (non-condensing)
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
8-90 %
Storage temperature range (T-T) -40-60 °C
Storage relative humidity range 8-90 %
Energy management
Energy efficiency compliance
A list of regulatory agency standards with which the product complies; pertaining to energy efficiency
80% efficient power supply
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
475 W
Energy management
Power requirements 475 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient
Power supply 475 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient
Weight & dimensions
Width 168 mm
Height
Height of the product
450 mm
Depth 456 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
19000 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
16.8 x 45.6 x 45.0 cm
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Convertible minitower, rack-mountable
Diskette drive Optional
N
External drive bays 3 x 5.25", 1 x 3.5"
Internal drive bays 2 x 3.5"
Expansion slots
List of I/O expansion card slots; including quantity of each
7 slots: 2 PCI Express (x16) Graphics slots, 1 PCI Express (x16 mechanically, x4 electrically), 1 PCI Express (x1) and 3 full-length legacy PCI slots
Cache external
External (L2) cache size available for this product; expressed in bytes
8MB (L2)
Disk subsystem controller Integrated 6 channel SATA 3 Gb/s NCQ controller with RAID capability, optional 4 channel SAS controller with RAID capability
Pointing device HP USB Optical Scroll Mouse
2-button scroll mouse (USB optical or PS/2) or 3-button mouse (USB optical)
I/O ports
An interface on a device to which you can connect another device.
Front: headphone, microphone, 2 USB 2.0 and 1 optional IEEE 1394A; Rear: 7 USB 2.0, 1 external SATA, 1 standard serial port, 1 parallel port, 2 PS/2 keyboard and mouse, 1 RJ-45 to integrated Gigabit LAN, audio In, audio Out, microphone; 2 USB 2.0 (internal)
Drive bays 2 internal 3.5" bays
3 external 5.25" bays and 1 external 3.5" bay for optional floppy drive
Security management description
Description of security management characteristics of the product
HP Solenoid Hood Lock/Sensor Kit, Kensington Security Cable & Lock
UNSPSC-code 43211507
Keyboard
Keyboard type HP PS/2 Standard Keyboard
HP Standard (USB, PS/2)
€1079.49