IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > workstations > HP PW440ET#ABH

xw4600 Intel® Core™2 Quad Q6600 2.40GHz 4GB/500GB No Graphics DVD+/-RW WVST Bus Workstation

Brand: HP
Product code: PW440ET#ABH
EAN/UPC code: 0883585624607
Category: workstations 
Release date: 01 Nov 2007
Info modified on: 19 Aug 2008 17:22:07
Warranty: Warranty standard statement: 3-year worldwide parts, labour and next business day onsite service ; Terms and conditions may vary, restrictions apply
Combining next-generation performance technologies into a powerful, flexible and reliable single processor socket workstation, the HP xw4600 Workstation is designed and engineered to give you and your business an low cost professional edge.
PW440ET#ABH HP
6k

Combining next-generation performance technologies into a powerful, flexible and reliable single processor socket workstation, the HP xw4600 Workstation is designed and engineered to give you and your business a professional edge.

Specs
Alternatives
Options
Processor
Processor clock speed 2400 MHz
Processor Intel® Core™2 Quad Q6600
Chipset Intel® X38 Express
Number of processors installed 1 pcs
Processor front side bus Up to 1333 MHz Front Side Bus
1066 MHz
Processor family Intel® Core™2 Quad Q6600 processor
L2 cache 8 MB
Memory
Internal memory 4 x 1024MB DDR2 MB
Internal memory type DDR-2
Memory slots 4 DIMM slots
Maximum internal memory 8
Up to 8 GB
Memory type DDR-2 667 or 800 MHz ECC unbuffered
Memory upgrade 8 GB
Disk drive
Hard disk drive capacity 500 GB
Hard disk interface Serial ATA
Hard disk rotational speed 7200
From 7200 to 15000 rpm
Drive device, transfer rate 3072 MB/s
Hard disk controller SATA 3GB/s NCQ
Hard disk drive type Up to 4 SATA drives, 4 TB maximum, 80, 160, 250, 500, 1000 GB (7200 rpm) or 160 GB (10000 rpm); or up to 4 SAS drives, 1.2 TB maximum, 73, 146, 300 GB (15000 rpm)
500 GB
Optical drive
Optical drive type SATA 16X DVD-ROM, SATA CD-RW/DVD Combo, SATA 16X DVD+/-RW Supermulti with Lightscribe; 16 in 1 Media Card Reader (Occupies lowest Optical Bay)
DVD±RW
Display
Display included
Audio
Audio system Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
Audio included Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
Networking
Networking features Integrated Broadcom 5755 Netxtreme Gigabit PCIe LAN, optional Broadcom 5751 Netxtreme Gigabit PCIe
Connectivity
Speaker/ headphone/ line-out jack 2
Microphone, line-in jack
Parallel ports quantity 1
PS/2 ports quantity 2
Ethernet LAN (RJ-45) ports quantity 1
USB 2.0 ports quantity 8
Serial ports quantity 1
Operating system/software
Operating system provided Red Hat Enterprise Linux WS 4
Environmental conditions
Operating humidity range 8-85 %
Operating temperature range (T-T) 5-35 °C
Non-operating relative humidity (non-condensing) 8-90 %
Storage temperature range (T-T) -40-60 °C
Non-operating altitude 9100 m
Operating altitude 3000 m
Relative humidity 8-85 %
Storage humidity 8-90 %
Energy management
Energy efficiency compliance 80% efficient power supply
Energy management
Power requirements 475 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient
Power supply 475 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient
Power consumption 475 W
Weight & dimensions
Dimensions W x D x H 16.8 x 45.6 x 45.0 cm
Weight 19000 g
Width 168 mm
Height 450 mm
Depth 456 mm
Technical details
Chassis type Convertible minitower, rack-mountable
Diskette drive Optional
N
Cache external 8MB (L2)
Disk subsystem controller Integrated 6 channel SATA 3 Gb/s NCQ controller with RAID capability, optional 4 channel SAS controller with RAID capability
Pointing device HP USB Optical Scroll Mouse
2-button scroll mouse (USB optical or PS/2) or 3-button mouse (USB optical)
I/O ports Front: headphone, microphone, 2 USB 2.0 and 1 optional IEEE 1394A; Rear: 7 USB 2.0, 1 external SATA, 1 standard serial port, 1 parallel port, 2 PS/2 keyboard and mouse, 1 RJ-45 to integrated Gigabit LAN, audio In, audio Out, microphone; 2 USB 2.0 (internal)
Drive bays 2 internal 3.5" bays
3 external 5.25" bays and 1 external 3.5" bay for optional floppy drive
Expansion slots 7 slots: 2 PCI Express (x16) Graphics slots, 1 PCI Express (x16 mechanically, x4 electrically), 1 PCI Express (x1) and 3 full-length legacy PCI slots
Security management description HP Solenoid Hood Lock/Sensor Kit, Kensington Security Cable & Lock
External drive bays 3 x 5.25", 1 x 3.5"
Internal drive bays 2 x 3.5"
UNSPSC-code 43211507
Keyboard
Keyboard type HP PS/2 Standard Keyboard
HP Standard (USB, PS/2)
3 offers, from €917.08