Start
> workstations
> HP PW437ET#ABH
|
 |
xw4600 Intel® Core™2 Duo E6750 2.66GHz 2GB/250GB No Graphics DVD+/-RW WVST Bus Workstation |
|
Brand: HP
Product code: PW437ET#ABH
EAN/UPC code: 0883585619863
|
Category: workstations
|
|
|
|
|
Release date: 31 Oct 2007
Info modified on: 19 Aug 2008 17:22:07
Warranty: Warranty standard statement: 3-year worldwide parts, labour and next business day onsite service ; Terms and conditions may vary, restrictions apply
Combining next-generation performance technologies into a powerful, flexible and reliable single processor socket workstation, the HP xw4600 Workstation is designed and engineered to give you and your business an low cost professional edge.
|
|
|
|
Combining next-generation performance technologies into a powerful, flexible and reliable single processor socket workstation, the HP xw4600 Workstation is designed and engineered to give you and your business a professional edge.
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2660 MHz
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel® Core™2 Duo E6750
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Intel® X38 Express
|
|
Number of processors installed
|
|
Number of processors and support for multi-processing available with the product
1 pcs
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
Up to 1333 MHz Front Side Bus 1333 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel® Core™2 Duo E6750 processor
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
4 MB
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
2 x 1024MB DDR2 MB
|
| Internal memory type |
DDR2 |
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
4 DIMM slots
|
| Maximum internal memory |
8 Up to 8 GB |
|
Memory type
|
|
ECC memory for this configuration; including size expressed in bytes; followed by speed expressed in megahertz; followed by memory type
DDR-2 667 or 800 MHz ECC unbuffered
|
|
ECC
|
|
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
|
|
Memory layout
|
|
Describe how memory is plugged on the motherboard
2 x 1024 MB
|
|
Memory upgrade
|
|
Memory upgrades for the product; including size; type; and expansion method
8 GB
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
250 GB
|
| Hard disk interface |
Serial ATA |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 From 7200 to 15000 rpm
|
|
Hard disk controller
|
|
Hard drive controller characteristics including type
SATA 3GB/s NCQ
|
| Hard disk drive type |
Up to 4 SATA drives, 4 TB maximum, 80, 160, 250, 500, 1000 GB (7200 rpm) or 160 GB (10000 rpm); or up to 4 SAS drives, 1.2 TB maximum, 73, 146, 300 GB (15000 rpm) 250 GB |
|
Optical drive type
|
|
Type of the optical drive
SATA 16X DVD-ROM, SATA CD-RW/DVD Combo, SATA 16X DVD+/-RW Supermulti with Lightscribe; 16 in 1 Media Card Reader (Occupies lowest Optical Bay) DVD±RW
|
| Display included |
 |
| Audio system |
Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music |
| Audio included |
Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music |
| Networking features |
Integrated Broadcom 5755 Netxtreme Gigabit PCIe LAN, optional Broadcom 5751 Netxtreme Gigabit PCIe |
| Speaker/ headphone/ line-out jack |
2 |
| Microphone, line-in jack |
 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
9
|
| Serial ports quantity |
1 |
| Parallel ports quantity |
1 |
|
PS/2 ports quantity
|
|
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
|
| Ethernet LAN (RJ-45) ports quantity |
1 |
| Operating system provided |
Red Hat Enterprise Linux WS 4 |
| Operating humidity range |
8-85 % |
| Operating temperature range (T-T) |
5-35 °C |
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
8-90 %
|
| Storage temperature range (T-T) |
-40-60 °C |
| Non-operating altitude |
9100 m |
| Operating altitude |
3000 m |
| Relative humidity |
8-85 % |
| Storage humidity |
8-90 % |
|
Energy efficiency compliance
|
|
A list of regulatory agency standards with which the product complies; pertaining to energy efficiency
80% efficient power supply
|
|
| Power requirements |
475 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient |
| Power supply |
475 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
475 W
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
16.8 x 45.6 x 45.0 cm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
19000 g
|
|
Chassis type
|
|
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Convertible minitower, rack-mountable
|
| Mouse included |
 |
| Diskette drive |
Optional N |
|
Cache external
|
|
External (L2) cache size available for this product; expressed in bytes
4096 (L2)
|
| Disk subsystem controller |
Integrated 6 channel SATA 3 Gb/s NCQ controller with RAID capability, optional 4 channel SAS controller with RAID capability |
| Pointing device |
HP USB Optical Scroll Mouse 2-button scroll mouse (USB optical or PS/2) or 3-button mouse (USB optical) |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Front: headphone, microphone, 2 USB 2.0 and 1 optional IEEE 1394A; Rear: 7 USB 2.0, 1 external SATA, 1 standard serial port, 1 parallel port, 2 PS/2 keyboard and mouse, 1 RJ-45 to integrated Gigabit LAN, audio In, audio Out, microphone; 2 USB 2.0 (internal)
|
| Drive bays |
2 internal 3.5" bays 3 external 5.25" bays and 1 external 3.5" bay for optional floppy drive |
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
7 slots: 2 PCI Express (x16) Graphics slots, 1 PCI Express (x16 mechanically, x4 electrically), 1 PCI Express (x1) and 3 full-length legacy PCI slots
|
|
Security management description
|
|
Description of security management characteristics of the product
HP Solenoid Hood Lock/Sensor Kit, Kensington Security Cable & Lock
|
| External drive bays |
3 x 5.25", 1 x 3.5" |
| Internal drive bays |
2 x 3.5" |
| UNSPSC-code |
43211507 |
| Keyboard type |
HP PS/2 Standard Keyboard HP Standard (USB, PS/2) |
|
|
|
|
|
| components |
 |
 |
EA327AA |
IEEE 1394b FireWire 3-port PCI Card |
|
 |
|
GH740UT |
2GB KIT 1X2GB DDR2 800MHZ ECC (MEMORY / RAM) |
|
 |
|
EW222UT |
160GB WD RAPTOR SATA 10000 RPM NCQ HDD |
|
 |
|
GN502UT |
NVIDIA QUADRO NVS 290 PCIE 256MB CARD |
|
 |
|
GH739UT |
1GB KIT 1X1GB DDR2 800MHZ ECC (MEMORY / RAM) |
|
 |
|
RH201UT |
750GB SATA 7200 RPM 3GB/S NCQ HDD |
|
 |
|
GE257UT |
SOUNDBLASTER X-FI XTREMEGAMER AUDIO CARD |
|
 |
|
EM174UT |
300GB SAS 15000 RPM 3GB/S |
|
 |
|
GP528UT |
NVIDIA QUADRO FX370 PCIE 256MB CARD |
|
| Show all components >> | | warranty & support |
 |
 |
GN036AA |
Remote Graphics v5 Workstation 3 yr SW Assurance |
|
| warranty & support extensions |
 |
 |
UE379E |
3y NextBusDay Onsite DT / WS HW Supp |
|
 |
 |
U8303E |
4-Hour, 13x5 Onsite, HW Support, 3 year |
|
 |
 |
U4873E |
4-Hour, 9x5 Onsite, excl. external Monitor, HW Support, 3 year |
|
 |
 |
U7943E |
Next Business Day Onsite, HW Support, 5 year |
|
 |
 |
UE343E |
4y NBD/Disk Retention WS Only SVC |
|
 |
 |
UE342E |
DMR, Next Business Day Onsite, Excl Ext Mon, HW Support, 3 year |
|
 |
 |
U7941E |
4y NextBusDay Onsite WS HW Support |
|
 |
 |
U7938E |
4-Hour, 13x5 Onsite, HW Support, 4 year |
|
 |
 |
UE344E |
5y NBD/Disk Retention WS Only SVC |
|
 |
 |
U6581PE |
Post Warranty Service, 4-Hour, 24x7 Onsite, HW Support, 1 year |
|
 |
 |
U4868PE |
Post Warranty Service, Next Business Day Onsite, HW Support, 1 year |
|
 |
 |
U7951E |
5y 4h 24x7 IA32 Wrkstn HW Support |
|
 |
 |
U7949E |
4y 4h 24x7 IA32 Wrkstn HW Supp |
|
 |
 |
U4878PE |
Post Warranty Service, 4-Hour, 9x5 Onsite, HW Support, 1 year |
|
 |
 |
H7574E |
3y 4h 24x7 Onsite Workstation HW Supp |
|
 |
 |
UK879E |
3y Nbd CTR Workstation HW Support |
|
| Show all warranty & support extensions >> | | memory modules |
 |
 |
GH740AA |
2 GB (1x2 GB) DDR2-800 ECC Memory |
|
 |
 |
PV941A |
1GB PC2-5300 ECC DDR2 667 DIMM |
|
 |
 |
PV940A |
512MB PC2-5300 ECC DDR2 667 DIMM |
|
 |
 |
GH738AA |
512MB (1x512 MB) DDR2 800 MHz ECC RAM |
|
 |
 |
GH739AA |
1GB (1x1 GB) DDR2 800 MHz ECC RAM |
|
 |
 |
PV942A |
2GB PC2-5300 ECC DDR2 667 DIMM |
|
| Show all memory modules >> | | data-entry & controls |
 |
 |
RY429ET |
SpaceExplorer USB 3D Input Device |
|
| hard disk drives |
 |
 |
PV943A |
500 GB SATA 3.0Gb/s NCQ 7200 rpm Hard D | | | | |