IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > workstations > HP PW376EA#ABH

xw9400 AMD Opteron Duo 2x2.40GHz 2GB/250GB DVD+/-RW DL WXP Pro Workstation

Brand: HP
Product code: PW376EA#ABH
EAN/UPC code: 0882780851702
Product family: %%family_name%%
Category: workstations 
Release date: 03 Nov 2007
Info modified on: 30 Jun 2009 11:20:03
Warranty: Warranty standard statement: 3-year worldwide parts, labour and next business day onsite service; Terms and conditions may vary, restrictions apply
Uncompromised graphics performance and maximum expandability with AMD64
PW376EA#ABH HP
28k

The HP xw9400 Workstation delivers high-end personal workstation performance for the compute-intensive environments of scientists, analysts, engineers, designers and artists. With two fully duplexed PCIe x16 graphics lanes, Dual Core AMD Opteron™ processors, and expandable I/O performance, the HP xw9400 meets the needs of serious computational and visualization tasks while helping to lower total ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2x2400 MHz
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Dual AMD Opteron 2216
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
2 MB
Number of processors installed
Number of processors and support for multi-processing available with the product
2 pcs
Processor family
The processor serie to which the processor belongs.
Dual AMD Opteron 2216
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1 GHz AMD HyperTransport™ technology
1000 MHz
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
NVIDIA nForce Professional 3600 & NVIDIA nForce Pro 2050
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Internal memory type DDR-2 667 MHz
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
8 DIMM slots
Maximum internal memory 64
Up to 64 GB
Memory type
ECC memory for this configuration; including size expressed in bytes; followed by speed expressed in megahertz; followed by memory type
DDR-2 667 MHz ECC Registered DIMMs
DDR-2 667 MHz ECC
Memory upgrade
Memory upgrades for the product; including size; type; and expansion method
64 GB
Disk drive
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
250 GB
Hard disk interface Serial ATA II
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200
From 7200 to 15000 rpm
Hard disk controller
Hard drive controller characteristics including type
SATA 3Gb/s NCQ
Hard disk drive type 250 GB
Video
Graphic adapter Professional 2D: NVIDIA Quadro NVS 285 (128 MB with NVIDIA TurboCache technology, dual display); Entry 3D: NVIDIA Quadro FX 560 (128 MB); Mid-range 3D: NVIDIA Quadro FX 1500 (256 MB); High-end 3D: NVIDIA Quadro FX 3500 (256 MB); NVIDIA Quadro FX 4500 (512
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
256 MB
Video card features
Video graphic features of the graphic solution
NVIDIA Quadro FX 1500 PCIe (256 MB)
Optical drive
Optical drive type
Type of the optical drive
48X CD-ROM, 16X DVD-ROM, 48X CD-RW/DVD combo, 16X DVD+/-RW DL with Light Scribe Direct Disc Labeling
16X DVD+/-RW Dual Layer LightScribe
Display
Display included
Audio
Audio system Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
Audio included Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
Networking
Networking features Integrated dual NVIDIA Gigabit 10/100/1000 LAN, optional Broadcom 5751 Gigabit PCIe NIC, optional Intel Pro/1000 GT Gigabit PCI NIC
Connectivity
Ethernet LAN (RJ-45) ports quantity 2
IEEE 1394/Firewire ports quantity 2
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Serial ports quantity 1
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
8
Microphone, line-in jack
Speaker/ headphone/ line-out jack 1
Operating system/software
Operating system provided HP Installer Kit for Linux for optional Red Hat Enterprise Linux® WS 3 or WS 4
Windows XP Professional
Red Hat Enterprise Linux® WS 4 (32/64-bit)
Genuine Windows XP Professional x64 Edition
Note : Windows Vista® Premium ready
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
HP Installer Kit for Linux for optional Red Hat Enterprise Linux® WS 3 or WS 4
Environmental conditions
Operating relative humidity range 8-85 %
Environmental conditions
Operating temperature range (T-T) 5-35 °C
Non-operating relative humidity (non-condensing)
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
8-90 %
Storage temperature range (T-T) -40-60 °C
Non-operating altitude 9100 m
Operating altitude 3000 m
Relative humidity 8-85 %
Storage relative humidity range 8-90 %
Energy management
Power supply 800 watts, wide-ranging, active Power Factor Correction
Power requirements 800 watts
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
21.0 x 52.5 x 45.4 cm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
19000 g
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Mini Tower
Processors compatible One or Two Dual Core AMD Opteron™ Processors 2210 / 2212 / 2214 / 2216 / 2218 / 2220SE (1.8 to 2.8 GHz)
Diskette drive Optional
Y
Cache external
External (L2) cache size available for this product; expressed in bytes
2x1024 (L2)
Disk subsystem controller Integrated 6 channel SATA 3 Gb/s controller with RAID capability, integrated 8 channel SAS controller with RAID capability
Pointing device HP optical mouse
2-button scroll mouse (USB optical or PS/2 mechanical) or 3-button mouse (USB optical) or USB SpaceMouse or USB SpaceBall or USB SpacePilot
I/O ports
An interface on a device to which you can connect another device.
Front: Headphone, microphone, 2 USB 2.0 and 1 IEEE 1394; Rear: 6 USB 2.0, 1 standard serial 9-pin port, 1 IEEE 1394, PS/2 keyboard and mouse, 2 RJ-45 to integrated Gigabit LAN, 1 audio in, 1 audio out, 1 mic in; 2 USB 2.0 (internal)
Drive bays 5 internal 3.5” bays
5 internal 3.5" bays
3 external 5.25" bays
Expansion slots
List of I/O expansion card slots; including quantity of each
7 slots: 2 PCI Express (x16) Graphics slots, 2 PCI Express (x16) (x8 electrically) slots, 2 full-height PCI-X slots, 1 full-length PCI slot
7 slots: 2 PCI Express(PCIe) x16 graphics slots, 2 PCIe x16 (x8 electrically) slots, 2 full-height PCI-X slots, 1
Upgrade type Windows Vista® capable
Cache internal
Actual internal (L1) cache memory; expressed in bytes
1 MB L2 cache per core
Keyboard
Keyboard type HP PS/2
HP Standard (USB, PS/2)
3 offers, from €3515.06