|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2x2400 MHz
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Dual AMD Opteron 2216
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
NVIDIA nForce Professional 3600 & NVIDIA nForce Pro 2050
|
|
Number of processors installed
|
|
Number of processors and support for multi-processing available with the product
2
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Dual AMD Opteron 2216
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1 GHz AMD HyperTransport™ technology 1000 MHz
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
2 MB
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
|
| Internal memory type |
DDR-2 667 MHz |
|
Memory type
|
|
ECC memory for this configuration; including size expressed in bytes; followed by speed expressed in megahertz; followed by memory type
DDR-2 667 MHz ECC Registered DIMMs DDR-2 667 MHz ECC
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
8 DIMM slots
|
| Maximum internal memory |
64 Up to 64 GB |
|
ECC
|
|
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
|
|
Memory upgrade
|
|
Memory upgrades for the product; including size; type; and expansion method
64 GB
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
250 GB
|
| Hard disk interface |
Serial ATA II |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 From 7200 to 15000 rpm
|
|
Hard disk controller
|
|
Hard drive controller characteristics including type
SATA 3Gb/s NCQ
|
| Hard disk type |
Up to 5 SATA drives 80, 160, 250, 500, 750 GB (7200 rpm) or 80,160 GB (10000 rpm); or up to 5 SAS drives 146, 300 GB (10000 rpm) or 73, 146, 300 GB (15000 rpm) 250 GB |
| Graphic adapter |
Professional 2D: NVIDIA Quadro NVS 285 (128 MB with NVIDIA TurboCache technology, dual display); Entry 3D: NVIDIA Quadro FX 560 (128 MB); Mid-range 3D: NVIDIA Quadro FX 1500 (256 MB); High-end 3D: NVIDIA Quadro FX 3500 (256 MB); NVIDIA Quadro FX 4500 (512 |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
256 MB
|
|
Video card features
|
|
Video graphic features of the graphic solution
NVIDIA Quadro FX 1500 PCIe (256 MB)
|
|
Optical drive type
|
|
Type of the optical drive
48X CD-ROM, 16X DVD-ROM, 48X CD-RW/DVD combo, 16X DVD+/-RW DL with Light Scribe Direct Disc Labeling 16X DVD+/-RW Dual Layer LightScribe
|
| Display included |
 |
| Audio system |
Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music |
| Audio included |
Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music |
| Networking features |
Integrated dual NVIDIA Gigabit 10/100/1000 LAN, optional Broadcom 5751 Gigabit PCIe NIC, optional Intel Pro/1000 GT Gigabit PCI NIC |
| Ethernet LAN (RJ-45) ports quantity |
2 |
| IEEE 1394/Firewire ports quantity |
2 |
|
PS/2 ports quantity
|
|
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
|
| Serial ports quantity |
1 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
8
|
| Microphone, line-in jack |
 |
| Speaker/ headphone/ line-out jack |
1 |
| Operating system provided |
HP Installer Kit for Linux for optional Red Hat Enterprise Linux® WS 3 or WS 4 Windows XP Professional Red Hat Enterprise Linux® WS 4 (32/64-bit) Genuine Windows XP Professional x64 Edition Note : Windows Vista® Premium ready |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
HP Installer Kit for Linux for optional Red Hat Enterprise Linux® WS 3 or WS 4
|