IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > workstations > HP PW375ET#AK6

xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation

Brand: HP
Product code: PW375ET#AK6
EAN/UPC code: 0882780817210
Category: workstations 
Release date: 02 Sep 2006
Info modified on: 29 Jul 2008 03:22:32
Warranty: Warranty standard statement: 3-year worldwide parts, labour and next business day onsite service (Terms and conditions may vary, restrictions apply)
Expandable, efficient, and packed with the latest workstation technology – all at an affordable price.
PW375ET#AK6 HP

Built to meet the increasing demands of engineers, designers, video-editors and power users, the HP xw4400 Workstation is the ultimate price/performance solution. Equipped with new Intel® “converged core” architecture, this ISV-certified system also features a wide range of graphics, memory and storage options. So if you’re looking for workstation performance at a low cost with flexible deployment, ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2400 MHz
Chipset Intel® 975X Express
Number of processors installed 1
Processor family Intel® Core™2 Duo E6600 processor
Processor front side bus 1066 MHz
Memory
Internal memory 2000 MB
Maximum internal memory 8 GB
Memory type DDR-2 667 MHz ECC unbuffered
Memory slots 4 DIMM slots
Memory upgrade 8 GB
Disk drive
Hard disk rotational speed 7200 RPM
Hard disk controller SATA 3Gb/s
Hard disk type 250 GB
Optical drive
Optical drive type 16X DVD+/- RW Double Layer LightScribe
Audio
Audio system Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
Audio included Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
Networking
Networking features Integrated Broadcom 5755 Netxtreme Gigabit PCIe LAN, optional Broadcom 5751 Netxtreme Gigabit PCIe
Operating system/software
Operating system provided Windows XP Professional
Compatible operating systems Note: Windows Vista® Capable
Environmental conditions
Operating humidity range 8-85 %
Operating temperature range (T-T) 5 - 35 °C
Non-operating relative humidity (non-condensing) 8-90 %
Storage temperature range (T-T) -40-60 °C
Non-operating altitude 9000 m
Operating altitude 3000 m
Relative humidity 8-85 %
Storage humidity 8-90 %
Energy management
Power requirements 460 watts
Energy management
Power supply 460 watts
Weight & dimensions
Dimensions W x D x H 16.8 x 45.6 x 45.0 cm
Weight 18000 g
Technical details
Chassis type Convertible minitower, rack-mountable
Diskette drive
Cache external 4096 (L2)
Disk subsystem controller Integrated 4 channel SATA 3 GB/s controller with RAID 0, RAID 1, RAID 0+1 capability
Pointing device HP USB optical scroll mouse
I/O ports Front: Headphone, microphone, 2 USB 2.0 and 1 optional IEEE 1394A; Rear: 5 USB 2.0, 1 USB 2.0 (internal), 1 standard serial port, 1 parallel port, 2 PS/2 keyboard and mouse, 1 RJ-45 to integrated Gigabit LAN, audio In, audio Out, microphone
Drive bays 3 external 5.25" bays and 1 external 3.5" bay
2 internal 3.5" bays
Expansion slots 6 slots: 1 PCI Express (x16) Graphics slot, 1 PCI Express (x16 mechanically, x4 electrically), 1 PCI Express (x1) and 3 full-length legacy PCI slots
Upgrade type Windows Vista® capable
UNSPSC-code 43211507
Keyboard
Keyboard type HP PS/2
€703.57