IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > workstations > HP PW372ET#AK6

xw4400

Brand: HP
Product code: PW372ET#AK6
EAN/UPC code: 0882780816640
Category: workstations 
Release date: 01 Sep 2006
Info modified on: 24 Jul 2008 15:21:06
xw4400, Intel® Core® Duo 1.86GHz, 1GB, 160GB, DVD+/-RW DL, Windows XP Pro
PW372ET#AK6 HP
5k

The HP xw4400 Workstation eliminates the need to compromise performance for value. Featuring new Intel Core microarchitecture, now in both Dual- and Quad-Core configurations, the HP xw4400 Workstation delivers significant performance gains while reducing typical power consumption. Engineered to meet the ever-increasing computing demands of engineers, architects, designers, video editors and power ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 1860 MHz
Chipset Intel 975X Express
Processor front side bus 1066 MHz
Processor family Intel Core 2 Duo E6300
Maximum number of SMP processors 1
L2 cache 2 MB
Number of processors installed 1
Memory
Internal memory 1024 MB
Memory type DDR-2 667-MHz ECC
Maximum internal memory 8 GB
Memory slots 4 DIMM
Memory upgrade 8 GB
Disk drive
Hard disk drive capacity 160 GB
Hard disk interface Serial ATA
Hard disk rotational speed 7200 RPM
Optical drive
Optical drive type DVD±RW DL
Display
Display included
Networking
Networking features Ethernet/Fast Ethernet/Gigabit Ethernet
Connectivity
Speaker/ headphone/ line-out jack
Microphone, line-in jack
USB 2.0 ports quantity 7
Connectivity
Serial ports quantity 1
Parallel ports quantity 1
PS/2 ports quantity 2
Ethernet LAN (RJ-45) ports quantity 1
Operating system/software
Operating system provided Windows XP Professional
Environmental conditions
Operating humidity range 8 - 85 %
Non-operating altitude 9000 m
Operating altitude 3000 m
Operating temperature range (T-T) 5 - 35 °C
Storage temperature range (T-T) -40 - 60 °C
Energy management
Power supply 460 W
Weight & dimensions
Dimensions W x D x H 168 x 456 x 450 mm
Depth 456 mm
Height 450 mm
Width 168 mm
Weight 18000 g
Technical details
Chassis type Minitower
Expansion slots 1 x PCI Express (x16)
1 x PCI Express (x16, x4)
1 x PCI Express (x1)
Cache external 2048 KB
Keyboard
Keyboard type PS/2
3 offers, from €771.89