IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States Italia United Kingdom België, Belgique Україна Sverige Österreich Schweiz, Suisse, Svizzera France Danmark 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English
CurrencyUSD  [ € 1 = 1.41 USD ]

Start > PCs > HP PE228EA

Compaq dx6100 Microtower P4 520 HT 256M/40G CD LAN WXP Pro SP1a

Brand: HP
Product code: PE228EA
EAN/UPC code:
Product family: %%family_name%%
Category: PCs 
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:
- A processor (CPU), this is the heart of your computer, where the data processing is done.
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.
- Hard disk, this is the permanent memory of your computer where your data is stored.
- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Release date: 15 Jul 2005
Info modified on: 03 Feb 2010 15:30:25
Warranty: Protected by HP Services, including a 3-1-1, standard warranty. Terms and conditions vary by country. Certain restrictions and exclusions apply.

Campaign period : 01 Jan 1970 - 01 Jan 1970

HP Compaq dx6100 Microtower PC
PE228EA HP
10k

Provides latest in proven technology in a microtower configuration for increased expandability.The HP Compaq dx6100 Business Desktop provides the latest in proven technology along with the ultimate balance of price and performance to meet every SMB computing need. Built around the latest Intel® technologies, the dx6100 offers power and value for any business environment while delivering all the quality ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2800 MHz
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 915G
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Pentium 4 520 HT
Processor family
The processor serie to which the processor belongs.
Intel Pentium HT
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
256 MB
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
4 DIMM slots
Internal memory type DDR PC3200
Maximum internal memory 4000 MB
Memory upgrade
Memory upgrades for the product; including size; type; and expansion method
4 GB
Cache external
External (L2) cache size available for this product; expressed in bytes
1024 KB
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
40 GB
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard disk controller
Hard drive controller characteristics including type
Serial ATA/100
Hard disk drive type 40 GB
Video
Graphic adapter Intel® Graphics Media Accelerator 900
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 MB
Video adapter, bus PCI
Video adapter driver Microsoft® Windows® XP and Microsoft® Windows® 2000
Video adapter features 3D/2D Controller: Microsoft® DirectX® 9 based with support for Pixel Shader 2.0, 4:1 anisotropic filtering, Gaussian texture filtering, shadow maps, volumetric textures, double-sided stencil buffers, and 4 pixel pipes;Integrated VGA Controller; Integrated 400 MHz RAMDAC; 333 MHz Controller Clock Speed; Overlay Planes: Single overlay support with 5x3 filtering; Maximum Color Depth: 32 bits/pixel; Maximum Vertical Refresh Rate 85 Hz at up to 1920x1440, 75Hz at 2048x1536, varies with mode and configuration.
Video card resolution
Video resolution and refresh rates supported by the graphic resolution
Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 75 Hz at 2048x1536
Audio
Audio system Internal Amplified Speaker
Optical drive
Optical drive type
Type of the optical drive
CD-ROM 48x
Operating system/software
Bundled software Norton AntiVirus 2004; Altiris Local Recovery back up software preloaded; Microsoft® Office 2003 Professional; Microsoft® Office 2003 Small Business Edition; Office 2003; Microsoft® Office 2003 Basic; WinDVD; WinDVD; Creator; Roxio Easy CD & DVD Creator; Dantz Retrospect Backup Express (used with DVD)
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® XP Professional
Connectivity
I/O ports
An interface on a device to which you can connect another device.
6 USB 2.0, 1 standard serial port, 1 parallel port, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out; Front I/O: 2 USB 2.0, headphone and microphone
Networking
Modem type
Networking features Broadcom 5782 PCI LAN Controller
Driver LAN Microsoft® Windows® NT 4.0, Microsoft® Windows® 98, Microsoft® 2000, Microsoft® XP, Linux® 2.2, Linux® 2.4
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
175 x 420 x 366 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
10900 g
Environmental conditions
Non-operating relative humidity (non-condensing)
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5-90 %
Storage temperature range (T-T) -30-60 °C
Operating relative humidity range 10-90 %
Operating temperature range (T-T) 10 - 35 °C
Energy management
Power supply type
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
Passive PFC (115V/230V)
Power requirements 100 – 127 / 200 – 240 VAC, 50/60 Hz, 6A / 3A
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
300 W
Power management Operating Voltage Range: 90 – 132 / 180 – 264 VAC; Rated Voltage Range: 100 – 127 / 200 – 240 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current: 6A / 3A; Heat Dissipation: Typical 341 btu/hr (86 kg-cal/hr), Maximum 1575 btu/hr (397 kg-cal/hr; Power Supply Fan: 80mm variable speed; Energy Star Compliant; Blue Angel Compliant (<5w in S5-- Power Off); FEMP Standby Power Compliant (<2W in S5 – Power Off); Power Consumption in ES Mode - Suspend to RAM (S3) (Instantly Available PC): 2.5W to 3W
Sound emission
Acoustic power emissions
Level of sound power per ISO 9296; expressed in bels
IDLE (Fixed disk drive spinning): LWAd = 4.0 Bels; FIXED DISK (Random write): LWAd = 4.4 Bels; FILE COPY (HD to Floppy Disk): LWAd = 4.3 Bels; CD-ROM (Sequential Reads): LWAd = 5.5 Bels
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1; expressed in decibels
IDLE (Fixed disk drive spinning): LpAm = 29 dBA; FIXED DISK (Random write): LpAm = 32 dBA; FILE COPY (HD to Floppy Disk): LpAm = 33 dBA; CD-ROM (Sequential Reads): LpAm = 46 dBA
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Micro Tower
Expansion slots
List of I/O expansion card slots; including quantity of each
2 full length, full height PCI slots; 1 full height (Normal Pinout) PCI Express x16 slot; 1 full-height (4.2"), length (13.4") PCI Express x1
Drive bays (2) 3.5-in
Model availability Built to order, allow at least 2-3 weeks
Internal drive bays (2) 3.5-in
Warranty Protected by HP Services, including a 3-1-1, standard warranty. Terms and conditions vary by country. Certain restrictions and exclusions apply.
External drive bays 2 external 3.5" bays; 2 external 5.25" bays