IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  More >> Country Language: English

Start > notebooks/laptops > HP KU406ET#ABH

Compaq 6830s Notebook PC

Brand: HP
Product code: KU406ET#ABH
EAN/UPC code: 0884420340799
Category: notebooks/laptops 
Release date: 19 Jul 2008
Info modified on: 20 Nov 2008 17:14:07
Warranty: 1 years
 PDF specs

Compaq 6830s Notebook PC 17" WXGA+, Intel Core 2 Duo P8400 (2.26 GHz, 3 MB L2, 1066 MHz FSB), 250GB 5400rpm SMART SATA HD, 2048MB DDR2 SDRAM, DVD±RW/LS, 802.11a/b/g, Bluetooth® 2.0, Windows Vista® Business 32-bit
KU406ET#ABH HP
54k

Dream Big. The HP Compaq 6830s Notebook PC features a 17-inch diagonal widescreen display, discrete graphics, optional webcam, Intel® Centrino®2 processor technology, and the functionality you need to run a business at a price you will appreciate.

Specs
Alternatives
Options
Processor
Processor clock speed 2230 MHz
Processor family Intel Core 2 Duo
Processor Intel Core 2 Duo P8400
Processor front side bus 1066 MHz
L2 cache 3 MB
Disk drive
Hard disk drive capacity 250 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 17 "
Display resolution 1440 x 900 pixels
Memory
Internal memory 2048 MB
Internal memory type DDR2 SDRAM
Maximum internal memory 8 GB
Storage media
Compatible memory cards SD, MMC, MStick, MStick Pro, xD-Picture
Card reader integrated
Video
Graphic adapter ATI Mobility Radeon HD 3430
Optical drive
Optical drive type DVD±RW
Lightscribe
Audio
Built-in microphone
Camera
Camera included
Networking
Internal modem
Networking features 10/100/1000 NIC
Wireless technology Intel 802.11a/b/g/draft-n, Broadcom 802.11a/b/g/draft-n, Broadcom 802.11b/g, Bluetooth® 2.0
Modem type 56K
Bluetooth
Operating system/software
Operating system provided Windows Vista Business Edition
Energy management
Battery technology Lithium-Ion
Battery life 3.0 h
Number of battery cells 8 pcs
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
TV out port
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Weight & dimensions
Weight 2950 g
Depth 285 mm
Width 396 mm
Height (front) 32 mm
Technical details
Type PC
40 offers, from €585.77