IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > PCs > HP KA846AA#ABH

Pavilion a6310.nl

Brand: HP
Product code: KA846AA#ABH
EAN/UPC code: 0883585577385
Category: PCs 
Release date: 16 Jan 2008
Info modified on: 28 Nov 2008 13:29:28
KA846AA#ABH HP
14k

Specs
Alternatives
Options
Processor
Processor clock speed 2200 MHz
Chipset Intel Q33 Express
Processor Intel Pentium Dual Core E2200
Processor family Intel Pentium Dual-Core
Processor front side bus 800 MHz
L2 cache 1 MB
Memory
Internal memory 2048 MB
Memory slots 4 DIMM
Internal memory type DDR2 SDRAM
Storage media
Compatible memory cards 15-i-1
Disk drive
Hard disk drive capacity 320 GB
Hard disk interface Serial ATA
Hard disk rotational speed 7200 RPM
Video
Graphic adapter ATI Radeon HD 2350
Maximum graphic adapter memory 831 MB
Audio
Audio system High Definition Audio 7.1
Optical drive
Optical drive type DVD±RW DL
Lightscribe
Display
Display included
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Operating system/software
Bundled software Microsoft® Works, Microsoft® Internet Explorer 7.0; Windows Mail; Adobe® Reader 8.0, Photosmart Essential, Windows Photo Gallery; Windows Media Player; Windows Movie Maker, Windows DVD Maker; CyberLink Power2Go 5.5; Muvee AutoProducer, Windows Media Center
Connectivity
IEEE 1394/Firewire ports quantity 2
USB 2.0 ports quantity 6
PS/2 ports quantity 2
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack 1
Networking
Networking features Gigabit Ethernet
Wireless network support IEEE 802.11b/g
Weight & dimensions
Width 175 mm
Depth 414 mm
Height 387 mm
Dimensions W x D x H 175 x 414 x 387 mm
Weight 9600 g
Packaging data
Package weight 14000 g
Technical details
Chassis type Micro Tower
€331.80