Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
20 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
5.69 x 1.37 x 1.23 cm
Technical details
Cable length
2-220 m (62.5 µm core diameter, 160 MHz*km bandwidth); 2-275 m (62.5 µm core diameter, 200 MHz*km bandwidth); 2-500 m (50 µm core diameter, 400 MHz*km bandwidth); 2-550 m (50 µm core diameter, 500 MHz*km bandwidth)
Size
2.24 x 0.54 x 0.486.
I/O ports
An interface on a device to which you can connect another device.
1 LC 1000Base-SX port(IEEE 802.3z Type 1000Base-SX), Duplex: full only