IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  More >> Country Language: English

Start > data projectors > HP L1792A

vp6315 Digital Projector

Brand: HP
Product code: L1792A
EAN/UPC code:
Category: data projectors 
Release date: 15 Jul 2005
Info modified on: 12 Nov 2008 11:30:03
Warranty: Service & support options: Free telephone support for basic set up, installation, and troubleshooting in North America, Europe, and Asia Pacific during warranty; optional HP Supportpack for 4-hour response during standard business hours; optional HP Supportpack for 24 hours a day.
High image quality at a great price.
L1792A HP
3k

Give great presentations with these affordable, quiet, easy-to-use projectors. The innovative design includes an integrated handle for carrying and security. Get excellent image quality with 1600 ANSI (max) lumens and a 2000:1 contrast ratio.

Specs
Alternatives
Options
Projector
Projector brightness 1600 ANSI lumens
Contrast ratio (typical) 2000:1
Light source 210-watt UHP lamp, 4000 hours standard lamp life, up to 8000 hours in lamp saver mode
Projected image size 0.6 - 7.4 m (diagonal)
Resolution 800x600 pixels
Digital keystone correction +/- 20° (40° total) vertical keystone correction Advanced electronic vertical keystone correction
Objective projection distance Approximately 1.0 to 10.0 m
Lamps
Lamp-door protection Lamp power supply is automatically shut-off when door is open
Lens system
Lens system f/2.4~2.6, f=24.3~29.2 mm; optical zoom 1.2:1, manual focus
Scanning frequency
Horizontal scan range Horizontal frequency: 15-100 kHz, vertical frequency: 43-85 Hz
Loudspeakers
Speakers and microphone 6 Watt internal mono speaker
Connectivity
I/O ports VGA 15 pin D-Sub (Female) input x 1, VGA 15 pin D-Sub (Female) output x 1, Composite RCA jack input, S-Video 4 pin Mini-Din (Female) input, USB B type port x 1, IR receiver x 2, Audio 3.5 mm stereo mini jack input x 1, Audio RCA jacks (R/W) input x 2
Technical details
Colour depth 24-bit
Offset 128% of image above centre line
Mounting Ceiling, tripod or table mounting capability for front or rear projection
Handheld remote control
Scalable resolution Scales up from VGA (640 x 480) and scales down from SXGA+ (1400 x 1050)
Menu User-friendly multilingual On Screen Display (OSD)
Special features Brightness, contrast, colour, keystone correction, image optimisation, volume, tint, sharpness, color temperature, horizontal/vertical position, projector position, source, auto off timing, language, OSD position, OSD timing, picture-in-picture, optical z
Acoustic pressure emissions 36 dB(A) at 25° C; 34 dB(A) at 25° C in lamp saver mode
LED indicators Projector indicator lights: Lamp broken - red; temperature warning - red; power - blue
Technical details
Technical features Impress your audience with 1600 ANSI (max) lumens and razor-sharp 2000:1 contrast ratio SVGA resolution for keen, sharp detail and vivid, top-notch presentations
Safety Safety certifications cULus, TUV-GS, CCC, EN60950, PSB, NOM, B-mark, GOST, FDA DHHS, SHOAN, EMI/EMC certifications, FCC Part 15 Class B, EN55022: 1998, EN55024: 1998, VCCI, MIC, C-Tick
Upgrade type BIOS in flash EEPROM for convenient BIOS upgrades
Control panel Projector control buttons: Power, Enter/menu, Up, Down, Right, Left, Back, Source, Auto sync, Hide, Lamp indicator, Temperature indicator, Power indicator
Weight & dimensions
Dimensions W x D x H 28.0 x 25.5 x 10.2 cm
Weight 3500 g
Energy management
Power consumption 285 watts maximum
Power requirements Input voltage 115 to 127 VAC (+/- 10%), 60 Hz (+/- 2 Hz), 12 amp; 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz), 6 amp
Environmental conditions
Storage temperature range (T-T) -20 - 55 °C
Recommended humidity operating range 80% RH max, non-condensing
Operating temperature range (T-T) 10 - 35 °C
Display
Display DLP™ technology with 0.55” SVGA, 12° DDR DMD