|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Projector brightness |
1800 ANSI lumens |
|
Contrast ratio (typical)
|
|
The difference in light intensity between the brightest white and the darkest black.
2000:1
|
| Light source |
Quick-change, 180-watt compact P-VIP projector bulb with 2000 hours lamp life |
| Projected image size |
0.64 to 7.5 m (diagonal) |
| Resolution |
1024x768 pixels |
|
Uniformity
|
|
Defines in percentage the harmonious spread of the projection
80 %
|
| Digital keystone correction |
Automatic vertical ±16º (32º total), manual horizontal ±12º (24º total) Advanced electronic keystone correction |
| Objective projection distance |
1.2 - 12 m |
| Lamp-door protection |
Lamp power supply is automatically shut off when lamp module fastener is open |
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Non-telecentric, 2.44~2.69; manual zoom 1.2:1
|
| Horizontal scan range |
15-70 kHz |
|
Speakers and microphone
|
|
Speaker and microphone for this configuration; expressed as type; manufacturer; and any relevant technologies
2 watt internal mono speaker
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
1 35-pin VESA M1-DA for analogue RGB, DVI, component video (HDTV), SCART RGB, USB (compatible with USB 2.0 specifications); 1 RCA jack for composite video input; 1 mini-DIN 4-pin for S-video input; 1 3.5 mm phone jack for audio input
|
| Colour coordinates of white point |
White point coordinates: 0.259 < x < 0.319; 0.291 < y < 0.351 |
|
Handheld remote control
|
|
Description of the functions of the Handheld Remote Control
|
| Menu |
User-friendly multilingual On Screen Display (OSD) |
| Offset |
128% |
| Scalable resolution |
Scales up from VGA (640 x 480) and scales down from SXGA+ (1400 x 1050) |
| Mounting |
Ceiling, tripod, tabletop |
| Colour depth |
16.7 million |
| Acoustic pressure emissions at peak |
Normal mode: 37 dB(A) peak under 25 degrees C |
|
Acoustic pressure emissions
|
|
Level of sound pressure per ISO 9614-1; expressed in decibels
Eco: 35 dB(A) peak, < 25 °C
|
| LED indicators |
Lamp out - red; temperature warning - red; power - blue |
|
Control panel
|
|
Description of the control panel of the product; including the available buttons; and the function of each button
9-button panel: power, enter, up arrow, down arrow, left arrow/source, right arrow/auto sync, back, presentation colour mode, video colour mode
|
| Technical features |
The mp3130 has a razor-sharp contrast ratio of 2000:1 DLP technology provides consistent quality on screen |
|
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
USA: EMC - FCC Part 15 Class B, Safety - UL950, RF - FCC part 15 C, Safety - FDA (remote controller); Canada: EMC - ICES-003 Class B, Safety - CSA 22.2 #60950, RF; UK/Germany/Italy/Switzerland/France/Austria/Sweden/Finland/Denmark/Norway/Spain/Netherlands/Arab Emirates/Belgium/Greece/South Africa/Portugal/Ireland/Luxembourg/Slovakia: EMC, German Safety (TV-GS), Safety, CB, RF; Czech Republic: IEC 60950, EN 55022, EN 55024; Malaysia/Philippines/Thailand/India/Indonesia/Vietnam/Taiwan: EMC/Safety; Taiwan: RF; Japan: EMC -ITE Class B/CISPR22, Safety - IEC 60825 for remote controller, RF- ARIB STD T-66/STD 33; China: GB9254-1988,GB17625.1-1998, GB4943-1995, RF; Korea: EMC-CISPR22, Safety, RF; ANZ: EMC-AS/NZS 3548 : 1992, Safety, RF; Singapore: IEC 60950/Sing.Deviation, RF; Mexico: NOM -I-171; Argentina: IEC 60950; Columbia/Chile/Venezuela/Central America/Peru/Ecuador: EMC, Safety, RF; Hong Kong: EMI
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
73.7 x 228.6 x 198.1 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1700 g
|
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
<220 W
|
| Power requirements |
Universal: 100 to 240 VAC, 50/60 Hz with PFC input |
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
20-80 %
|
| Operating relative humidity range |
20-80 % |
| Storage temperature range (T-T) |
-30-65 °C |
| Operating temperature range (T-T) |
10 - 40 °C |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
0.1x 7" 12° SDR DMD XGA (TI DLP)
|
|
|
|
|
|
| warranty & support extensions |
 |
 |
U4802E |
Next Day Exchange, HW Support, 3 year (Consumer) |
|
 |
 |
U4802A |
Next Day Exchange, HW Support, 3 year (Consumer) |
|
 |
 |
U8241E |
Accidental Damage, Next Business Day Exchange, HW Support, 3 year (Consumer) |
|
 |
 |
U8136E |
Pick Up & Return, HW Support, 3 year (Consumer) |
|
 |
 |
UC901E |
Next Day Exchange, HW Support, 1 year (Consumer) |
|
 |
 |
U4803PE |
Post Warranty Service, Next Day Exchange, HW Support, 1 year (Consumer) |
|
 |
 |
U4803PA |
1y PW Nbd Exch Digital Projector SVC |
|
 |
 |
U8136A |
Pick Up & Return, HW Support, 3 year (Consumer) |
|
| Show all warranty & support extensions >> | | cables for computers and peripherals |
 |
 |
L1588A |
Cable SCART to M1-A 0.5m |
|
| network cards & adapters |
 |
 |
L1640B |
802.11b Compact Flash Wireless LAN Card |
|
| projection lamps |
 |
 |
L1621A |
P-VIP 180 Watt Lamp Module |
|
| equipment cases |
 |
 |
L1622A |
Deluxe Combo Carrying Case |
|
| remote controls |
 |
 |
L1586A |
Smart Wireless Remote Control |
|
 |
 |
L1646A |
Gyration RF Remote Control |
|
| general utility software |
 |
 |
L1681A |
Asset Management software - Rel. 1.0 |
|
| projector accessories |
 |
 |
L1633A |
Screen Mobile 60" |
|
 |
 |
L1717A |
SCART to Composite / S-Video with Audio Adapter |
|
 |
 |
L1740A |
HDTV Portable 60" Screen |
|
 |
|
L1651A |
IBM Microdrive |
|
 |
 |
L1741A |
HDTV Portable 80" Screen |
|
 |
|
L1650A |
Compact Flash Adapter for SD |
|
 |
|
L1649A |
Compact Flash Memory Card |
|
 |
 |
L1645A |
Gyration Ultra Pro Suite |
|
 |
 |
L1619A |
Smart Attachment Module mp3130 |
|
| Show all projector accessories >> |
|
|
|
|
|
|
|