IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  More >> Country Language: English

Start > data projectors > HP L1599A#401

Digital Projector mp3130

Brand: HP
Product code: L1599A#401
EAN/UPC code: 829160021416
Category: data projectors 
Release date: 27 Jun 2005
Info modified on: 12 Nov 2008 11:30:03
A complete, professional mobile projector package.
L1599A#401 HP
3k

This digital projector delivers freedom, flexibility and superior quality while being light enough to carry easily. When combined with the Smart Attachment Module it gives your customers wireless and network connectivity and compact flash memory.

Specs
Alternatives
Options
Projector
Projector brightness 1800 ANSI lumens
Contrast ratio (typical) 2000:1
Light source Quick-change, 180-watt compact P-VIP projector bulb with 2000 hours lamp life
Resolution 1024x768 pixels
Projected image size 0.64 to 7.5 m (diagonal)
Uniformity 80 %
Digital keystone correction Automatic vertical ±16º (32º total), manual horizontal ±12º (24º total) Advanced electronic keystone correction
Objective projection distance 1.2 - 12 m
Lamps
Lamp-door protection Lamp power supply is automatically shut off when lamp module fastener is open
Lens system
Lens system Non-telecentric, 2.44~2.69; manual zoom 1.2:1
Scanning frequency
Horizontal scan range 15-70 kHz
Loudspeakers
Speakers and microphone 2 watt internal mono speaker
Connectivity
Interface 1 35-pin VESA M1-DA for analogue RGB, DVI, component video (HDTV), SCART RGB, USB (compatible with USB 2.0 specifications); 1 RCA jack for composite video input; 1 mini-DIN 4-pin for S-video input; 1 3.5 mm phone jack for audio input
Technical details
Handheld remote control
Menu User-friendly multilingual On Screen Display (OSD)
Colour coordinates of white point White point coordinates: 0.259 < x < 0.319; 0.291 < y < 0.351
Offset 128%
Scalable resolution Scales up from VGA (640 x 480) and scales down from SXGA+ (1400 x 1050)
Colour depth 16.7 million
Mounting Ceiling, tripod, tabletop
Acoustic pressure emissions Eco: 35 dB(A) peak, < 25 °C
Acoustic pressure emissions at peak Normal mode: 37 dB(A) peak under 25 degrees C
LED indicators Lamp out - red; temperature warning - red; power - blue
Technical features The mp3130 has a razor-sharp contrast ratio of 2000:1 DLP technology provides consistent quality on screen
Technical details
Safety USA: EMC - FCC Part 15 Class B, Safety - UL950, RF - FCC part 15 C, Safety - FDA (remote controller); Canada: EMC - ICES-003 Class B, Safety - CSA 22.2 #60950, RF; UK/Germany/Italy/Switzerland/France/Austria/Sweden/Finland/Denmark/Norway/Spain/Netherlands/Arab Emirates/Belgium/Greece/South Africa/Portugal/Ireland/Luxembourg/Slovakia: EMC, German Safety (TV-GS), Safety, CB, RF; Czech Republic: IEC 60950, EN 55022, EN 55024; Malaysia/Philippines/Thailand/India/Indonesia/Vietnam/Taiwan: EMC/Safety; Taiwan: RF; Japan: EMC -ITE Class B/CISPR22, Safety - IEC 60825 for remote controller, RF- ARIB STD T-66/STD 33; China: GB9254-1988,GB17625.1-1998, GB4943-1995, RF; Korea: EMC-CISPR22, Safety, RF; ANZ: EMC-AS/NZS 3548 : 1992, Safety, RF; Singapore: IEC 60950/Sing.Deviation, RF; Mexico: NOM -I-171; Argentina: IEC 60950; Columbia/Chile/Venezuela/Central America/Peru/Ecuador: EMC, Safety, RF; Hong Kong: EMI
Control panel 9-button panel: power, enter, up arrow, down arrow, left arrow/source, right arrow/auto sync, back, presentation colour mode, video colour mode
Weight & dimensions
Dimensions W x D x H 73.7 x 228.6 x 198.1 mm
Weight 1700 g
Energy management
Power consumption <220 W
Power requirements Universal: 100 to 240 VAC, 50/60 Hz with PFC input
Environmental conditions
Non-operating relative humidity (non-condensing) 20-80 %
Operating relative humidity range 20-80 %
Storage temperature range (T-T) -30-65 °C
Operating temperature range (T-T) 10 - 40 °C
Display
Display 0.1x 7" 12° SDR DMD XGA (TI DLP)