IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  More >> Country Language: English

Start > PCs > HP KZ659AA#ABH

Pavilion Elite m9255.nl

Brand: HP
Product code: KZ659AA#ABH
EAN/UPC code: 0884420073666
Category: PCs 
Release date: 10 Apr 2008
Info modified on: 10 Nov 2008 13:29:47
Pavilion Elite m9255.nl, Intel Core 2 Quad Q9300 (2.50 GHz, 6MB L2, 1333 MHz), 2x500GB SATA (7200 rpm), 4GB DDR2-SDRAM, DVD±RW, NVIDIA GeForce 8600 GT, Windows Vista Home Premium
KZ659AA#ABH HP
15k

The HP Pavilion Elite m9000 PC delivers outstanding entertainment and top performance home computing, together with impressive ease-of-use and a stylish design

Features

- Featuring genuine Windows Vista® Home Premium for superior digital entertainment and advanced features

- Incredible performance matched with unique features like true wireless, HP Easy Backup, HP ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2500 MHz
Processor Intel Core 2 Quad Q9300
Processor family Intel Core 2 Quad
Processor front side bus 1333 MHz
L2 cache 6 MB
Memory
Internal memory 4096 MB
Memory slots 4 DIMM
Internal memory type DDR2 SDRAM
Storage media
Compatible memory cards 15-in-1
Disk drive
Hard disk drive capacity 1000 GB
Hard disk interface Serial ATA
Hard disk rotational speed 7200 RPM
Video
Graphic adapter NVIDIA GeForce 8600 GT TC
Audio
Audio system High Definition Audio 7.1
Optical drive
Optical drive type DVD±RW
Display
Display included
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Operating system/software
Bundled software Microsoft® Internet Explorer 7.0; Windows Mail; Adobe® Reader 8.0; HP Total Care Advisor ; Photosmart Essential, Windows Photo Gallery ; Windows Media Player ; Windows Movie Maker, Windows DVD Maker ; CyberLink Power2Go 5.5 ; Muvee AutoProducer Full Version; Windows Media Center
Connectivity
IEEE 1394/Firewire ports quantity 2
USB 2.0 ports quantity 6
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack 1
Networking
Networking features Ethernet/Fast Ethernet
Weight & dimensions
Width 178 mm
Depth 422 mm
Height 394 mm
Weight 15000 g
Packaging data
Package weight 17000 g
Technical details
Chassis type Micro Tower
3 offers, from €923.11