IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Norway  More >> Country Language: English

Start > notebooks/laptops > HP KM921EA#ABH

Presario C750ED

Brand: HP
Product code: KM921EA#ABH
EAN/UPC code: 883585776269, 0883585776269
Category: notebooks/laptops 
Release date: 20 Dec 2007
Info modified on: 18 Nov 2008 15:29:46
KM921EA#ABH HP
28k

Specs
Alternatives
Options
Processor
Processor clock speed 1600 MHz
Processor family Intel Pentium Dual-Core
Processor Intel Pentium Dual Core T2330
Processor front side bus 800 MHz
L2 cache 1 MB
Disk drive
Hard disk drive capacity 160 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display WXGA TFT LCD
Display resolution 1280 x 800 pixels
Memory
Internal memory 2048 MB
Maximum internal memory 2 GB
Internal memory type DDR2 SDRAM
Memory layout 2 x 1024 MB
Video
Graphic adapter Intel GMA X3100
Maximum graphic adapter memory 384 MB
Optical drive
Optical drive type DVD±RW DL
Audio
Built-in microphone
Audio system 3D Sound Blaster Pro
Number of built-in speakers 2
Camera
Camera included
Networking
Internal modem
Networking features Ethernet/Fast Ethernet
Wireless technology IEEE 802.11b/g
Modem speed 56 Kbit/s
Bluetooth
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Operating system/software
Bundled software Microsoft® Works; Microsoft® Internet Explorer 7.0; Windows Mail; Adobe® Reader 8.0; Windows Media Player; Windows Photo Gallery; DVD Play; Windows Movie Maker, Cyberlink DVD Suite
Energy management
Battery technology Lithium-Ion
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
TV out port S-Video
USB 2.0 ports quantity 3
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Weight & dimensions
Weight 3100 g
Dimensions W x D x H 357 x 257 x 40 mm
Depth 257 mm
Height 40 mm
Width 357 mm
Package weight 4450 g
Technical details
Pointing device Touchpad
2 offers, from €478.15