IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > print servers > HP J7942G

Jetdirect en3700 Fast Ethernet Print Server

Brand: HP
Product code: J7942G
EAN/UPC code: 0882780301351, 0882780781665, 882780301382, 0882780645738
Category: print servers 
Release date: 04 Mar 2006
Info modified on: 02 Dec 2008 05:22:38
Warranty: Warranty: 3-year return to HP warranty
HP Jetdirect en3700 Fast Ethernet external Print Server for network-capable hi-speed USB 2.0 peripherals J7942G
J7942G HP
2k

Specs
Alternatives
Options
Networking
Networking features 1 port 10/100Base-TX
Protocols
Other network protocols supported Auto-IP, Apple Rendezvous compatible, NDS, Bindery, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP
Supported network protocols TCP/IP, IPX/SPX, AppleTalk, IP Direct Mode, LPD *, FTP Printing *, IPP *, Netware NDS, Bindery, NDPS, iPrint , Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP, Auto-IP, Apple Bonjour Compatible (Mac OS 10.2.4 and later);

* May require software from the NOS vendor or 3rd party vendor
System requirements
Compatible operating systems Microsoft® Windows® 2000, 2003 Server, XP, Vista, 2003 64-bit, XP 64-bit, Vista 64-bit; Novell 5.1 and later; Apple Mac OS 9.x, OS X 10.2 and later; Red Hat Linux 7.x and later; SuSE Linux 8.x and later;HP-UX 10.20, 11.x, 11.i; Solaris 2.5 and later (SPARC systems only); IBM AIX 3.2.5 and later (requires software from the NOS vendor); MPE-iX; Citrix MetaFrame Server;Windows Terminal Services
Supported FTP Operating Systems Microsoft® Windows® 2000, 2003 Server, XP, Vista, 2003 64-bit, XP 64-bit, Vista 64-bit; Apple Mac OS 8.6 and later; Red Hat Linux 6.x and later; SuSE Linux 6.x and later; HP-UX 10.20, 11.x; Solaris 2.5x, 2.6, 7, 8, 9, 10; Sun OS 4.1x; IBM AIX 3.2.5 and later; SCO UnixWare 7.x; OpenServer 5.x; SGI IRIX 6.x; Digital UNIX 4.x; IBM OS/2 Warp 4.x
Supported IPX/SPX Operating Systems Microsoft® Windows® 2000, 2003 Server, XP, Vista, 2003 64-bit, XP 64-bit, Vista 64-bit Windows Terminal Services; Citrix Metaframe Server; Novell NetWare 3.2, 4.2, 5.x, 6, NDPS
Supported IPP Operating Systems Microsoft® Windows® 2000, 2003 Server, XP, Vista, 2003 64-bit, XP 64-bit, Vista 64-bit; Novell NetWare 4.2, 5.x, 6
Supported TCP/IP Operating Systems Microsoft® Windows® 2000, 2003 Server, XP, Vista, 2003 64-bit, XP 64-bit, Vista 64-bit; Windows Terminal Services; Citrix Metaframe Server; Novell NDPS; HP-UX 10.20, 11.x; Solaris 2.5x, 2.6, 7, 8 (SPARC systems only); IBM AIX 3.2.5 and later; MPE-iX
Supported AppleTalk operating systems Apple Mac OS 8.6+
Supported DLC/LLC Operating Systems Microsoft Windows NT 4.0
Supported LDP Operating Systems Microsoft® Windows® 2000, 2003 Server, XP, Vista, 2003 64-bit, XP 64-bit, Vista 64-bit; Windows Terminal Services; Citrix Metaframe Server; Novell NetWare 4.2, 5.x, 6; Apple Mac OS 8.6 and later; Red Hat Linux 6.x and later; SuSE Linux 6.x and later; HP-UX 10.20, 11.x; Solaris 2.5x, 2.6, 7, 8, 9, 10; Sun OS 4.1x; IBM AIX 3.2.5 and later; SCO UnixWare 7.x; OpenServer 5.x; SGI IRIX 6.x; Digital UNIX 4.x; IBM OS/2 Warp 4.x; any RFC1179-compliant system
Memory
Internal memory 8 MB
Flash memory 4 MB
Processor
Processor clock speed 125 MHz
Processor ARM9
Connectivity
I/O ports 1 USB 2.0 high speed
1 Port 10/100Base-TX (RJ-45), 1 USB (compatible with USB 2.0 specifications) Port
Energy management
Power requirements Input voltage USA, Canada, Latin America, Taiwan: 110 to 127 VAC, 60 Hz; Continental Europe: 220 to 240 VAC, 50 Hz
Power consumption <5 W
Environmental conditions
Operating temperature range (T-T) 0 - 55 °C
Storage temperature range (T-T) -20-70 °C
Weight & dimensions
Dimensions W x D x H 130 x 100 x 34 mm
Weight 140 g
Packaging data
Package dimensions (W x D x H) 250 x 120 x 75 mm
Package weight 990 g
Technical details
Network architecture Fast Ethernet, 802.3, RJ-45 (10/100Base-TX)
Network ready
Number of simultaneous printers 1
Bundled software HP Install Network Printer Wizard
Printer support Network-capable peripherals with USB ports from HP
IPP support Yes
Package dimensions (W x D x H) 9.8 x 5.04 x 2.95 "
Size 3.94 x 5.11 x 1.34 "
Throughput Best
Safety EN60950 compliant
Internal/External JetDirect External
Autodiscovery of printers Yes
Install, configure, and manage via web server
Printer management HP Embedded Web Server, HP Web Jetadmin
Browser supported Microsoft® IE 4.0 or above, Netscape 5.0 or above
Upgrade type Firmware upgradeable
Security management description SNMP v3, SSL/TLS (HTTPS), 802.1x authentication (EAP-PEAP)
Embedded web server Yes
Compatible network management tools HP Web Jetadmin
Bidirectional Support Yes
Network upgradeable firmware Yes
Operating temperature range (T-T) 32 - 131 °F
Package weight 2.18 lb
Print job buffering supported Yes
Weight 0.31 lb
EIO compatible No
Relative network security Good
Supported server platforms Microsoft Windows 2000, XP, XP 64-Bit, Server 2003; Novell NetWare 3.2, 4.2, 5.x, 6; Apple Mac OS 8.6 and later; Red Hat Linux 6.x and later; SuSE Linux 6.x and later; HP-UX 10.20, 11.x; Solaris 2.5x, 2.6, 7, 8 (SPARC systems only); IBM AIX 3.2.5 and later 1; MPE-iX
32 offers, from 249.36