|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2600 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
AMD 885 Dual Core Opteron
|
|
Number of processors installed
|
|
Number of processors and support for multi-processing available with the product
2 pcs
|
|
Processor upgrade
|
|
Description of processor upgrades available for this product; including manufacturer; coined name; method where applicable; and optional phrase regarding future support
Upgradable to quad processing
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
AMD Opteron™ 8000
|
|
Multi processor capable description
|
|
Description of the multi-processor capabilities of the product; including dual or quad support and relevant supporting technologies
4P capable
|
|
Cache internal
|
|
Actual internal (L1) cache memory; expressed in bytes
1 MB Integrated Level 2 Cache per core
|
| Disk subsystem controller |
Smart Array 5i Plus Controller (integrated on system board), Dual Channel, Ultra3 (supports RAID 0, 1, 1+0, and 5 across internal hard disk drives) with 64 MB of memory. |
| Hard disk drive type |
No hard disk drive in standard configuration |
|
Hard disk controller
|
|
Hard drive controller characteristics including type
Smart Array 5i Plus Controller (Dual Channel, Ultra3) with Battery-Backed Write Cache Enabler (integrated on system board)
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
4096 MB
|
| Maximum internal memory |
32 GB |
| Internal memory type |
PC3200 DDR SDRAM running at 400 MHz with Advanced ECC |
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
4 slots per CPU
|
|
Memory upgrade
|
|
Memory upgrades for the product; including size; type; and expansion method
32-128 GB
|
|
Optical drive type
|
|
Type of the optical drive
CD-ROM 24x IDE CD-ROM Drive (slim line) – ejectable for security and serviceability
|
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
|
| Graphic adapter |
1280x1024px |
|
Video card resolution
|
|
Video resolution and refresh rates supported by the graphic resolution
Integrated 1280 x 1024, 16 million colors on PCI local bus
|
| Video modes resolution |
Supports VGA/SVGA, 640 x 480 (256 to 16.7M colors), 800 x 600 (256 to 16.7M colors), 1024 x 768 (256 to 65K colors), 1280 x 1024 (256 colors). |
|
Video RAM
|
|
Video RAM installed in this configuration; expressed in bytes and type of memory
8 MB of SDRAM video memory
|
| Networking features |
HP Embedded NC7782 Dual Port PCI-X 10/100/1000T Gigabit network Adapter |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Serial - 1; Pointing Device (Mouse) - 1; Graphics - 1; Keyboard - 1; Rear USB port - 2; iLO Remote Management - 1; Network RJ-45 - 2
|
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
Eight (8) 3.3 Volt PCI-X I/O Slots: Six (6) 64-bit / 100 MHz PCI-X, two (2) 64-bit / 100 MHz PCI-X
|
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
2x 870W Hot Plug
|
|
Power availability
|
|
Power availability of the system; expressed in watts and type of current
Two 870 Watt
|
| Power requirements |
100 - 120 VAC/200 - 240 VAC (+/- 10%), 50 to 60 Hz |
| Power management |
Redundant hot plug power supplies and fans |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
48.3 x 67.3 x 17.6 cm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
29900 g
|
|
Display number of colours
|
|
Maximum number of viewable colors.
16.7 M
|
| Storage temperature range (T-T) |
-29-60 °C |
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5-95 %
|
| Operating relative humidity range |
10-70 % |
| Operating temperature range (T-T) |
10 - 35 °C |
| Relative humidity |
10-70 % |
| Storage relative humidity range |
5-95 % |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
ACPI 1.0a. Compliant; PCI 2.2 Compliant; PXE Support; WOL Support; Physical Address Extension (PAE) Support; Microsoft® Logo certifications.
|